- Mfr
- Package
- Product Status
- Series
- Inductance Range
- Kit Type
- Mounting Type
- Packages Included
- Style
- Material-Core
- Brand
- Breakdown Voltage / V
Attribute column
Manufacturer
Central Inductor Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Packages Included | Brand | Breakdown Voltage / V | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Primary Material | Product Status | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Subcategory | Orientation | Style | Shell Finish | Termination Style | Working Voltage | Polarity | Number of Channels | Max Reverse Leakage Current | Clamping Voltage | Max Surge Current | Product Type | Kit Type | Features | Inductance Range | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDO1608F-FV Central | 50 |
| - | Surface Mount | - | - | 4 | - | 1608 | - | - | - | - | - | - | - | - | - | Central Technologies | - | Retail Package | - | - | - | Active | Compliant | - | - | - | - | - | CTDO1608F | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 10 µA | - | 300 A | - | Fixed | - | 1µH ~ 1mH | - | 19.3 mm | 23.7 mm | 7.1 mm | ||
![]() CTDO3316F-FV Central | 17 |
| - | Surface Mount | SMA-2 | - | - | - | 3316 | Panjit | 40 V | - | - | 1800 | 6.9 A | Panjit | - | + 150 C | Central Technologies | - 55 C | Retail Package | 3.3 W | 400 W | - | Active | - | 0.002395 oz | 15 kV | 8 kV | - | MouseReel | TSM-04H | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | SMD/SMT | 36 V | Unidirectional | 1 Channel | - | 58.1 V | - | TVS Diodes | Fixed | - | 1µH ~ 1.5mH | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() CT0805CSF-FV Central | 29 |
| - | Surface Mount | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | ct0805csf | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Fixed | - | 2.7nH ~ 2.7µH | - | - | - | - | ||
![]() CT-1008CSF Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1008CSF-FV Central | 39 |
| - | Surface Mount | - | - | - | - | 1008 | - | - | - | - | - | - | - | Ceramic | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | ct1008csf | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Fixed | - | 3.9µH ~ 10µH | - | - | - | - | ||
![]() CT0603CSF Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0402CSF Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDO5022F-FV Central | 43 |
| - | Surface Mount | - | - | - | - | 5022 | - | - | - | - | - | - | - | - | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | CTDO5022F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | 1µH ~ 1mH | - | - | - | - | ||
![]() CTLL1005F-FH-FV Central | 42 |
| - | Surface Mount | - | - | - | - | 1005 | - | - | - | - | - | - | - | Ceramic | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | CTLL1005F-FH | - | - | - | - | - | - | - | - | Multilayer | - | - | - | - | - | - | - | - | - | Fixed | - | 1nH ~ 120nH | - | - | - | - | ||
![]() CT0603CSF-FV Central | 23 |
| - | Panel Mount, Through Hole | - | Flange | - | Aluminum | 0603 | - | - | Gold | Copper Alloy | - | - | - | Ceramic | - | Glenair | - | Retail Package | - | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | - | 806 | Solder | Receptacle, Female Sockets | - | - | Silver | Threaded | - | A | Wirewound | Nickel/PTFE | - | - | - | - | - | - | - | - | Fixed | Ground | 1.6nH ~ 390nH | - | - | - | - | ||
![]() CT0805CSF Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |