- ET (Volt-Time)
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Size / Dimension
- Transformer Type
- Turns Ratio - Primary:Secondary
- Weight
- Package
Attribute column
Manufacturer
Central Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Inductance | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Transformer Type | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLFSPF-002 Central Technologies | 23 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFSPF | 1.006" L x 0.390" W (25.55mm x 9.90mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | - | - | 0.280" (7.10mm) | - | ||
![]() CTLFAMMF-002 Central Technologies | 36 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTLFAMMF | 1.125" L x 0.492" W (28.58mm x 12.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | - | - | 0.230" (5.85mm) | - | ||
![]() CTLFPP10GF-001 Central Technologies | 23 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFPP10GF | 0.537" L x 0.470" W (13.65mm x 11.95mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T, Power over Ethernet (PoE) | - | - | 0.246" (6.25mm) | - | ||
![]() CTLF2R5GF-001 Central Technologies | 10 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLF2R5GF | 0.537" L x 0.475" W (13.64mm x 12.07mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 2.5G Base-T | - | - | 0.245" (6.22mm) | - | ||
![]() CTLF10GDF-001 Central Technologies | 40 |
| - | Surface Mount | - | - | Central Technologies | - | Active | 0°C ~ 70°C | - | 1.095" L x 0.480" W (27.81mm x 12.19mm) | - | - | - | - | - | - | - | - | - | 120μH | - | - | LAN 10G Base-T | 1:1CT | - | 0.285" (7.24mm) | - | ||
![]() CTLF24P1GF-002 Central Technologies | 40 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLF24P1GF | 0.705" L x 0.484" W (17.90mm x 12.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | - | - | 0.110" (2.80mm) | - | ||
![]() CTLFPP2R5GF-002 Central Technologies | 19 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFPP2R5GF | 0.537" L x 0.475" W (13.64mm x 12.07mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 2.5G Base-T, Power over Ethernet (PoE) | - | - | 0.245" (6.22mm) | - | ||
![]() CTLF24S1GF-002 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTLF24S1GF | 0.724 L x 0.490 W (18.38mm x 12.44mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | - | - | 0.254 (6.45mm) | - | ||
![]() CTLFAMMF-001 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTLFAMMF | 1.125 L x 0.492 W (28.58mm x 12.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | - | - | 0.230 (5.85mm) | - | ||
![]() CTLFPP10GF-002 Central | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | CTS-Frequency Controls | Tape & Reel (TR) | Active | -40°C ~ 85°C | 520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 2.8V | 19.2 MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | LAN 10G Base-T, Power over Ethernet (PoE) | - | - | 0.039 (1.00mm) | - | ||
![]() CTLF24P1GF-001 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLF24P1GF | 0.780 L x 0.654 W (19.81mm x 16.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | - | - | 0.111 (2.83mm) | - | ||
![]() CTLFPP1GF-002 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTLFPP1GF | 0.724 L x 0.490 W (18.38mm x 12.44mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 100/1000 Base-T, Power over Ethernet (PoE) | - | - | 0.254 (6.45mm) | - | ||
![]() CTLFPP10GF-003 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFPP10GF | 0.537 L x 0.470 W (13.65mm x 11.95mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T, Power over Ethernet (PoE) | - | - | 0.246 (6.25mm) | - | ||
![]() CTLFLPF-001 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFLPF | 0.500 L x 0.346 W (12.70mm x 8.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1CT Transmitter, 1:1CT Receiver | - | 0.083 (2.10mm) | - | ||
![]() CTLFPP2R5GF-001 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFPP2R5GF | 0.537 L x 0.470 W (13.65mm x 11.95mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 2.5G Base-T, Power over Ethernet (PoE) | - | - | 0.246 (6.25mm) | - | ||
![]() CTLFPP1GF-004 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFPP1GF | 0.512 L x 0.496 W (13.00mm x 12.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 100/1000 Base-T, Power over Ethernet (PoE) | - | - | 0.146 (3.70mm) | - | ||
![]() CTLFPP5GF-002 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFPP5GF | 0.724 L x 0.490 W (18.38mm x 12.44mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 5G Base-T, Power over Ethernet (PoE) | - | - | 0.254 (6.45mm) | - | ||
![]() CTLFPP1GF-008 Central | In Stock | - | - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTLFPP1GF | 0.537 L x 0.475 W (13.64mm x 12.07mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 100/1000 Base-T, Power over Ethernet (PoE) | - | - | 0.245 (6.22mm) | - | ||
![]() CTLF5GF-001 Central Technologies | 36 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLF5GF | 0.724" L x 0.490" W (18.38mm x 12.44mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 5G Base-T | - | - | 0.254" (6.45mm) | - | ||
![]() CTLFPP1GF-001 Central Technologies | 36 |
| - | Surface Mount | - | - | Central Technologies | Tape & Reel (TR) | Active | 0°C ~ 70°C | CTLFPP1GF | 1.095" L x 0.480" W (27.81mm x 12.19mm) | - | - | - | - | - | - | - | - | - | - | - | - | LAN 100/1000 Base-T, Power over Ethernet (PoE) | - | - | 0.285" (7.24mm) | - |