- Packaging
- Part Status
- Material
- Wire Diameter
- Finish
- Diameter - Outside
- Type
- End Style
- Diameter - Inside
- Free Length
- Load
- Deflection Angle
Attribute column
Manufacturer
Century Spring Corp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Diameter - Large Outside | Diameter - Small Outside | End Style | Free Length | Max Load | Wire Diameter | Packaging | Part Status | Type | Finish | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA-3CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.380" (9.65mm) | - | 0.025" (0.64mm) | Box | Active | Compression | Zinc | 0.172" (4.37mm) | 0.122" (3.10mm) | ||
![]() CC-81CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed | 1.250" (31.75mm) | - | 0.035" (0.89mm) | Box | Active | Compression | None | 0.234" (5.94mm) | 0.164" (4.17mm) | ||
![]() B12-9CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 0.440" (11.18mm) | 5.5 lbs | 0.023" (0.58mm) | Box | Active | Compression | Black Oxide | 0.125" (3.18mm) | 0.079" (2.01mm) | ||
![]() 70757SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 1.750" (44.45mm) | - | 0.042" (1.07mm) | Box | Active | Compression | None | 0.240" (6.10mm) | 0.156" (3.96mm) | ||
![]() B2-57CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.560" (14.22mm) | - | 0.031" (0.79mm) | Box | Active | Compression | Zinc | 0.750" (19.05mm) | 0.688" (17.48mm) | ||
![]() DD-43CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed | 0.970" (24.64mm) | - | 0.020" (0.51mm) | Box | Active | Compression | None | 0.250" (6.35mm) | 0.210" (5.33mm) | ||
![]() 2518CS Century Spring Corp | In Stock | - | - | Hard Drawn | - | - | - | Closed & Ground | 0.500" (12.70mm) | - | 0.054" (1.37mm) | Box | Active | Compression | Zinc | 0.750" (19.05mm) | 0.642" (16.31mm) | ||
![]() 71128CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 1.000" (25.40mm) | - | 0.040" (1.02mm) | Box | Active | Compression | None | 0.360" (9.14mm) | 0.280" (7.11mm) | ||
![]() 12001CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 1.500" (38.10mm) | - | 0.095" (2.41mm) | Box | Active | Compression | Zinc | 1.125" (28.58mm) | 0.935" (23.75mm) | ||
![]() B17-123CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.530" (13.46mm) | - | 0.008" (0.20mm) | Box | Active | Compression | None | 0.219" (5.56mm) | 0.203" (5.16mm) | ||
![]() S-860CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed | 0.530" (13.46mm) | - | 0.013" (0.33mm) | Box | Active | Compression | None | 0.094" (2.39mm) | 0.068" (1.73mm) | ||
![]() 12410CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed | 0.630" (16.00mm) | - | 0.054" (1.37mm) | Box | Active | Compression | None | 0.906" (23.01mm) | 0.798" (20.27mm) | ||
![]() 73188CS Century Spring Corp | In Stock | - | - | Oil Tempered | - | - | - | Closed & Ground | 10.000" (254.00mm) | - | 0.312" (7.92mm) | Box | Active | Compression | None | 2.906" (73.81mm) | 2.282" (57.96mm) | ||
![]() TA-2296CS Century Spring Corp | In Stock | - | - | Spring Steel | - | 0.375" (9.53mm) | 0.250" (6.35mm) | Closed | 0.250" (6.35mm) | - | 0.040" (1.02mm) | Box | Active | Tapered | Zinc | - | 0.170" (4.32mm) | ||
![]() I-64CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 0.810" (20.57mm) | - | 0.039" (0.99mm) | Box | Active | Compression | Zinc | 0.375" (9.53mm) | 0.297" (7.54mm) | ||
![]() 70655SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 1.250" (31.75mm) | - | 0.029" (0.74mm) | Box | Active | Compression | None | 0.240" (6.10mm) | 0.182" (4.62mm) | ||
![]() 70347CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 0.500" (12.70mm) | - | 0.022" (0.56mm) | Box | Active | Compression | None | 0.180" (4.57mm) | 0.136" (3.45mm) | ||
![]() A14-19CS Century Spring Corp | In Stock | - | - | Stainless Steel | A14 | - | - | Closed & Ground | 0.750" (19.05mm) | - | 0.022" (0.56mm) | Box | Active | Compression | None | 0.234" (5.94mm) | 0.190" (4.83mm) | ||
![]() O-149CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 0.690" (17.53mm) | - | 0.019" (0.48mm) | Box | Active | Compression | None | 0.188" (4.78mm) | 0.150" (3.81mm) | ||
![]() 70844CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 2.250" (57.15mm) | - | 0.030" (0.76mm) | Box | Active | Compression | None | 0.300" (7.62mm) | 0.240" (6.10mm) |