- Packaging
- Part Status
- Material
- Wire Diameter
- Finish
- Diameter - Outside
- Type
- End Style
- Diameter - Inside
- Free Length
- Load
- Deflection Angle
Attribute column
Manufacturer
Century Spring Corp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Diameter - Large Outside | Diameter - Small Outside | End Style | Free Length | Wire Diameter | Packaging | Part Status | Type | Finish | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71597CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 2.250" (57.15mm) | 0.072" (1.83mm) | Box | Active | Compression | None | 0.480" (12.19mm) | 0.336" (8.53mm) | ||
![]() TA-2089CS Century Spring Corp | In Stock | - | - | Stainless Steel | 0.625" (15.88mm) | 0.406" (10.31mm) | Closed | 0.440" (11.18mm) | 0.030" (0.76mm) | Box | Active | Tapered | None | - | 0.350" (8.89mm) | ||
![]() PP-97CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed | 0.630" (16.00mm) | 0.027" (0.69mm) | Box | Active | Compression | None | 0.312" (7.92mm) | 0.258" (6.55mm) | ||
![]() S-933CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed | 1.280" (32.51mm) | 0.063" (1.60mm) | Box | Active | Compression | None | 0.812" (20.62mm) | 0.686" (17.42mm) | ||
![]() 11859CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | Closed & Ground | 4.690" (119.13mm) | 0.093" (2.36mm) | Box | Active | Compression | None | 0.765" (19.43mm) | 0.579" (14.71mm) | ||
![]() 70191SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 0.310" (7.87mm) | 0.024" (0.61mm) | Box | Active | Compression | None | 0.120" (3.05mm) | 0.072" (1.83mm) | ||
![]() 71511SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 1.630" (41.40mm) | 0.045" (1.14mm) | Box | Active | Compression | None | 0.480" (12.19mm) | 0.390" (9.91mm) | ||
![]() B-99CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed | 1.250" (31.75mm) | 0.019" (0.48mm) | Box | Active | Compression | None | 0.420" (10.67mm) | 0.382" (9.70mm) | ||
![]() 70807CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 0.690" (17.53mm) | 0.026" (0.66mm) | Box | Active | Compression | None | 0.300" (7.62mm) | 0.248" (6.30mm) | ||
![]() 3657CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | Closed | 1.030" (26.16mm) | 0.063" (1.60mm) | Box | Active | Compression | Zinc | 0.968" (24.59mm) | 0.842" (21.39mm) | ||
![]() 72967CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 2.500" (63.50mm) | 0.177" (4.50mm) | Box | Active | Compression | None | 1.937" (49.20mm) | 1.583" (40.21mm) | ||
![]() 70114CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 0.500" (12.70mm) | 0.016" (0.41mm) | Box | Active | Compression | None | 0.120" (3.05mm) | 0.088" (2.24mm) | ||
![]() 4133CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | Closed & Ground | 6.750" (171.45mm) | 0.152" (3.86mm) | Box | Active | Compression | Gold Iridite | 1.296" (32.92mm) | 3.000" (76.20mm) | ||
![]() 10983CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 1.030" (26.16mm) | 0.031" (0.79mm) | Box | Active | Compression | None | 0.281" (7.14mm) | 0.219" (5.56mm) | ||
![]() B2-34CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 0.550" (13.97mm) | 0.023" (0.58mm) | Box | Active | Compression | None | 0.180" (4.57mm) | 0.134" (3.40mm) | ||
![]() S-1021CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 1.630" (41.40mm) | 0.054" (1.37mm) | Box | Active | Compression | None | 1.015" (25.78mm) | 0.907" (23.04mm) | ||
![]() 12401CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | Closed & Ground | 1.030" (26.16mm) | 0.105" (2.67mm) | Box | Active | Compression | None | 0.531" (13.49mm) | 0.321" (8.15mm) | ||
![]() 70784CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 0.690" (17.53mm) | 0.022" (0.56mm) | Box | Active | Compression | None | 0.300" (7.62mm) | 0.256" (6.50mm) | ||
![]() S-1112CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 0.380" (9.65mm) | 0.032" (0.81mm) | Box | Active | Compression | None | 0.266" (6.76mm) | 0.202" (5.13mm) | ||
![]() 11305CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed | 1.500" (38.10mm) | 0.028" (0.71mm) | Box | Active | Compression | Gold Iridite | 0.420" (10.67mm) | 0.364" (9.25mm) |