- Packaging
- Part Status
- Material
- Wire Diameter
- Finish
- Diameter - Outside
- Type
- End Style
- Diameter - Inside
- Free Length
- Load
- Deflection Angle
Attribute column
Manufacturer
Century Spring Corp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Diameter - Large Outside | Diameter - Small Outside | End Style | Free Length | Wire Diameter | Packaging | Part Status | Type | Finish | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71117SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 2.250" (57.15mm) | 0.038" (0.97mm) | Box | Active | Compression | None | 0.360" (9.14mm) | 0.284" (7.21mm) | ||
![]() S-1117CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed | 1.130" (28.70mm) | 0.032" (0.81mm) | Box | Active | Compression | None | 0.296" (7.52mm) | 0.232" (5.89mm) | ||
![]() 1683CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 3.250" (82.55mm) | 0.211" (5.36mm) | Box | Active | Compression | Zinc | 1.406" (35.71mm) | 0.984" (24.99mm) | ||
![]() 72672SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 3.000" (76.20mm) | 0.112" (2.84mm) | Box | Active | Compression | None | 1.225" (31.12mm) | 1.001" (25.43mm) | ||
![]() 71419SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 0.500" (12.70mm) | 0.063" (1.60mm) | Box | Active | Compression | None | 0.420" (10.67mm) | 0.294" (7.47mm) | ||
![]() 10562CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed | 2.910" (73.91mm) | 0.094" (2.39mm) | Box | Active | Compression | Zinc | 0.671" (17.04mm) | 0.483" (12.27mm) | ||
![]() TA-2177CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | 1.625" (41.28mm) | 1.156" (29.36mm) | Closed & Ground | 0.750" (19.05mm) | 0.092" (2.34mm) | Box | Active | Tapered | None | - | 0.970" (24.64mm) | ||
![]() 70174CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 0.440" (11.18mm) | 0.022" (0.56mm) | Box | Active | Compression | None | 0.120" (3.05mm) | 0.076" (1.93mm) | ||
![]() 70172SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 0.310" (7.87mm) | 0.022" (0.56mm) | Box | Active | Compression | None | 0.120" (3.05mm) | 0.076" (1.93mm) | ||
![]() 71905CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 1.250" (31.75mm) | 0.067" (1.70mm) | Box | Active | Compression | None | 0.660" (16.76mm) | 0.526" (13.36mm) | ||
![]() A12-29CS Century Spring Corp | In Stock | - | - | Music Wire | A12 | - | - | Closed | 0.470" (11.94mm) | 0.012" (0.30mm) | Box | Active | Compression | Zinc | 0.234" (5.94mm) | 0.210" (5.33mm) | ||
![]() 10520CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 0.380" (9.65mm) | 0.080" (2.03mm) | Box | Active | Compression | Zinc | 0.671" (17.04mm) | 0.511" (12.98mm) | ||
![]() S-1318CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 1.250" (31.75mm) | 0.031" (0.79mm) | Box | Active | Compression | None | 0.156" (3.96mm) | 0.094" (2.39mm) | ||
![]() 70385SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 2.000" (50.80mm) | 0.024" (0.61mm) | Box | Active | Compression | None | 0.180" (4.57mm) | 0.132" (3.35mm) | ||
![]() S-439CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 1.380" (35.05mm) | 0.055" (1.40mm) | Box | Active | Compression | None | 0.750" (19.05mm) | 0.640" (16.25mm) | ||
![]() 70752CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 1.000" (25.40mm) | 0.042" (1.07mm) | Box | Active | Compression | None | 0.240" (6.10mm) | 0.156" (3.96mm) | ||
![]() GG-46CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.500" (12.70mm) | 0.024" (0.61mm) | Box | Active | Compression | Zinc | 0.250" (6.35mm) | 0.202" (5.13mm) | ||
![]() XX-59CS Century Spring Corp | In Stock | - | - | - | - | - | - | - | - | - | Box | Active | Compression | - | - | - | ||
![]() 72606CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 2.000" (50.80mm) | 0.142" (3.61mm) | Box | Active | Compression | None | 1.100" (27.94mm) | 0.816" (20.73mm) | ||
![]() 70251SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 0.690" (17.53mm) | 0.012" (0.30mm) | Box | Active | Compression | None | 0.180" (4.57mm) | 0.156" (3.96mm) |