- Packaging
- Part Status
- Material
- Wire Diameter
- Finish
- Diameter - Outside
- Type
- End Style
- Diameter - Inside
- Free Length
- Load
- Deflection Angle
Attribute column
Manufacturer
Century Spring Corp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Deflection Angle | Diameter - Large Outside | Diameter - Small Outside | End Style | Free Length | Leg Length | Load | Mandrel Diameter | Wind Direction | Wire Diameter | Packaging | Part Status | Type | Finish | Number of Coils | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5630CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | - | - | - | 50.0 lbs | - | - | 0.105" (2.67mm) | Box | Active | - | Zinc | - | 0.750" (19.05mm) | - | ||
![]() 5488CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | - | - | - | 80.0 lbs | - | - | 0.120" (3.05mm) | Box | Active | - | None | - | 0.700" (17.78mm) | - | ||
![]() 5594CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | - | - | - | 8.2 lbs | - | - | 0.042" (1.07mm) | Box | Active | - | Zinc | - | 0.330" (8.38mm) | - | ||
![]() TO-5025RCS Century Spring Corp | In Stock | - | - | Music Wire | 261° | - | - | - | - | 0.750" (19.05mm) | - | 0.120" (3.05mm) | Right | 0.016" (0.41mm) | Box | Active | - | None | 7.625 | 0.190" (4.83mm) | - | ||
![]() 80821SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | 15.0 lbs | - | - | 0.069" (1.75mm) | Box | Active | - | None | - | 0.650" (16.51mm) | - | ||
![]() 80091CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | - | - | - | 2.5 lbs | - | - | 0.018" (0.46mm) | Box | Active | - | None | - | 0.120" (3.05mm) | - | ||
![]() ZZ4-23CS Century Spring Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | ||
![]() 80184SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | 3.2 lbs | - | - | 0.026" (0.66mm) | Box | Active | - | None | - | 0.180" (4.57mm) | - | ||
![]() 178-BCS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | - | - | - | 2.0 lbs | - | - | 0.023" (0.58mm) | Box | Active | - | Zinc | - | 0.310" (7.87mm) | - | ||
![]() TO-5133LCS Century Spring Corp | In Stock | - | - | Music Wire | 241° | - | - | - | - | 2.000" (50.80mm) | - | 0.330" (8.38mm) | Left | 0.054" (1.37mm) | Box | Active | - | None | 11.75 | 0.510" (12.95mm) | - | ||
![]() 80631CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | - | - | - | 17.0 lbs | - | - | 0.055" (1.40mm) | Box | Active | - | None | - | 0.420" (10.67mm) | - | ||
![]() 5778CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | 6.0 lbs | - | - | 0.040" (1.02mm) | Box | Active | - | None | - | 0.360" (9.14mm) | - | ||
![]() 80864CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | - | - | - | 23.0 lbs | - | - | 0.075" (1.91mm) | Box | Active | - | None | - | 0.750" (19.05mm) | - | ||
![]() 5239CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | - | - | - | 28.0 lbs | - | - | 0.060" (1.52mm) | Box | Active | - | Zinc | - | 0.300" (7.62mm) | - | ||
![]() 5804CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | - | - | - | 9.6 lbs | - | - | 0.040" (1.02mm) | Box | Active | - | Zinc | - | 0.250" (6.35mm) | - | ||
![]() TO-5021LCS Century Spring Corp | In Stock | - | - | Music Wire | 232° | - | - | - | - | 0.750" (19.05mm) | - | 0.110" (2.79mm) | Left | 0.021" (0.53mm) | Box | Active | - | None | 10.75 | 0.190" (4.83mm) | - | ||
![]() TA-2108CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | 0.406" (10.31mm) | 0.281" (7.14mm) | Closed | 0.250" (6.35mm) | - | - | - | - | 0.019" (0.48mm) | Box | Active | Tapered | None | - | - | 0.240" (6.10mm) | ||
![]() 72103CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 2.000" (50.80mm) | - | - | - | - | 0.096" (2.44mm) | Box | Active | Compression | None | - | 0.720" (18.29mm) | 0.528" (13.41mm) | ||
![]() 73009CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 2.500" (63.50mm) | - | - | - | - | 0.250" (6.35mm) | Box | Active | Compression | None | - | 1.937" (49.20mm) | 1.437" (36.50mm) | ||
![]() 71640SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 1.750" (44.45mm) | - | - | - | - | 0.041" (1.04mm) | Box | Active | Compression | None | - | 0.540" (13.72mm) | 0.458" (11.63mm) |