- Packaging
- Part Status
- Material
- Wire Diameter
- Finish
- Diameter - Outside
- Type
- End Style
- Diameter - Inside
- Free Length
- Load
- Deflection Angle
Attribute column
Manufacturer
Century Spring Corp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Diameter - Large Outside | Diameter - Small Outside | End Style | Free Length | Wire Diameter | Packaging | Part Status | Type | Finish | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA-13CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed | 0.440" (11.18mm) | 0.022" (0.56mm) | Box | Active | Compression | Zinc | 0.250" (6.35mm) | 0.206" (5.23mm) | ||
![]() 11566CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | Closed & Ground | 1.340" (34.04mm) | 0.080" (2.03mm) | Box | Active | Compression | None | 0.656" (16.66mm) | 0.496" (12.60mm) | ||
![]() MM-19CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 0.630" (16.00mm) | 0.030" (0.76mm) | Box | Active | Compression | Zinc | 0.219" (5.56mm) | 0.159" (4.04mm) | ||
![]() TA-2313CS Century Spring Corp | In Stock | - | - | Stainless Steel | 0.406" (10.31mm) | 0.250" (6.35mm) | Closed | 0.410" (10.41mm) | 0.014" (0.36mm) | Box | Active | Tapered | None | - | 0.220" (5.59mm) | ||
![]() TA-2239CS Century Spring Corp | In Stock | - | - | Spring Steel | 0.562" (14.27mm) | 0.375" (9.53mm) | Closed | 0.380" (9.65mm) | 0.030" (0.76mm) | Box | Active | Tapered | Zinc | - | 0.320" (8.13mm) | ||
![]() 71019CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 1.500" (38.10mm) | 0.051" (1.30mm) | Box | Active | Compression | None | 0.300" (7.62mm) | 0.198" (5.03mm) | ||
![]() S-960CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 2.690" (68.33mm) | 0.091" (2.31mm) | Box | Active | Compression | None | 1.359" (34.52mm) | 1.177" (29.90mm) | ||
![]() YY-64CS Century Spring Corp | In Stock | - | - | - | - | - | - | - | - | Box | Active | Compression | - | - | - | ||
![]() 11724CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | Closed & Ground | 1.410" (35.81mm) | 0.092" (2.34mm) | Box | Active | Compression | Zinc | 0.938" (23.83mm) | 0.754" (19.15mm) | ||
![]() 71417CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 2.250" (57.15mm) | 0.059" (1.50mm) | Box | Active | Compression | None | 0.420" (10.67mm) | 0.302" (7.67mm) | ||
![]() DD-84CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 0.720" (18.29mm) | 0.045" (1.14mm) | Box | Active | Compression | None | 0.812" (20.62mm) | 0.722" (18.34mm) | ||
![]() 70956SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 1.250" (31.75mm) | 0.045" (1.14mm) | Box | Active | Compression | None | 0.300" (7.62mm) | 0.210" (5.33mm) | ||
![]() 72081SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 3.500" (88.90mm) | 0.085" (2.16mm) | Box | Active | Compression | None | 0.720" (18.29mm) | 0.550" (13.97mm) | ||
![]() Z-78CS Century Spring Corp | In Stock | - | - | - | - | - | - | - | - | Box | Active | Compression | - | - | - | ||
![]() 70898SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 1.130" (28.70mm) | 0.038" (0.97mm) | Box | Active | Compression | None | 0.300" (7.62mm) | 0.224" (5.69mm) | ||
![]() 11033CS Century Spring Corp | In Stock | - | - | Hard Drawn | - | - | Closed & Ground | 2.880" (73.15mm) | 0.080" (2.03mm) | Box | Active | Compression | Zinc | 0.500" (13.97mm) | 0.340" (8.64mm) | ||
![]() 70169CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | Closed & Ground | 1.380" (35.05mm) | 0.020" (0.51mm) | Box | Active | Compression | None | 0.120" (3.05mm) | 0.080" (2.03mm) | ||
![]() S-1527CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed | 0.880" (22.35mm) | 0.045" (1.14mm) | Box | Active | Compression | None | 0.266" (6.76mm) | 0.176" (4.47mm) | ||
![]() LL-46CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed | 0.840" (21.34mm) | 0.022" (0.56mm) | Box | Active | Compression | None | 0.266" (6.76mm) | 0.222" (5.64mm) | ||
![]() 71433SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | Closed & Ground | 1.500" (38.10mm) | 0.067" (1.70mm) | Box | Active | Compression | None | 0.420" (10.67mm) | 0.286" (7.26mm) |