- Packaging
- Part Status
- Material
- Wire Diameter
- Finish
- Diameter - Outside
- Type
- End Style
- Diameter - Inside
- Free Length
- Load
- Deflection Angle
Attribute column
Manufacturer
Century Spring Corp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Diameter - Large Outside | Diameter - Small Outside | End Style | Free Length | Wire Diameter | Packaging | Part Status | Type | Finish | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-3154CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed | 1.130" (28.70mm) | 0.044" (1.12mm) | Box | Active | Compression | None | 0.500" (13.97mm) | 0.412" (10.46mm) | ||
![]() TA-2380CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | 1.250" (31.75mm) | 0.843" (21.41mm) | Closed | 1.000" (25.40mm) | 0.050" (1.27mm) | Box | Active | Tapered | None | - | 0.740" (18.80mm) | ||
![]() 10294CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 1.310" (33.27mm) | 0.027" (0.69mm) | Box | Active | Compression | Zinc | 0.312" (7.92mm) | 0.258" (6.55mm) | ||
![]() 10134CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 0.880" (22.35mm) | 0.064" (1.63mm) | Box | Active | Compression | Zinc | 0.640" (16.25mm) | 0.512" (13.00mm) | ||
![]() 71452CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 1.750" (44.45mm) | 0.039" (0.99mm) | Box | Active | Compression | None | 0.455" (11.56mm) | 0.377" (9.58mm) | ||
![]() 10932CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.340" (8.64mm) | 0.016" (0.41mm) | Box | Active | Compression | Gold Iridite | 0.094" (2.39mm) | 0.062" (1.57mm) | ||
![]() 12523CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 1.750" (44.45mm) | 0.058" (1.47mm) | Box | Active | Compression | Zinc | 1.000" (25.40mm) | 0.884" (22.45mm) | ||
![]() YY-45CS Century Spring Corp | In Stock | - | - | - | - | - | - | - | - | - | Box | Active | Compression | - | - | - | ||
![]() PP-30CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.750" (19.05mm) | 0.010" (0.25mm) | Box | Active | Compression | None | 0.156" (3.96mm) | 0.136" (3.45mm) | ||
![]() 71661SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 0.750" (19.05mm) | 0.054" (1.37mm) | Box | Active | Compression | None | 0.540" (13.72mm) | 0.432" (10.97mm) | ||
![]() 12661CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed | 0.500" (12.70mm) | 0.030" (0.76mm) | Box | Active | Compression | None | 0.437" (11.10mm) | 0.377" (9.58mm) | ||
![]() 72334CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed & Ground | 2.500" (63.50mm) | 0.063" (1.60mm) | Box | Active | Compression | None | 0.975" (24.77mm) | 0.849" (21.56mm) | ||
![]() 72346SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 2.500" (63.50mm) | 0.072" (1.83mm) | Box | Active | Compression | None | 0.975" (24.77mm) | 0.831" (21.11mm) | ||
![]() 72204SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | Closed & Ground | 2.500" (63.50mm) | 0.074" (1.88mm) | Box | Active | Compression | None | 0.850" (21.59mm) | 0.702" (17.83mm) | ||
![]() KK-17CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.190" (4.83mm) | 0.010" (0.25mm) | Box | Active | Compression | None | 0.088" (2.24mm) | 0.068" (1.73mm) | ||
![]() Z-47CS Century Spring Corp | In Stock | - | - | - | - | - | - | - | - | - | Box | Active | Compression | - | - | - | ||
![]() 11929CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 2.410" (61.21mm) | 0.116" (2.95mm) | Box | Active | Compression | Zinc | 1.343" (34.11mm) | 1.111" (28.22mm) | ||
![]() A12-30CS Century Spring Corp | In Stock | - | - | Music Wire | A12 | - | - | Closed | 1.000" (25.40mm) | 0.030" (0.76mm) | Box | Active | Compression | Zinc | 0.531" (13.49mm) | 0.471" (11.96mm) | ||
![]() A9-45CS Century Spring Corp | In Stock | - | - | Spring Steel | - | - | - | Closed & Ground | 1.340" (34.04mm) | 0.042" (1.07mm) | Box | Active | Compression | Zinc | 0.406" (10.31mm) | 0.322" (8.18mm) | ||
![]() NN-82CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | Closed | 0.280" (7.11mm) | 0.008" (0.20mm) | Box | Active | Compression | None | 0.172" (4.37mm) | 0.156" (3.96mm) |