- Packaging
- Part Status
- Material
- Wire Diameter
- Finish
- Diameter - Outside
- Type
- End Style
- Diameter - Inside
- Free Length
- Load
- Deflection Angle
Attribute column
Manufacturer
Century Spring Corp Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | End Style | For Use With/Related Products | Free Length | Load | Wire Diameter | Packaging | Part Status | Type | Specifications | Finish | Hardware Type | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1282CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | Closed & Ground | - | 1.060" (26.92mm) | - | 0.025" (0.64mm) | Box | Active | Compression | - | None | - | 0.360" (9.14mm) | 0.310" (7.87mm) | ||
![]() 70427SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | Closed & Ground | - | 0.380" (9.65mm) | - | 0.032" (0.81mm) | Box | Active | Compression | - | None | - | 0.180" (4.57mm) | 0.116" (2.95mm) | ||
![]() S-3018CS Century Spring Corp | In Stock | - | - | Stainless Steel | - | Closed | - | 1.130" (28.70mm) | - | 0.090" (2.29mm) | Box | Active | Compression | - | None | - | 1.406" (35.71mm) | 1.226" (31.14mm) | ||
![]() JJ-24CS Century Spring Corp | In Stock | - | - | Music Wire | - | Closed | - | 0.500" (12.70mm) | - | 0.018" (0.46mm) | Box | Active | Compression | - | None | - | 0.296" (7.52mm) | 0.260" (6.60mm) | ||
![]() 3458CS Century Spring Corp | In Stock | - | - | Hard Drawn | - | Closed & Ground | - | 2.250" (57.15mm) | - | 0.125" (3.18mm) | Box | Active | Compression | - | Zinc | - | 0.938" (23.83mm) | 0.688" (17.48mm) | ||
![]() 70872CS Century Spring Corp | In Stock | - | - | Music Wire | - | Closed & Ground | - | 0.630" (16.00mm) | - | 0.035" (0.89mm) | Box | Active | Compression | - | None | - | 0.300" (7.62mm) | 0.230" (5.84mm) | ||
![]() B2-65CS Century Spring Corp | In Stock | - | - | Spring Steel | - | Closed | - | 1.840" (46.74mm) | - | 0.080" (2.03mm) | Box | Active | Compression | - | None | - | 0.687" (17.45mm) | 0.527" (13.39mm) | ||
![]() 70264CS Century Spring Corp | In Stock | - | - | Music Wire | - | Closed & Ground | - | 0.560" (14.22mm) | - | 0.014" (0.36mm) | Box | Active | Compression | - | None | - | 0.180" (4.57mm) | 0.152" (3.86mm) | ||
![]() B8-66CS Century Spring Corp | In Stock | - | - | Spring Steel | - | Closed | - | 5.130" (130.30mm) | - | 0.078" (1.98mm) | Box | Active | Compression | - | None | - | 0.718" (18.24mm) | 0.562" (14.27mm) | ||
![]() B11-38CS Century Spring Corp | In Stock | - | - | Spring Steel | B11 | Closed & Ground | - | 1.000" (25.40mm) | - | 0.044" (1.12mm) | Box | Active | Compression | - | None | - | 0.796" (20.22mm) | 0.708" (17.98mm) | ||
![]() B9-30CS Century Spring Corp | In Stock | - | - | Spring Steel | - | Closed & Ground | - | 0.440" (11.18mm) | - | 0.041" (1.04mm) | Box | Active | Compression | - | None | - | 0.312" (7.92mm) | 0.230" (5.84mm) | ||
![]() A11-44CS Century Spring Corp | In Stock | - | - | Spring Steel | A11 | Closed & Ground | - | 1.000" (25.40mm) | - | 0.042" (1.07mm) | Box | Active | Compression | - | Gold Iridite | - | 0.500" (13.97mm) | 0.416" (10.57mm) | ||
![]() A13-20CS Century Spring Corp | In Stock | - | - | Stainless Steel | A13 | Closed & Ground | - | 0.530" (13.46mm) | - | 0.033" (0.84mm) | Box | Active | Compression | - | None | - | 0.360" (9.14mm) | 0.294" (7.47mm) | ||
![]() 72876CS Century Spring Corp | In Stock | - | - | Music Wire | - | Closed & Ground | - | 3.500" (88.90mm) | - | 0.135" (3.43mm) | Box | Active | Compression | - | None | - | 1.687" (42.85mm) | 1.417" (35.99mm) | ||
![]() 12594CS Century Spring Corp | In Stock | - | - | Spring Steel | - | Closed & Ground | - | 1.080" (27.43mm) | - | 0.154" (3.91mm) | Box | Active | Compression | - | Gold Iridite | - | 0.609" (15.47mm) | 0.301" (7.65mm) | ||
![]() SSA-60CS Century Spring Corp | In Stock | - | - | - | SSA-60 | - | Springs | - | - | - | Box | Active | - | 8-32 Thread | - | Spring Anchor | - | - | ||
![]() 80954CS Century Spring Corp | In Stock | - | - | Music Wire | - | - | - | - | 30.0 lbs | 0.085" (2.16mm) | Box | Active | - | - | None | - | 0.850" (21.59mm) | - | ||
![]() 5538CS Century Spring Corp | In Stock | - | - | Hard Drawn | - | - | - | - | 25.0 lbs | 0.072" (1.83mm) | Box | Active | - | - | Zinc | - | 0.500" (12.70mm) | - | ||
![]() 80329SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | - | 5.4 lbs | 0.034" (0.86mm) | Box | Active | - | - | None | - | 0.240" (6.10mm) | - | ||
![]() 80397SCS Century Spring Corp | In Stock | - | - | Stainless Steel | - | - | - | - | 5.4 lbs | 0.037" (0.94mm) | Box | Active | - | - | None | - | 0.300" (7.62mm) | - |