- Base Product Number
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- RoHS
- Series
- Supplier Device Package
- Composition
- Connectivity
- Core Processor
Attribute column
Manufacturer
CHAMPION Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | ECCN | Harmonized Code | Itar Registered | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Failure Rate | Number of Circuits | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input | EEPROM Size | Max Frequency | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 405-30 CHAMPION | In Stock | - | - | - | - | 0805 (2012 Metric) | 0805 | RK73G2A | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±50ppm/°C | 576 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.024 (0.60mm) | AEC-Q200 | ||
![]() 405-31 CHAMPION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405-33 CHAMPION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405-1/8 CHAMPION | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 405-34 CHAMPION | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | - | 226.67 MHz | - | - | - | ||
![]() 405-32 CHAMPION | In Stock | - | - | - | Surface Mount | Die | Die | MAXQ610 | - | - | - | - | Analog Devices Inc./Maxim Integrated | 32 | Bulk | Obsolete | - | 0°C ~ 70°C (TA) | MAXQ® | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 2K x 8 | 1.7V ~ 3.6V | MAXQ | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT | FLASH | 16-Bit | 64KB (64K x 8) | SPI, UART/USART | - | - | - | - | - | - |