Filters
  • Adjustability
  • Dropout Voltage1-Max
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Input Voltage Absolute-Max
  • Input Voltage-Max
  • JESD-30 Code
  • Line Regulation-Max
  • Load Regulation-Max
  • Number of Functions
  • Number of Outputs

Attribute column

Manufacturer

CHAMPION PMIC - Voltage Regulators - Linear

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Input Voltage-Max

Input Voltage-Min

Line Regulation-Max

Load Regulation-Max

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

ECCN Code

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Number of Outputs

Seated Height-Max

Dropout Voltage1-Nom

Output Voltage1-Max

Output Voltage1-Min

Regulator Type

Voltage Tolerance-Max

Output Current1-Max

Dropout Voltage1-Max

Operating Temperature TJ-Max

Input Voltage Absolute-Max

Adjustability

Operating Temperature TJ-Min

Output Voltage1-Nom

Length

Width

CM1084SCN220
CM1084SCN220

Champion Microelectronic Corp

In Stock

-

Datasheet

NO

3

CHAMPION MICROELECTRONIC CORP

7 V

-

0.0066%

0.0033%

70 °C

-

UNSPECIFIED

SFM

, SIP3,.1TB

SIP3,.1TB

RECTANGULAR

FLANGE MOUNT

Contact Manufacturer

EAR99

8542.39.00.01

SINGLE

THROUGH-HOLE

1

-

unknown

R-XSFM-T3

1

-

-

3.366 V

3.234 V

FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR

2%

5 A

1.3 V

125 °C

7 V

FIXED

-

3.3 V

-

-

CM2835GDIM23
CM2835GDIM23

Champion Microelectronic Corp

In Stock

-

Datasheet

YES

3

CHAMPION MICROELECTRONIC CORP

7 V

3.1 V

0.0018%

0.018%

85 °C

-40 °C

PLASTIC/EPOXY

LSSOP

SOT-23, 3 PIN

TO-236

RECTANGULAR

SMALL OUTLINE, LOW PROFILE, SHRINK PITCH

Contact Manufacturer

EAR99

8542.39.00.01

DUAL

GULL WING

1

0.95 mm

unknown

R-PDSO-G3

1

1.35 mm

0.3 V

1.827 V

1.773 V

FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR

1.5%

0.3 A

1.3 V

105 °C

7 V

FIXED

-40 °C

1.8 V

2.9 mm

1.6 mm