- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Adjustability
- Input Voltage Absolute-Max
- Number of Outputs
- Number of Terminals
- Output Current1-Max
- Output Voltage1-Nom
Attribute column
Manufacturer
CHAMPION PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Seated Height-Max | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Operating Temperature TJ-Min | Output Voltage1-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM2832SIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0099% | 0.033% | 85 °C | -45 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.3 V | - | - | - | 1.5% | 0.3 A | - | - | 7 V | FIXED | - | 3.3 V | - | - | ||
![]() CM8562GIS Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM2831NIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0028% | 0.028% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 1.3 V | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 2.8 V | - | - | ||
![]() CM2833PIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0045% | - | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.3 V | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 3 V | - | - | ||
![]() CM2838NIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | 7 V | 3.1 V | 0.0028% | 0.028% | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 0.95 mm | unknown | R-PDSO-G5 | 1 | - | 1.35 mm | - | 2.842 V | 2.758 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 1.5% | 0.3 A | 0.3 V | 150 °C | 7 V | FIXED | -40 °C | 2.8 V | 2.9 mm | 1.6 mm | ||
![]() CM431BCN Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM2833SIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0099% | 0.033% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.3 V | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 3.3 V | - | - | ||
![]() CM2833AIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.00225% | 0.015% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 1.3 V | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 1.5 V | - | - | ||
![]() CM2830GPIM89 Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1117CM223 Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1117FDCM223 Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM2831MIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0027% | 0.027% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 2.7 V | - | - | ||
![]() CM2832VIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0108% | 0.036% | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.3 V | - | - | - | 1.5% | 0.3 A | - | - | 7 V | FIXED | - | 3.6 V | - | - | ||
![]() CM2832PIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0045% | 0.03% | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | 1.5% | 0.3 A | - | - | 7 V | FIXED | - | 3 V | - | - | ||
![]() CM2832XIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0114% | 0.038% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.3 V | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 3.8 V | - | - | ||
![]() CM2830ASIM23 Champion Microelectronic Corp | 328898 | - | Datasheet | YES | 3 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0099% | 0.033% | - | - | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | - | - | - | - | unknown | - | 1 | Not Qualified | - | 0.3 V | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 3.3 V | - | - | ||
![]() CM2831KIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0025% | 0.025% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 2.5 V | - | - | ||
![]() CM431AGBCM233TR Champion Microelectronic Corp | 3000 | - | Datasheet | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM2830AGUIM89 Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | EAR99 | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM2833NIM25 Champion Microelectronic Corp | In Stock | - | Datasheet | YES | 5 | CHAMPION MICROELECTRONIC CORP | - | - | 0.0042% | 0.028% | - | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 0.95 mm | unknown | R-PDSO-G5 | 1 | Not Qualified | - | 0.3 V | - | - | - | 1.5% | 0.3 A | - | 125 °C | 7 V | FIXED | -40 °C | 2.8 V | - | - |