- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
CHENMKO ENTERPRISE Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Diode Capacitance-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVSQ3VADGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 5 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2, 4-4 | R-PDSO-G6 | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | 3 V | 100 W | - | 6.1 V | - | - | 7.2 V | - | ||
![]() LTVS1.5VAESGP-R CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | CHENMKO ENTERPRISE CO LTD | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5 V | 50 W | - | 1.9 V | - | - | - | - | ||
![]() TVSD5VES-05CGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 5 | 85 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2, 4-4, 4-5 | R-PDSO-G6 | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | 5 V | - | - | 6 V | - | - | 9 V | - | ||
![]() MMPZ5242BPT CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Obsolete | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMGZ5232BPT CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Obsolete | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVS3VAESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVS24VAESGP-D CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | CHENMKO ENTERPRISE CO LTD | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 24 V | 300 W | - | 26.7 V | - | - | - | - | ||
![]() LTVSV9VADCESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTVSQ5VESGP-A CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Active | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() ULTVSP24VCESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | CHENMKO ENTERPRISE CO LTD | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC61000-4-2 | R-PDSO-G2 | BIDIRECTIONAL | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | 24 V | 350 W | 1 μA | 26.7 V | 56 V | 24 V | - | - | ||
![]() LTVSJ12VCESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 8 | CHENMKO ENTERPRISE CO LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G8 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G8 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 12 V | 350 W | - | 13.3 V | - | - | - | - | ||
![]() TVSQ5VADESGP-04 CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 4 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G6 | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | 5 V | 350 W | - | 6 V | - | - | - | - | ||
![]() MMPZ5231BPT CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Obsolete | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVSP12VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | CHENMKO ENTERPRISE CO LTD | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 12 V | 350 W | - | 13.3 V | - | - | - | - | ||
![]() LTVSW5VESGP-A CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Active | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() LTVSV5VCES-04RGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 4 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F6 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | FLAT | unknown | IEC-61000-4-2, 4-4 | R-PDSO-F6 | BIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | 5 V | - | - | 6 V | - | - | 9.5 V | - | ||
![]() TVSQ5VES-04SN1GP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTVSQA5VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Active | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() TVSP12VCESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | CHENMKO ENTERPRISE CO LTD | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | - | R-PDSO-G2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 12 V | 350 W | 1 μA | 13.3 V | 24 V | 12 V | - | 100 pF | ||
![]() TVSG12VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - |