- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
CHENMKO ENTERPRISE Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMPZ5234BPT CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Obsolete | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTVSQ5VADCESGP-04 CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVS3VAESGP-R CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | CHENMKO ENTERPRISE CO LTD | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 3.3 V | 300 W | - | 4 V | - | - | 5 V | ||
![]() TVSS24VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | CHENMKO ENTERPRISE CO LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | FLAT | unknown | IEC61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 24 V | 120 W | 5 µA | 26.7 V | 32 V | 24 V | - | ||
![]() LTVSJ12VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 8 | CHENMKO ENTERPRISE CO LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G8 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G8 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12 V | 500 W | - | 13.3 V | - | - | - | ||
![]() LTVSY3VADESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 5 | CHENMKO ENTERPRISE CO LTD | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G5 | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 3 V | 20 W | - | 5.3 V | - | - | 5.9 V | ||
![]() TVSV45VES-05FGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 5 | 85 °C | -55 °C | PLASTIC/EPOXY | S-PDSO-N6 | SQUARE | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | NO LEAD | unknown | IEC-61000-4-2, 4-4, 4-5 | S-PDSO-N6 | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ANODE | 5 V | - | - | 6 V | - | - | 9 V | ||
![]() TVSB0524GP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVSQ15VADESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 5 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G6 | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 15 V | 350 W | - | 16.7 V | - | - | - | ||
![]() TVS2336GP CHENMKO Enterprise Co Ltd | 38750 | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() TVSV5VADGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 5 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F6 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | FLAT | unknown | IEC-61000-4-2, 4-4 | R-PDSO-F6 | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | 100 W | - | 6 V | - | - | - | ||
![]() TVST0522GP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | CHENMKO ENTERPRISE CO LTD | 2 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2, 4-4 | R-PDSO-G3 | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | 250 W | - | 6 V | - | - | - | ||
![]() LTVSQ5VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Active | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() TVSK5VADESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVSP15VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVSQ5VADESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 6 | CHENMKO ENTERPRISE CO LTD | 5 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G6 | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | 350 W | - | 6.4 V | - | - | - | ||
![]() LTVSJ5VCESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | YES | SILICON | 8 | CHENMKO ENTERPRISE CO LTD | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G8 | RECTANGULAR | SMALL OUTLINE | Active | EAR99 | 8541.10.00.50 | DUAL | GULL WING | unknown | IEC-61000-4-2 | R-PDSO-G8 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | 350 W | - | 6 V | - | - | - | ||
![]() TVS2324GP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() P6SBMJ33APT CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Obsolete | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVSH5VESGP CHENMKO Enterprise Co Ltd | In Stock | - | Datasheet | - | - | - | CHENMKO ENTERPRISE CO LTD | - | - | - | - | - | - | - | Active | EAR99 | 8541.10.00.50 | - | - | unknown | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - |