- Manufacturer
- Series
- Actuator Length
- Actuator Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Ihs Manufacturer
Attribute column
Manufacturer
Cherry Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Failure Rate | Switch Type | Switch Action | Features | Height Seated (Max) | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFIS-1003 Cherry | In Stock | - | - | - | - | THE CHERRY CORP | The Cherry Corporation | AFIS-1003 | AFIS | PEI-Genesis | 85 °C | -40 °C | Bulk | Contact Manufacturer | Active | 5.77 | - | - | * | - | - | - | - | - | - | - | - | compliant | 27.0002 mm | 11.8618 mm | ROCKER | - | ROCKER SWITCH | MOMENTARY | - | - | 24.9936 mm | 0.354 inch | ||
![]() AFIM-1001 Cherry | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | 205 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() AFZE-1005 Cherry | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFIS-1002 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |