- Analog IC - Other Type
- Control Mode
- Control Technique
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
Attribute column
Manufacturer
Cherry PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Switcher Configuration | Switching Frequency-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS-5158DR16 Cherry Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | CHERRY SEMICONDUCTOR CORP | 14 V | 5 V | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | e0 | TIN LEAD | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | 12 V | COMMERCIAL | SWITCHING CONTROLLER | VOLTAGE-MODE | 1.5 A | CONSTANT OFF TIME | PUSH-PULL | 1000 kHz | ||
![]() CS5132GDWR24 Cherry Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | CHERRY SEMICONDUCTOR CORP | 14 V | 9 V | 70 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, SO-24 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | DUAL | GULL WING | 1 | - | unknown | R-PDSO-G24 | Not Qualified | 12 V | COMMERCIAL | DUAL SWITCHING CONTROLLER | VOLTAGE-MODE | 1.5 A | PULSE WIDTH MODULATION | BUCK | - |