- RoHS
- Mount
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Output Current
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Cherry Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Approvals | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Proximity Sensor Type | Rad Hardened | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Termination | Type | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Frequency | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Output Current | Max Output Voltage | Min Output Voltage | Linearity | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Output Range | Operating Current-Max | Length | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS102301 Cherry Americas | In Stock | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | The Cherry Corporation | GS102301 | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.49 | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | ||
![]() LN-11HAW1 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN820031 Cherry | 230 | - | - | Chassis Mount, Screw | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Wire Leads | - | 150 °C | -40 °C | - | - | - | - | - | - | - | 16 V | - | - | 8 mA | 4.5 V | 500 mV | 3.5 % | Hall Effect | - | 5.5 V | 4.5 V | - | - | - | Unknown | - | - | ||
![]() AN101101 Cherry | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | THE CHERRY CORP | 2 % | The Cherry Corporation | AN101101 | - | - | - | - | - | - | 125 °C | -40 °C | Contact Manufacturer | - | - | 5.51 | - | Yes | 5.5 V | 4.5 V | - | - | - | - | unknown | - | - | 51.1 mm | 47.1 mm | ANALOG VOLTAGE | - | - | - | CONNECTOR | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | 0.50-4.50V | 8 mA | - | - | - | - | ||
![]() SD101201 Cherry | In Stock | - | - | Flanges, Screw | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Connector | Hall Effect, Hall Effect Sensor | 125 °C | -40 °C | - | 15 kHz | - | - | - | Digital | 20 mA | 24 V | 4.75 V | - | 20 mA | - | - | - | Hall Effect | - | - | - | - | - | - | Unknown | Lead Free | IP67 | ||
![]() AN920031 Cherry | In Stock | - | - | Chassis Mount, Screw | - | - | 6 | - | IEC | THE CHERRY CORP | - | The Cherry Corporation | AN920031 | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.51 | Compliant | Yes | - | - | Wire Leads | - | 125 °C | -40 °C | compliant | - | - | - | - | - | - | 20 V | - | - | 8 mA | 4.5 V | 500 mV | 3.5 % | Hall Effect | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | - | ||
![]() AN820001 Cherry | 850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN820002 Cherry | 765 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP101401 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 24(V) | 4.5(V) | 5/9/12/15/18(V) | -40C to 85C | Industrial | - | - | - | Magnetic | No | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN820032 Cherry | In Stock | - | - | Chassis Mount, Screw | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Wire Leads | - | 150 °C | -40 °C | - | - | - | - | - | - | - | 16 V | - | - | 8 mA | 4.5 V | 500 mV | 3.5 % | Hall Effect | - | 5.5 V | 4.5 V | - | - | - | Unknown | - | - | ||
![]() CU103601 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU103603 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS500106 Cherry | In Stock | - | - | Hardware | - | - | - | - | - | THE CHERRY CORP | - | The Cherry Corporation | AS500106 | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.52 | Compliant | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | - | ||
![]() AS000203 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 914 mm | - | Contains Lead | - |