- Manufacturer Part Number
- RoHS
- ECCN
- Harmonized Code
- Ihs Manufacturer
- Itar Registered
- Manufacturer
- Min Output Voltage
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
Attribute column
Manufacturer
Cherry Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Approvals | ECCN | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Pitch | Voltage - Supply | Reach Compliance Code | Frequency | Base Part Number | Body Length or Diameter | Output Type | Note | Max Supply Voltage | Output Current | Current - Supply | Max Output Voltage | Output Current-Max | Min Output Voltage | Linearity | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Output Range | Operating Current-Max | Count | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN920036 Cherry | In Stock | - | - | Chassis Mount, Screw | - | - | - | - | 6 | - | IEC | - | - | THE CHERRY CORP | - | Allen Bradley Control | AN920036 | - | - | - | - | Contact Manufacturer | - | 5.5 | Compliant | Yes | - | - | - | - | - | - | Wire Leads | - | 125 °C | -40 °C | - | - | compliant | - | - | - | - | - | 20 V | 8 mA | - | 4.5 V | - | 500 mV | 3.5 % | Hall Effect | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | ||
![]() LIN11HAW1 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8543.70.4000 | - | Unavailable | Cutler Hammer, Div of Eaton Co | C25DND340TL | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU103602 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | - | Yes | - | - | - | - | - | MCS MIDIá | - | - | - | - | - | 7,5 mm | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LIN-21HAW11 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LIN-11HAW11 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN920032 Cherry Americas | In Stock | - | - | Chassis Mount, Screw | - | - | - | - | 6 | - | IEC | - | - | THE CHERRY CORP | - | - | AN920032 | - | - | - | - | Contact Manufacturer | - | 5.52 | Compliant | Yes | - | - | - | - | - | - | Wire Leads | - | 125 °C | -40 °C | - | - | compliant | - | - | - | - | - | 20 V | 8 mA | - | 4.5 V | - | 500 mV | 3.5 % | Hall Effect | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | ||
![]() GS101205 Cherry Americas | In Stock | - | - | - | - | - | NO | FLANGE MOUNT | - | - | - | - | - | THE CHERRY CORP | - | - | GS101205 | - | 140 °C | -40 °C | CYLINDRICAL | Contact Manufacturer | No | 5.46 | - | Yes | 24 V | 5 V | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 18.92 mm | DIGITAL CURRENT | - | - | - | - | - | 25 mA | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 25mA | 6 mA | - | 57 mm | - | ||
![]() LIN21HAW1 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | 8543.70.4000 | - | Unavailable | Cutler Hammer, Div of Eaton Co | M22-WR-X92 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mV | - | - | - | 5.5 V | 4.5 V | - | - | - | - | Unknown | ||
![]() ANG-11HAW1 Cherry | In Stock | - | - | - | Surface Mount | 6-CLCC | - | - | - | 6-CLCC (7x5) | - | EAR99 | 8543.70.4000 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | - | VCXO | - | - | - | 3.135 V ~ 3.465 V | - | 150MHz, 156.25MHz | IDT8N4DV85KC | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | - | -- | - | - |