- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- REACH SVHC
- Termination
- Contact Current Rating
- Contact Resistance
- Height
- Lead Free
- Number of Positions
- Contact Plating
Attribute column
Manufacturer
Cherry DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Height | Length | Width | Body Height | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D459-V3RA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | Acetal, Steel, Thermoplastic | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Quick Connect | - | 2 | - | 85 °C | -40 °C | Black | - | - | 10.31 mm | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 16 A | SPDT | 250 V | - | - | 16 A | 980 mN | - | - | - | - | - | - | - | - | 37.88 mm | - | - | No SVHC | UL94 V-0 | - | - | ||
![]() PECA3000 Cherry | In Stock | - | - | - | Panel, Snap in | - | - | - | - | - | 4 g | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | Solder | - | 10 | - | 80 °C | -20 °C | Black | - | - | - | - | 1 A | - | - | - | - | 100 mΩ | 1 GΩ | - | - | - | 50 V | - | - | SP | 50 V | 1 Mcycles | - | 1 A | - | - | - | - | - | - | - | - | 15 mm | - | - | - | Unknown | - | Lead Free | - | ||
![]() PAGA3114 Cherry | 932 | - | - | - | Front, Panel, Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3 mm | - | - | - | No SVHC | - | Lead Free | - | ||
![]() UDC1C-C3LC Cherry | 32 | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | - | - | ||
![]() PABA3000 Cherry | In Stock | - | - | Gold | Panel, Snap in | - | - | 8 | - | PPO | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | Solder | - | 8 | - | 80 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3 mm | - | - | - | No SVHC | - | Lead Free | - | ||
![]() AS101001 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC3CM3AA Cherry | 140 | - | - | - | Screw, Wire | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | - | 1 Mcycles | - | 100 mA | 1.96 N | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
![]() PEGA-3000 Cherry | In Stock | - | - | Copper, Gold | Front, Panel, Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | PCB | - | 16 | - | 80 °C | -20 °C | - | - | - | - | - | 1 A | - | - | - | - | 100 mΩ | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 22.5 mm | 42 mm | 7.62 mm | - | - | - | Lead Free | - | ||
![]() PACA-3100 Cherry | 705 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTG2ALB2BBBRN1 Cherry | In Stock | - | - | Silver | Panel | NO | PANEL MOUNT | - | - | - | - | Polycarbonate | Silver | 6000 Cycle(s) | THE CHERRY CORP | The Cherry Corporation | KTG2ALB2BBBRN1 | KT | 85 °C | -20 °C | Contact Manufacturer | 5.77 | Compliant | Yes | 250 V | 14 V | - | e4 | Yes | Quick Connect | EAR99 | - | Silver (Ag) | 85 °C | -20 °C | Black | 8536.50.90.65 | - | 18 mm | unknown | 21 A | 42 mm | 15 mm | ROCKER | SPST | 50 mΩ | - | 21 A | IP56; WATERPROOF | 14 V | 250 V | QUICK CONNECT | - | SPST | 250 V | - | ROCKER SWITCH | 21 A | - | LED, Lamp, Neon | Red | 20 A | - | - | 125 V | LATCHED | - | 42 mm | - | 24.5 mm | No SVHC | - | - | IP56 | ||
![]() PEHA3000 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBC1E015 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAEA-3000 Cherry | In Stock | - | - | Gold | Panel, Snap in | - | - | 10 | - | PPO | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | Solder | - | 10 | - | 80 °C | -20 °C | Black | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3 mm | - | - | - | Unknown | - | Lead Free | - | ||
![]() PACA3114 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PACA4000 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEFA-3000 Cherry | In Stock | - | - | Gold | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tab | - | - | - | 80 °C | -20 °C | - | - | - | - | - | 100 mA | - | - | - | - | 100 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | No SVHC | - | - | - | ||
![]() PACA-3000 Cherry | In Stock | - | - | Gold | Panel, Snap in | - | - | - | - | PPO | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | Solder | - | 10 | - | 80 °C | -20 °C | Black | - | - | - | - | 1 A | - | - | - | - | 100 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 15 mm | 7.62 mm | 34.5 mm | - | Unknown | - | Lead Free | - | ||
![]() DC3C-L1RC Cherry | In Stock | - | - | - | Screw | - | - | - | Polyethylene | - | - | Polybutylene, Stainless Steel | Gold | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Quick Connect | - | - | - | 120 °C | -40 °C | - | - | Straight | 6.45 mm | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 100 mA | SPDT | 30 V | 1 Mcycles | - | 100 mA | 780 mN | - | - | - | - | - | - | - | - | 21.94 mm | - | - | No SVHC | UL94 V-0 | - | IP67 | ||
![]() 120023 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAAA-3000 Cherry | In Stock | - | - | Gold | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | Tab | - | 10 | - | 80 °C | -20 °C | - | - | - | - | - | 100 mA | - | - | - | - | 100 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | No SVHC | - | Lead Free | - |