- Contact Materials
- Housing Material
- Actuator Material
- Mechanical Life
- Contact Resistance
- Max Operating Temperature
- Min Operating Temperature
- Termination
- Mount
- Throw Configuration
- Housing Color
- Illumination Type
Attribute column
Manufacturer
Cherry Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Housing Material | Body Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Base Product Number | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Switch Configuration | Terminals | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Contact Type | Orientation | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Function | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Failure Rate | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Load Capacitance | Number of Poles | Throw Configuration | Illumination | Frequency Tolerance | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Series Resistance | Contact Voltage(AC)-Max | Actuator Marking | Current Rating (Max) | Contact Function | Switch Action | Body Color | Contact (AC) Max Power Rating R Load | Contact (AC) Max Rating M Load | Features | Terminal Length | Pressure Range | Product Length (mm) | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRJ22A3BBBNN Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | 20A, 125VAC; 12A, 250VAC (UL, cUL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Black | - | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.187 (4.8) Quick-connect | - | - | - | - | - | Blank | - | - | Single Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRE22F4FBBNE Cherry Americas | In Stock | - | - | - | - | - | - | - | - | NYLON 66/NYLON 66 | - | Nylon 66 | - | - | - | 250@(CULUS/VDE) | Curved Rocker | - | - | Silver Alloy | - | - | - | - | THE CHERRY CORP | - | The Cherry Corporation | CRE22F4FBBNE | CR | - | Panel | -20C to 85C | 85C | -20C | - | - | - | - | Contact Manufacturer | SPST | 16.5(mm) | - | 4.72 | - | Yes | - | ON OFF | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | ROCKER SWITCH | - | Not Required | Quick Connect | - | - | - | - | - | - | 20@125VAC@CULUS(A) | - | - | - | - | - | - | - | - | 31.8(mm) | - | - | - | - | - | 36.02(mm) | - | - | - | - | - | ||
![]() YRM33F2BBBNN Cherry Americas | In Stock | - | - | - | - | - | - | - | - | Nylon 66/N/A | - | Nylon 66 | - | - | - | 250 | Curved Rocker | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | Panel | 0C to 85C | 85C | 0C | - | - | - | - | - | DPDT | - | - | - | - | - | - | ON ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | Not Required | Quick Connect | - | - | - | - | - | - | 20@125VAC@(CSA/UL)(A) | - | - | - | - | - | - | - | - | 33.5(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRE22F4BBBNE Cherry Americas | In Stock |
| - | - | - | - | - | - | - | NYLON 66/NYLON 66 | - | Nylon 66 | - | - | - | 250@(CULUS/VDE) | Curved Rocker | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | Panel | -20C to 85C | 85C | -20C | - | - | - | - | - | SPST | 16.5(mm) | - | - | - | - | - | ON OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | Not Required | Quick Connect | - | - | - | - | - | - | 20@125VAC@CULUS(A) | - | - | - | - | - | - | - | - | 31.8(mm) | - | - | - | - | - | 36.02(mm) | - | - | - | - | - | ||
![]() WRG32F2FBGLN Cherry Americas | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | NYLON | - | POLYCARBONATE | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | - | - | Green | - | - | 16A 125/250 VAC 1/4HP [3/4HP 250 VAC cULus] | - | 1000VAC V | 6000 Cycle(s) | THE CHERRY CORP | - | The Cherry Corporation | WRG32F2FBGLN | - | - | - | - | - | - | 65 °C | - | - | - | Contact Manufacturer | - | - | - | 5.42 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | compliant | - | - | - | - | - | 32 mm | 21.49 mm | Curved | Black | - | On - Off | 0.02 mΩ | 100000000 Ω | - | - | - | - | QUICK CONNECT | - | - | - | - | GREEN LAMP | - | - | - | ROCKER SWITCH | - | - | 0.250 ((6.3) QC | 16 A | - | - | - | 250 V | 0 - (Horizontal) | - | ON-OFF | LATCHED | BLACK | - | - | - | - | - | - | - | - | - | 29.01 mm | 0.39 inch | - | - | - | - | - | - | ||
![]() YRM32F2BBRLN Cherry Americas | In Stock | - | - | - | - | - | - | - | - | Nylon 66/N/A | - | Polycarbonate | - | - | - | 250 | Curved Rocker | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | Panel | 0C to 85C | 85C | 0C | - | - | - | - | - | DPST | - | - | - | - | - | - | ON OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | Neon Lamp | Quick Connect | - | - | - | - | - | - | 20@125VAC@(CSA/UL)(A) | - | - | - | - | - | - | - | - | 33.5(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRB22A2DBBNN Cherry Americas | In Stock | - | - | - | - | - | - | - | - | Nylon 66/N/A | - | Nylon 66 | - | - | - | 250 | Curved Rocker | Black | - | Silver/Copper Alloy | - | - | - | - | - | - | - | - | - | - | Panel | -20C to 65C | 65C | -20C | - | - | - | - | - | SPST | 15(mm) | - | - | - | - | - | ON OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Curved | Black | - | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | Not Required | 4.8 mm (.187) Quick Connects | - | - | - | - | - | On Off (vertical) | 10@250VAC@VDE(A) | - | - | - | - | - | - | - | - | 21(mm) | - | - | - | - | - | 24.1(mm) | - | - | - | - | - | ||
![]() KRE2BNA1BBB Cherry | 83 | - | - | Silver | Panel, Snap in | - | NO | PANEL MOUNT | - | Nylon | - | Nylon | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | - | - | BLACK | - | Silver | - | - | 1500VAC V | 6 kcycles | THE CHERRY CORP | - | The Cherry Corporation | KRE2BNA1BBB | KR | - | - | - | - | - | 85 °C | -25 °C | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | 5.34 | Compliant | Yes | - | - | - | 125 V | 28 V | - | - | - | - | - | e4 | Yes | - | Quick Connect | EAR99 | - | - | - | Silver (Ag) | 85 °C | -25 °C | - | Black | - | - | 8536.50.90.65 | - | Straight | - | compliant | 16 A | - | - | - | - | 23.4 mm | 11.4 mm | ROCKER | Black | - | On-On | 50 mΩ | 100000000 Ω | 16 A | IP65; WATERPROOF | 12 V | - | QUICK CONNECT | - | - | 1 | SPDT | - | - | 28 V | 100 kcycles | ROCKER SWITCH | 20 A | - | - | 16 A | - | - | - | 125 V | - | - | ON-ON | LATCHED | BLACK | - | - | - | 0.276 inch | - | - | - | - | - | 25.37 mm | 0.453 inch | - | - | No SVHC | - | - | Dust Tight, IP65, Water Resistant | ||
![]() TRG22F2BBRLN Cherry Americas | In Stock | - | - | - | - | - | - | - | - | Nylon 66/N/A | - | Polycarbonate | - | - | - | 250 | Curved Rocker | Red | - | Silver Alloy | 16A 125/250 VAC ¼HP,3/4 HP 250VAC,16(4)A 250V~T85/55 VDE | 250@UL | - | - | - | - | - | - | - | - | Panel | -20C to 85C | 85C | -20C | - | - | - | - | - | SPST | 13.9(mm) | - | - | - | - | - | ON OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Curve | Black | - | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | Neon Lamp | 0.250” (6.3) QC | - | - | - | - | - | Blank | 16(A) | - | Single Pole | - | - | - | - | - | - | 32(mm) | - | - | - | - | - | 37.1(mm) | - | - | - | - | - | ||
![]() LRA22H2FBRLN Cherry Americas | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | Nylon 66/N/A | - | Polycarbonate | COPPER ALLOY | COPPER ALLOY | SILVER ALLOY | 250@(CULUS/VDE) | Curved Rocker | Red Illum 125VAC | - | Silver Alloy | - | - | 1000VAC V | 6000 Cycle(s) | THE CHERRY CORP | NYLON | The Cherry Corporation | LRA22H2FBRLN | LR | - | Panel | -20C to 65C | 65C | -20C | 65 °C | -20 °C | - | ROHS COMPLIANT | Contact Manufacturer | SPST | 15(mm) | - | 4.83 | - | Yes | - | ON OFF | 4.8mm Q.C. | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | UL, CSA, VDE APPROVED | 8536.50.90.65 | - | - | - | compliant | - | - | - | Single-Pole On-Off | - | 21 mm | 12.6 mm | ROUND TYPE | - | - | SPST | 0.02 mΩ | 100000000 Ω | - | SPLASH PROOF | - | - | SOLDER | - | - | - | - | RED LAMP | - | - | 100000 | ROCKER SWITCH | - | Neon Lamp | Quick Connect | 10 A | - | - | - | 125 V | - | 10@250VAC@VDE(A) | ON-OFF | LATCHED | BLACK | - | - | - | 0.187 inch | - | 21(mm) | - | - | - | 16.3 mm | 0.118 inch | 28.1(mm) | - | - | - | - | - | ||
![]() RRA22H3FBRNN Cherry Americas | 30 |
| - | - | - | - | - | - | - | Nylon 66/N/A | - | Nylon 66 | - | - | - | 250@(CULUS/VDE) | Round Rocker | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | Panel | -20C to 65C | 65C | -20C | - | - | - | - | - | SPST | 23(mm) | - | - | - | - | - | ON OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | Not Required | Quick Connect | - | - | - | - | - | - | 10@250VAC@VDE(A) | - | - | - | - | - | - | - | - | 23(mm) | - | - | - | - | - | 28.3(mm) | - | - | - | - | - | ||
![]() YRM32F2FBBNN Cherry Americas | 27 |
| - | - | - | - | NO | PANEL MOUNT | - | Nylon 66/N/A | - | Nylon 66 | - | - | - | 250 | Curved Rocker | - | - | Silver Alloy | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | - | The Cherry Corporation | YRM32F2FBBNN | YR | - | Panel | 0C to 85C | 85C | 0C | 105 °C | -20 °C | - | ROHS COMPLIANT | Contact Manufacturer | DPST | - | - | 4.81 | - | Yes | - | ON OFF | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | unknown | - | - | - | - | - | 33.5 mm | 22 mm | CURVED TYPE | - | - | DPST | - | - | - | SPLASH PROOF | - | - | QUICK CONNECT | - | - | - | - | - | - | - | 50000 | ROCKER SWITCH | - | Not Required | Quick Connect | 20 A | - | - | - | 125 V | - | 20@125VAC@(CSA/UL)(A) | - | LATCHED | - | - | - | - | - | - | 33.5(mm) | - | - | - | 28.8 mm | - | - | - | - | - | - | - | ||
![]() FRH33A2BBBNN Cherry | In Stock | - | Datasheet | Silver | Panel | - | - | - | - | Nylon | Nylon | Nylon | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 2 | - | 125 °C | -20 °C | - | Black | - | - | - | - | Straight | - | - | 12 A | - | - | - | CE, CSA, UL, VDE | - | - | - | Black | - | - | 30 mΩ | - | - | - | - | 250 V | - | - | - | 2 | DPDT, DPST | - | - | - | 50 kcycles | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 mm | 37.4 mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LRA32H2BBREN Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRG32F2FBREN Cherry | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | RN73R2A | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | - | 2 | - | - | ±25ppm/°C | 3.28 kOhms | - | - | - | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() KCA2ALA2GBB Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Line Electric | LG-3A-120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KDH3ALA2GBB Cherry | In Stock | - | - | - | - | - | - | - | - | Zinc-Plated Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25-75 psi | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRA32H2BBGEN Cherry | In Stock | - | - | - | Surface Mount | - | - | - | - | Nylon | - | Polycarbonate | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | - | - | Tape & Reel | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 15 mm | - | - | 7.68 MHz | 50 ppm | - | - | - | - | - | - | - | - | 20 mΩ | - | - | - | - | 250 V | - | 12 A | 30 pF | - | DP, DPST | - | 0.003 % | - | - | - | 12 A | Lamp, Neon | - | - | - | - | 100 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 mm | - | - | - | - | No | - | - | - | - | ||
![]() TRG22F2BBREN Cherry Americas | In Stock | - | Datasheet | - | - | - | - | - | - | Nylon 66/N/A | - | Polycarbonate | - | - | - | 250 | Curved Rocker | - | - | Silver Alloy | - | 250@UL | - | - | - | - | - | - | - | - | Panel | -20C to 85C | 85C | -20C | - | - | - | - | - | SPST | 13.9(mm) | - | - | - | - | - | ON OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | Neon Lamp | Quick Connect | - | - | - | - | - | - | 16(A) | - | - | - | - | - | - | - | - | 32(mm) | - | - | - | - | - | 37.1(mm) | - | - | - | - | - | ||
![]() WRG32F2BBBNN Cherry Americas | In Stock | - | Datasheet | - | Panel | - | - | - | - | Nylon 66/N/A | - | Nylon 66 | - | - | - | 250@(CULUS/VDE) | Curved Rocker | - | - | Silver Alloy | - | 250 | - | - | THE CHERRY CORP | - | The Cherry Corporation | WRG32F2BBBNN | - | - | Panel | -20C to 65C | 65C | -20C | - | - | - | - | Contact Manufacturer | DPST | 25(mm) | - | 5.47 | Compliant | Yes | - | ON OFF | - | - | - | - | - | - | - | - | e3 | - | - | Quick Connect | EAR99 | - | - | - | Tin (Sn) | 65 °C | 0 °C | - | - | - | - | - | - | Straight | 25 mm | compliant | - | - | - | - | - | - | - | - | Black | - | - | 20 mΩ | - | - | - | - | 250 V | - | 16 A | - | - | DPST | - | - | 250 V | 50000 | ROCKER SWITCH | 16 A | Not Required | Quick Connect | - | - | - | - | - | - | 16(A) | - | - | - | - | - | - | - | - | 32(mm) | - | 32 mm | - | - | - | 38.91(mm) | - | - | - | - | - |