- Contact Materials
- Housing Material
- Actuator Material
- Mechanical Life
- Contact Resistance
- Max Operating Temperature
- Min Operating Temperature
- Termination
- Mount
- Throw Configuration
- Housing Color
- Illumination Type
Attribute column
Manufacturer
Cherry Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Body Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Approvals | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminals | Voltage Rating (AC) | Voltage Rating (DC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Function | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Switch Function | Contact Resistance | Insulation Resistance | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Current Rating (Max) | Contact Function | Switch Action | Body Color | Contact (AC) Max Power Rating R Load | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRF22N2FBBNN Cherry | In Stock | - | Datasheet | - | Panel | 125 | NO | PANEL MOUNT | Nylon | - | Polycarbonate | Nylon | - | - | - | - | - | - | - | Copper, Silver | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | The Cherry Corporation | GRF22N2FBBNN | GR | - | - | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Obsolete | - | - | 5.77 | - | Yes | - | - | 250 V | - | e3 | Yes | Quick Connect | EAR99 | 2 | Tin (Sn) | 85 °C | -20 °C | Black | 8536.50.90.65 | Straight | 16 mm | compliant | 15 A | - | CSA, UL | 22.81 mm | 12.4 mm | CURVED TYPE | Black | SPST | 20 mΩ | - | SPLASH PROOF | - | QUICK CONNECT | - | 1 | SPST | - | - | 50 kcycles | ROCKER SWITCH | 15 A | - | - | - | 15 A | - | 125 V | - | - | - | LATCHED | - | - | - | - | - | 31.75 mm | - | 22.3 mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CRE24F2HBBNE Cherry | In Stock | - | - | Silver | Panel, Snap in | - | - | - | NYLON 66/NYLON 66 | - | Nylon | Nylon 66 | - | - | - | 250@(CULUS/VDE) | Curved Rocker | - | CSA, UL | Silver Alloy | - | - | - | 6 kcycles | - | - | - | - | Panel | -20C to 85C | 85C | -20C | - | - | - | - | SPDT | 16.5(mm) | - | Compliant | - | ON OFF ON | - | 125 V | - | - | - | Quick Connect | - | 3 | - | 85 °C | -20 °C | Black | - | Straight | 16.5 mm | - | 20 A | - | - | - | - | - | Black | On-Off-On | 20 mΩ | - | - | 250 V | - | 20 A | 1 | SPDT | - | - | 100000 | - | 20 A | Not Required | Quick Connect | - | - | - | - | - | 20@125VAC@CULUS(A) | - | - | - | - | 31.8(mm) | - | - | 31.8 mm | - | - | - | 36.02(mm) | Unknown | - | Lead Free | - | ||
![]() FRH32A2BBBNN Cherry | In Stock | - | Datasheet | Silver | Panel | - | - | - | Nylon | - | Nylon | Nylon | - | - | - | - | - | - | CE, CSA, UL, VDE | Copper, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | Quick Connect | - | 2 | - | 55 °C | -20 °C | Black | - | Straight | - | - | 12 A | - | CE, CSA, UL, VDE | - | - | - | Black | - | 30 mΩ | - | - | 250 V | - | - | 2 | DPST | - | - | 50 kcycles | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 21 mm | 22 mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LRA22H2FBBNN Cherry | 30 |
| - | Silver | Panel, Snap in | - | NO | PANEL MOUNT | Nylon | 1.133981 g | - | Nylon | - | - | - | - | - | Black | - | Silver | - | - | - | 6 kcycles | THE CHERRY CORP | The Cherry Corporation | LRA22H2FBBNN | LR | - | - | - | - | 65 °C | -20 °C | ROHS COMPLIANT | Contact Manufacturer | - | - | 4.83 | Compliant | Yes | - | 4.8mm Q.C. | 125 V | - | e3 | Yes | Quick Connect | EAR99 | - | Tin (Sn) | 65 °C | -20 °C | Black | 8536.50.90.65 | Straight | 15 mm | compliant | 10 A | Single-Pole On-Off | - | 21 mm | 12.6 mm | ROUND TYPE | Black | On-Off | 20 mΩ | - | SPLASH PROOF | 250 V | SOLDER | 12 A | - | SPST | - | - | 100 kcycles | ROCKER SWITCH | 12 A | Illuminated | - | - | 10 A | - | 125 V | - | - | - | LATCHED | - | - | - | - | 635 µm | 21 mm | 7.62 mm | 16.3 mm | - | - | Unknown | - | Lead Free | - | ||
![]() SRJ24A3BBBNN Cherry | In Stock | - | - | Silver | Panel, Snap in | - | - | - | Nylon 66/N/A | - | Nylon | Nylon 66 | - | - | - | 250@UL | Round Rocker | Black | UL | Silver Alloy | 20A, 125VAC; 12A, 250VAC (UL, cUL) | - | - | 6 kcycles | - | - | - | - | Panel | -20C to 65C | 65C | -20C | - | - | - | - | SPDT | 21.4(mm) | - | Compliant | - | ON OFF ON | - | 125 V | - | - | - | Quick Connect | - | 3 | - | 65 °C | -20 °C | Black | - | Straight | 21.4 mm | - | 20 A | - | - | - | - | Round | Black | On-Off-On | 20 mΩ | - | - | 250 V | - | - | 1 | SPDT | - | - | 50000 | - | 12 A | Not Required | 0.187 (4.8) Quick-connect | - | - | - | - | Blank | - | - | Single Pole | - | - | 21.4(mm) | 19.8 mm | - | 21.4 mm | - | - | - | 25.02(mm) | Unknown | - | Lead Free | - | ||
![]() KDH3ALA2RBB Cherry | In Stock | - | - | Silver | Panel, Snap in | - | - | - | N/A/Nylon 66 | - | - | Polycarbonate | - | - | - | 250@UL | Round Rocker | - | - | Silver Alloy | - | 28 | - | 6 kcycles | - | - | - | - | Panel | -25C to 85C | 85C | -25C | - | - | - | - | DPST | 25.5(mm) | - | Compliant | - | ON OFF | - | 125 V | 28 V | - | - | Quick Connect | - | - | - | 85 °C | -25 °C | Black | - | Straight | - | - | 10 A | - | - | - | - | - | Black | On-Off | 50 mΩ | - | - | - | - | - | - | DPST | - | 28 V | 100000 | - | 10 A | Neon Lamp | Quick Connect | Red | - | - | - | - | 20(A) | - | - | - | - | 25.5(mm) | - | - | - | - | - | - | 35.3(mm) | Unknown | - | - | Dust Tight, IP56, IP65, Water Resistant | ||
![]() GRF22N2BBRLN Cherry | In Stock | - | Datasheet | - | Panel | - | NO | PANEL MOUNT | Nylon | - | Polycarbonate | Polycarbonate | - | - | - | - | - | - | CSA, UL | Copper, Tin | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | The Cherry Corporation | GRF22N2BBRLN | GR | - | - | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Obsolete | - | - | 8.58 | Compliant | Yes | - | - | 250 V | - | e3 | Yes | Quick Connect | EAR99 | 2 | Tin (Sn) | 85 °C | -20 °C | Black | 8536.50.90.65 | Straight | 16 mm | compliant | 15 A | - | CSA, UL | 22.81 mm | 12.4 mm | CURVED TYPE | Black | SPST | 20 mΩ | - | SPLASH PROOF | - | QUICK CONNECT | - | 1 | SPST | RED LAMP | - | 50 kcycles | ROCKER SWITCH | 15 A | Illuminated, Lamp, Neon | - | Red | 15 A | - | 125 V | - | - | - | LATCHED | - | - | - | - | - | 31.75 mm | 12.4 mm | 22.3 mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() KGC3ANB1BBD Cherry | In Stock | - | - | Silver | Panel, Snap in | - | - | - | Nylon | - | - | Glass fibre, Nylon | - | - | - | - | - | - | - | Silver | - | - | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 V | 14 V | - | - | Quick Connect | - | - | - | 85 °C | -20 °C | Black | - | Straight | 25 mm | - | 21 A | - | - | - | - | - | Black | On-Off | 50 mΩ | - | - | 250 V | - | - | - | DPST | - | 14 V | 100 kcycles | - | 21 A | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.3 mm | - | - | - | - | Unknown | - | - | IP56, Water Resistant | ||
![]() RRA22H3BWWNN Cherry | In Stock | - | Datasheet | - | Panel | 125 | - | - | Nylon | - | Nylon | Nylon | - | - | - | - | - | - | - | Copper, Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | Quick Connect | - | 2 | - | 85 °C | -20 °C | White | - | Straight | - | - | 10 A | - | CE, CSA, UL, VDE | - | - | - | White | - | 20 mΩ | - | - | - | - | - | 1 | SPST | - | - | 100 kcycles | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.2 mm | 21.4 mm | 19.9 mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() GRF23N2BBBNN Cherry | In Stock | - | Datasheet | - | Panel, Snap in | 125 | - | - | Nylon | - | Polycarbonate | Nylon | - | - | - | - | - | - | - | Copper, Silver | - | - | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | Quick Connect | - | 2 | - | 85 °C | -20 °C | Black | - | Straight | 16 mm | - | 15 A | - | CSA, UL | - | - | - | Black | On-On | 20 mΩ | - | - | - | - | - | 1 | SPDT, SPST | - | - | 50 kcycles | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.75 mm | 12.4 mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CRE22F2BBALE Cherry | In Stock | - | - | Silver | Panel, Snap in | - | - | - | NYLON 66/NYLON 66 | - | - | Polycarbonate | - | - | - | 250@(CULUS/VDE) | Curved Rocker | - | - | Silver Alloy | - | - | - | 6 kcycles | - | - | - | - | Panel | -20C to 85C | 85C | -20C | - | - | - | - | SPST | 16.5(mm) | - | Compliant | - | ON OFF | - | 125 V | - | - | - | Quick Connect | - | - | - | 85 °C | -20 °C | Black | - | Straight | - | - | 20 A | - | - | - | - | - | Black | On-Off | 20 mΩ | - | - | 250 V | - | - | - | SPST | - | - | 100000 | - | - | Neon Lamp | Quick Connect | Orange | - | - | - | - | 20@125VAC@CULUS(A) | - | - | - | - | 31.8(mm) | - | 18.4 mm | 27.2 mm | 14.1 mm | - | - | 36.02(mm) | - | - | Lead Free | - | ||
![]() LRA32H2BBRLN Cherry | In Stock | - | - | - | - | - | - | - | Nylon 66/N/A | - | - | Polycarbonate | - | - | - | 250@(CULUS/VDE) | Curved Rocker | Red Illum 125VAC | - | Silver Alloy | - | - | - | - | - | - | - | - | Panel | -20C to 65C | 65C | -20C | - | - | - | - | DPST | 15(mm) | - | - | - | ON OFF | 4.8mm Q.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Double-Pole On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | Neon Lamp | Quick Connect | - | - | - | - | - | 10@250VAC@VDE(A) | - | - | - | - | 21(mm) | - | - | - | - | - | - | 28.1(mm) | - | - | - | - | ||
![]() GRF22N2BBBNN Cherry | In Stock | - | Datasheet | - | Panel | 125 | NO | PANEL MOUNT | Nylon | - | Polycarbonate | Nylon | - | - | - | - | - | - | - | Copper, Silver | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | The Cherry Corporation | GRF22N2BBBNN | GR | - | - | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Obsolete | - | - | 5.77 | - | Yes | - | - | 250 V | - | e3 | Yes | Quick Connect | EAR99 | 2 | Tin (Sn) | 85 °C | -20 °C | Black | 8536.50.90.65 | Straight | - | compliant | 15 A | - | CSA, UL | 22.81 mm | 12.4 mm | CURVED TYPE | Black | SPST | 20 mΩ | - | SPLASH PROOF | - | QUICK CONNECT | - | 1 | SPST | - | - | 50 kcycles | ROCKER SWITCH | 15 A | - | - | - | 15 A | - | 125 V | - | - | - | LATCHED | - | - | - | - | 22.3 mm | 31.8 mm | 12.4 mm | 22.3 mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RRA22H3BWRNN Cherry | In Stock | - | Datasheet | - | Panel | 125 | - | - | Nylon | - | Nylon | Nylon | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | Quick Connect | - | 2 | - | 85 °C | -20 °C | White | - | Straight | - | - | 10 A | - | CE, CSA, UL, VDE | - | - | - | White | - | 20 mΩ | - | - | - | - | - | 1 | SPST | - | - | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.2 mm | 21.4 mm | 19.9 mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TRG22F2DBBNN Cherry | In Stock | - | Datasheet | Silver | Panel | - | - | - | Nylon | - | - | Nylon | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | Quick Connect | - | - | - | 85 °C | -20 °C | Black | - | Straight | - | - | 16 A | - | - | - | - | - | Black | - | 20 mΩ | - | - | 250 V | - | - | - | SPST | - | - | 10 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 29.4 mm | 11.1 mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() KTG2BNB1BBBNNN Cherry | 278 | - | - | Silver | Panel, Snap in | - | - | - | Nylon | - | - | Glass fibre, Nylon | - | - | - | - | - | - | - | Copper, Silver | - | - | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 V | 14 V | - | - | Quick Connect | - | - | - | 85 °C | -20 °C | Black | - | Straight | - | - | 21 A | - | - | - | - | - | Black | On-On | 50 mΩ | - | - | 250 V | - | - | - | SPDT | - | - | 100 kcycles | - | 21 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | IP56, Water Resistant | ||
![]() CRE22F2BBRLE Cherry | 30 |
| - | Silver | Panel, Snap in | - | NO | PANEL MOUNT | NYLON 66/NYLON 66 | - | Polycarbonate | Polycarbonate | - | - | - | 250@(CULUS/VDE) | Curved Rocker | - | CSA, UL, VDE | Silver Alloy | - | - | - | 6 kcycles | THE CHERRY CORP | The Cherry Corporation | CRE22F2BBRLE | CR | Panel | -20C to 85C | 85C | -20C | 85 °C | -20 °C | ROHS COMPLIANT | Contact Manufacturer | SPST | 16.5(mm) | 5.61 | Compliant | Yes | ON OFF | - | 125 V | - | e3 | Yes | Quick Connect | EAR99 | 2 | Tin (Sn) | 85 °C | -20 °C | Black | 8536.50.90.65 | Straight | 16.5 mm | compliant | 20 A | - | - | 31.8 mm | 14.1 mm | CURVE-ONE COLOR | Black | On-Off | 20 mΩ | - | SPLASH PROOF | 250 V | QUICK CONNECT | 20 A | 1 | SPST | RED LAMP | - | 100000 | ROCKER SWITCH | 20 A | Neon Lamp | Quick Connect | Red | 20 A | 20A@125VAC | 125 V | - | 20@125VAC@CULUS(A) | - | LATCHED | - | - | 31.8(mm) | - | - | 31.8 mm | 12.1 mm | 18.4 mm | - | 36.02(mm) | Unknown | - | Lead Free | - | ||
![]() TRG22F2FBRNN Cherry | In Stock | - | Datasheet | Silver | Panel | - | - | - | Nylon | - | - | Nylon | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | Quick Connect | - | - | - | 85 °C | -20 °C | Black | - | Straight | - | - | 16 A | - | - | - | - | - | Black | - | 20 mΩ | - | - | 250 V | - | - | - | SPST | - | - | 10 kcycles | - | 16 A | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 29.4 mm | 11.1 mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RRA22H3BBALN Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRG32F2FBRLN Cherry | 815 | - | - | Silver | Panel, Snap in | - | NO | PANEL MOUNT | Nylon 66/N/A | - | - | Polycarbonate | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | 250@(CULUS/VDE) | Curved Rocker | Red | - | Silver Alloy | 16A 125/250 VAC 1/4HP [3/4HP 250 VAC cULus] | 250@EN | 1000VAC V | 6 kcycles | THE CHERRY CORP | The Cherry Corporation | WRG32F2FBRLN | WR | Panel | -20C to 65C | 65C | -20C | 65 °C | - | - | Contact Manufacturer | DPST | 25(mm) | 4.81 | Compliant | Yes | ON OFF | - | 125 V | - | e3 | Yes | Quick Connect | EAR99 | - | TIN | 65 °C | -20 °C | Black | - | Straight | 25 mm | compliant | 16 A | - | - | 29.0068 mm | 21.4884 mm | Curved | Black | On - Off | 20 mΩ | 100000000 Ω | - | 250 V | QUICK CONNECT | 16 A | - | DPST | - | 250 V | 50000 | ROCKER SWITCH | - | Neon Lamp | 0.250 ((6.3) QC | Red | 16 A | - | 250 V | 0 - (Horizontal) | 16(A) | ON-OFF | MAINTAINED | BLACK | - | 32(mm) | - | - | 32 mm | 21.5 mm | 29.0068 mm | 0.39 inch | 38.91(mm) | Unknown | - | Lead Free | - |