- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Attributes for sub | Base/Housing Material | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | Rohs Code | Switch Function Configuration | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Bushing Length | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Actuator Angle | Operating Force-Max | Bushing Type | Contact (AC) Max Rating M Load | Features | Terminal Length | Product Length (mm) | Body Height | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPSNRH02 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPSNRH02 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Obsolete | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | unknown | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 3.97 mm | MOMENTARY | - | 0.41 mm | - | - | 3.41 N | - | - | - | - | - | - | - | - | ||
![]() DA3C-H1AA Cherry Americas | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | POLYESTER | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BRONZE | BERYLLIUM COPPER | GOLD | - | - | - | - | - | - | - | - | 100000 Cycle(s) | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DA3CH1-AA | DA | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Contact Manufacturer | - | - | 5.62 | Yes | - | - | - | - | - | - | e4 | - | - | EAR99 | Silver (Ag) | UL, CSA APPROVAL | 8536.50.70.00 | - | compliant | - | - | 19.84 mm | 6.35 mm | BUTTON TYPE | - | SPDT | - | - | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.331 inch | - | - | 3 | ON-(ON) | 1.65 mm | MOMENTARY | - | 0.76 mm | - | - | 0.88 N | - | - | - | 0.191 inch | - | 9.53 mm | - | - | ||
![]() GPTNRS01 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNRS01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | compliant | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 11.12 mm | MOMENTARY | - | 7.11 mm | - | - | 0.97 N | - | - | - | - | - | - | - | - | ||
![]() KWBBQACA Cherry Americas | In Stock | - | - | Gold | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | GOLD | - | Button | - | - | - | Straight | - | 28 | 100000@UL | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | KWBBQACA | K | 0.25 | 1.42 | 1.27 | Screw | -40C to 150C | 150C | -40C | 150 °C | -40 °C | - | - | Obsolete | SPDT | 10.31(mm) | 8.57 | Yes | N.O./N.C. | - | - | - | - | - | - | - | - | EAR99 | - | STANDARD FORCE, STANDARD RATIO | 8536.50.70.00 | - | unknown | - | - | 28.96 mm | 10.31 mm | BUTTON TYPE | - | SPDT | 0.05 A | - | 28 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | 0.74(N) | Quick Connect | - | - | SNAP ACTION | .05A@28VDC | - | - | - | - | 0.578 inch | - | 0.05(A) | - | ON-(ON) | 2.46 mm | MOMENTARY | - | 1.19 mm | - | - | 0.74 N | - | - | - | - | 39.48(mm) | 15.88 mm | - | - | ||
![]() DA3C-D1AA Cherry Americas | In Stock | - | - | - | - | - | - | Thermoplastic/N/A | Thermoplastic Acetal | - | - | - | - | - | 125@UL | Button | - | - | THERMOPLASTIC | Straight | Gold | - | 100000@UL | - | - | - | - | - | - | 0.18 | 0.76 | 0.89 | Screw | -40C to 85C | 85C | -40C | - | - | - | - | - | SPDT | 6.35(mm) | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.88(N) | Solder Lug | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.84(mm) | - | - | 13.92(mm) | ||
![]() E14-00M Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | - | - | - | E1400M (CHERY) | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E14-00M | E | - | - | - | - | - | - | - | 85 °C | - | - | - | Contact Manufacturer | - | - | 4.65 | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | Silver (Ag) | - | 8536.50.70.00 | - | compliant | - | - | 46.3 mm | 16.26 mm | HINGE LEVER | - | SPDT | - | - | - | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | 25 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.774 inch | - | - | - | ON-(ON) | 6.81 mm | MOMENTARY | 0.406 inch | 2.54 mm | - | - | 8.34 N | 3/8-32 | - | - | 0.49 inch | - | 16.26 mm | - | - | ||
![]() DA3C-F1AA Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E23-00AX Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | E23-00AX | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.48 | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E22-00HX Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | ALUMINUM | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | - | - | - | - | - | 500000 Cycle(s) | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E22-00HX | E | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | 5.55 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | UL, CSA APPROVAL, LIGHT FORCE | - | - | compliant | - | - | 27.7622 mm | 10.3124 mm | STRAIGHT LEVER | - | SPDT | - | - | - | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | 3 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.6 inch | - | - | - | ON-(ON) | 2.794 mm | MOMENTARY | - | - | - | - | 0.1473 N | - | - | - | 0.397 inch | - | 15.875 mm | 0.865 inch | - | ||
![]() GPT-NNA01 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNNA01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | compliant | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 0.54 mm | MOMENTARY | - | 0.41 mm | - | - | 3.41 N | - | - | - | - | - | - | - | - | ||
![]() GPTBLR11 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTBLR11 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.06 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | - | compliant | - | - | 49.6 mm | 17.6 mm | STEEL LEVER | - | SPDT | 25 A | - | 250 V | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | 20 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 5.6 mm | MOMENTARY | - | 4 mm | - | - | 2.5 N | - | - | - | - | - | 23.5 mm | - | - | ||
![]() E51-60B Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E51-60B | E51 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | 5.78 | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | Silver (Ag) | O.T. = 15 DEG, T.T. = 15 DEG | 8536.50.70.00 | - | compliant | - | - | 30.94 mm | 14.73 mm | WIRE FORM TYPE | - | SPDT | - | - | - | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | 6 A | - | SNAP ACTION | - | - | 250 V | - | - | - | - | - | - | ON-(ON) | - | MOMENTARY | - | - | - | 38 deg | - | - | - | - | 0.312 inch | - | 17.4 mm | 0.098 inch | - | ||
![]() DC2C-A1RB Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | STAINLESS STEEL | SILVER OVER NICKEL | BERYLLIUM COPPER | COPPER ALLOY | BERYLLIUM COPPER | SILVER OVER NICKEL | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DC2C-A1RB | DC | - | - | - | - | - | - | - | 120 °C | -40 °C | - | - | Active | - | - | 1.61 | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | Silver (Ag) | 30 DEGREE TWISTED TERMINAL | 8536.50.70.00 | - | unknown | - | - | 20 mm | 6.5 mm | ROLLER TYPE | - | SPDT | - | IP67 | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | 10.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | - | - | - | ON-(ON) | 6.5 mm | MOMENTARY | - | 5 mm | - | - | 1.57 N | - | - | - | 0.126 inch | - | 9 mm | 0.098 inch | - | ||
![]() E21-50H Cherry Americas | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0E21-50H 0E2150H0 0E2150HO CH333 E21-50H0 E2150H | - | - | - | - | - | - | - | 125V | 30V | -40°C ~ 85°C | Bulk | E | - | - | 1 (Unlimited) | - | - | - | - | - | - | 100mA (AC), 250mA (DC) | Quick Connect - 0.187 (4.7mm) | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 35gf | - | - | - | - | - | 0.085 (2.16mm) | - | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTNLR01 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNLR01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | compliant | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 5.61 mm | MOMENTARY | - | 4.01 mm | - | - | 1.36 N | - | - | - | - | - | - | - | - | ||
![]() GPTNRG01 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNRG01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | compliant | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 5.1 mm | MOMENTARY | - | 2.69 mm | - | - | 1.64 N | - | - | - | - | - | - | - | - | ||
![]() 0E6300A0 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | STEEL | - | - | BRONZE | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | THERMOPLASTIC | - | The Cherry Corporation | 0E6300A0 | E63 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | unknown | - | - | 19.84 mm | 6.35 mm | BUTTON TYPE | - | - | 0.25 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | 0.1 A | . | SNAP ACTION | - | - | 125 V | - | - | 0.33 inch | - | - | - | - | 1.82 mm | MOMENTARY | - | 0.76 mm | - | - | 0.88 N | - | - | - | - | - | 9.53 mm | - | - | ||
![]() DC3C-D5AA Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | COPPER ALLOY | BERYLLIUM COPPER | GOLD | - | - | GREEN | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DC3CD5AA | DC | - | - | - | - | - | - | - | 120 °C | -40 °C | - | - | Contact Manufacturer | - | - | 5.56 | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | Silver (Ag) | WIRE UNDERNEATH | 8536.50.70.00 | - | compliant | - | - | 20 mm | 6.5 mm | BUTTON TYPE | - | SPDT | 0.1 A | IP67 | 30 V | WIRE | - | SNAP ACTING/LIMIT SWITCH | - | - | 0.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | - | - | - | ON-(ON) | 1.6 mm | MOMENTARY | - | 1 mm | - | - | 1.96 N | - | - | - | - | - | 15.25 mm | - | - | ||
![]() DB3CD5AA Cherry Americas | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | POLYESTER | THERMOPLASTIC | GOLD | - | BRASS | - | GOLD | - | - | GREEN | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DB3CD5AA | DB | - | - | - | - | - | - | - | 120 °C | -40 °C | - | - | Contact Manufacturer | - | - | 5.66 | Yes | - | - | - | - | - | - | e4 | - | - | EAR99 | Silver (Ag) | ELECTRICAL LIFE AND ELECTRICAL RATING FOR EN ALSO AVAILABLE | 8536.50.70.00 | - | compliant | - | - | 20 mm | 9.65 mm | SPHERICAL HEAD TYPE | - | SPDT | - | - | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | 0.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | - | - | 3 | ON-(ON) | 1.6 mm | MOMENTARY | - | 1 mm | - | - | 1.47 N | - | - | - | 0.138 inch | - | 6.5 mm | 0.079 inch | - | ||
![]() 0E6310H0 Cherry Americas | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | - | - | The Cherry Corporation | 0E6310H0 | E63 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | compliant | - | - | 19.84 mm | 6.35 mm | LEVER | - | - | - | - | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | 0.1 A | - | - | - | - | 125 V | - | - | - | - | - | - | - | 4.68 mm | MOMENTARY | - | 3.66 mm | - | - | 0.26 N | - | - | - | - | - | 9.53 mm | - | - |