- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Material | End Contact Material | Attributes for sub | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Seal | ECCN Code | Contact Type | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Operating Position | Contact (AC) Max Power Rating R Load | Operating Force-Max | Pressure Range | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0E19-50H0 Cherry | In Stock | - | - | NO | PANEL MOUNT | - | STAINLESS STEEL | SILVER CADMIUM OXIDE | SILVER CADMIUM OXIDE | E19-50H (CHERY) | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | Name Brand Replacements™ | 0E1950H0 | E | 105 °C | -40 °C | Contact Manufacturer | 5.25 | Yes | - | EAR99 | - | compliant | - | 46.0502 mm | 16.3576 mm | PLUNGER | QUICK CONNECT | SNAP ACTING/LIMIT SWITCH | 15 A | - | SNAP ACTION | 250 V | 0.283 inch | - | 1.2788 N | - | 28.575 mm | ||
![]() 0E19-50K0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0F79-30A0 Cherry | In Stock | - | - | - | - | - | - | - | - | F79-30A (CHERY) | - | - | - | - | - | - | Allen Bradley Control | 140U-QTH3-D60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0G13-00M0 Cherry | In Stock | - | - | - | - | Zinc-Plated Steel | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | - | Yes | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 10-30 psi | - | ||
![]() 0E13-01E Cherry | In Stock | - | - | - | - | Zinc-Plated Steel | - | - | - | E13-01E (CHERY) | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | - | Yes | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 10-30 psi | - | ||
![]() 0E14-00A Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PILZ | 540110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E13-01H Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | G2MP2-62G01F1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E14-01M Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PILZ | 570356 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E14-00K Cherry | In Stock | - | - | - | - | - | - | - | - | E1400K (CHERY) | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | E2ME3800MWU66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E14-50H Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | E2MEA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E19-00H Cherry | In Stock | - | - | - | - | Zinc-Plated Steel | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | - | - | Yes | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 10-30 psi | - | ||
![]() 0E19-00J Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Allen Bradley Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E20-00A Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | E2ME3800W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E20-00H Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB2K-3ST3C-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E19-00A Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | E2MEM38002WU66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E20-50K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Allen Bradley Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0G13-00M Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pfannenberg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E13-00H0 Cherry | In Stock | - | - | - | - | Zinc-Plated Steel | - | - | - | E1300H (CHERY) | EAR99 | - | 8536.50.9040 | - | - | Unavailable | Gems Sensors & Controls | - | - | - | - | - | - | - | Yes | - | SPST | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | 25-75 psi | - | ||
![]() E13-00M0 Cherry | In Stock | - | - | - | - | - | - | - | - | E1300M (CHERY) | EAR99 | - | 8536.50.9040 | - | - | Unavailable | Cutler Hammer, Div of Eaton Corp | E2N3800MW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E13-00K0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536.50.9040 | - | - | Unavailable | HellermannTyton | ACC1037 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |