- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Approvals | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Contact Configuration | Actuator Finish | Features | Terminal Length | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB2C-B1RC Cherry | In Stock | - | Datasheet | - | Chassis Mount, Panel | - | - | - | - | - | Polyethylene | Polybutylene, Stainless Steel | - | - | - | - | - | - | - | - | - | Copper, Gold, Silver | - | - | 6 kcycles | THE CHERRY CORP | - | - | The Cherry Corporation | DB2C-B1RC | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 1.63 | Compliant | - | - | 125 V | - | - | - | - | Bulk | - | - | - | - | Quick Connect | - | 2 | - | 120 °C | -40 °C | - | - | - | 6.45 mm | unknown | 10 A | - | - | - | - | Roller Lever SR 0.185 (4.7) | - | On-Mom | - | - | - | 250 V | - | 10.1 A | - | SPDT | - | 10 Mcycles | - | 10.1 A | 930 mN | 0.110 x 0.020 (2.8 x 0.5) QC Straight | - | - | - | - | 1.524 mm | - | 1.016 mm | 5.0038 mm | 16.2052 mm | - | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | - | - | 20 mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | IP50 | ||
![]() D41CR1LD Cherry | In Stock | - | Datasheet | Gold | Brackets, Chassis Mount, Panel, Screw, Surface Mount | - | 125 | - | - | - | - | Acetal, Steel, Thermoplastic | - | - | - | - | - | - | - | UL, VDE | - | Brass, Gold | - | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 V | 30 V | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | Straight | - | 10.31 mm | - | 100 mA | - | UL, VDE | - | - | - | - | On-Mom | - | - | - | 250 V | - | 100 mA | - | SPDT | 250 V | - | - | 100 mA | 340 mN | - | - | - | - | - | 2.286 mm | - | 787.4 µm | 3.175 mm | 13.9954 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | 48.43 mm | 27.8 mm | - | 35.56 mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0E6210H0 Cherry | In Stock | - | - | - | Brackets | - | - | NO | PANEL MOUNT | - | - | STEEL | - | SILVER | BRONZE | SILVER | - | - | - | cUL | - | Silver | - | - | 6000 Cycle(s) | THE CHERRY CORP | THERMOPLASTIC | - | The Cherry Corporation | 0E6210H0 | E62 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.83 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | 10.1 A | - | - | 19.84 mm | 6.35 mm | LEVER | - | - | - | - | - | - | SOLDER | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.35 inch | - | - | - | 4.68 mm | MOMENTARY | 3.66 mm | - | 0.55 N | - | - | - | - | - | - | - | - | 9.53 mm | - | - | - | - | UL94 HB | Lead Free | - | ||
![]() E20-00H Cherry | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | STEEL | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E20-00H | E | - | - | - | - | - | - | - | 85 °C | - | - | - | Contact Manufacturer | - | - | 5.22 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | compliant | - | - | - | 46.05 mm | 16.36 mm | ROLLER LEVER | - | DPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 20 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.468 inch | - | - | ON-(ON) | 12.34 mm | MOMENTARY | 8.38 mm | - | 4.17 N | - | NICKEL | - | 0.406 inch | - | - | - | - | 28.58 mm | 0.821 inch | - | - | - | - | - | - | ||
![]() GPTCLR11 Cherry | 617 | - | - | - | Screw | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTCLR11 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.23 | Compliant | Yes | - | 250 V | 250 V | - | - | - | - | - | - | Yes | - | Screw | EAR99 | - | - | 85 °C | -20 °C | 8536.50.90.40 | Straight | - | - | compliant | 15 A | - | - | 49.6 mm | 17.6 mm | STEEL LEVER | - | SPDT | - | 25 A | 250 V | 250 V | SCREW | - | - | SPDT | 250 V | 1 Mcycles | SNAP ACTING/LIMIT SWITCH | - | 2.8 N | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | 5.6 mm | MOMENTARY | 4 mm | - | 2.92 N | - | - | - | - | - | - | - | - | 23.5 mm | - | - | - | - | - | - | - | ||
![]() E34-00K Cherry | In Stock | - | - | Silver | Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | Straight | - | - | - | 15 A | - | - | - | - | - | - | On-Mom | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | 27.8 mm | - | - | - | - | - | - | UL94 HB | Lead Free | - | ||
![]() DC3CM5RB Cherry | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | THE CHERRY CORP | - | Lead free / RoHS Compliant | The Cherry Corporation | DC3C-M5RB | - | - | - | - | - | - | - | - | - | - | DC3C-M5RB | - | Active | - | - | 5.79 | - | - | - | - | - | 125V | - | -40°C ~ 105°C | Bulk | DC | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA (AC) | Wire Leads | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 92gf | - | - | - | - | - | 0.060 (1.5mm) | - | 0.020 (0.5mm) | 0.180 (4.6mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E19-00K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E6310K0 Cherry | In Stock | - | Datasheet | - | Brackets | - | 201 | NO | PANEL MOUNT | - | - | Acetal, Steel, Thermoplastic | - | - | BRONZE | - | - | 125V | Roller Lever | - | - | Gold | 30V | - | 6000 Cycle(s) | THE CHERRY CORP | THERMOPLASTIC | - | The Cherry Corporation | 0E6310K0 | E63 | - | - | - | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | SPDT | 6.35 mm | 5.84 | - | Yes | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | - | - | 85 °C | -40 °C | 8536.50.70.00 | - | - | 6.35 mm | unknown | 100 mA | - | UL | 19.84 mm | 6.35 mm | ROLLER LEVER | - | - | - | 0.25 A | 30 V | 125 V | SOLDER | 100 mA | 1 | SPDT | 30 V | - | SNAP ACTING/LIMIT SWITCH | - | 290 mN | Solder | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.571 inch | - | 0.1 A | - | 3.38 mm | MOMENTARY | 2.9 mm | - | 0.29 N | - | - | - | - | 22.23 mm | - | 22.23 mm | - | 9.53 mm | - | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() 0E61-00H0 Cherry | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | STEEL | - | SILVER | BRONZE | SILVER | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | THERMOPLASTIC | - | The Cherry Corporation | 0E6100H0 | E61 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | - | - | - | 19.84 mm | 6.35 mm | LEVER | - | - | - | 5 A | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.35 inch | - | - | - | 4.68 mm | MOMENTARY | 3.66 mm | - | 0.26 N | - | - | - | - | - | - | - | - | 9.53 mm | - | - | - | - | - | - | - | ||
![]() DH3CB1LA Cherry | In Stock | - | Datasheet | Silver | Chassis Mount, Panel, Screw, Solder | - | - | - | - | - | Polyphenylene | Polybutylene, Stainless Steel | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | Solder | - | - | - | 70 °C | -25 °C | - | Straight | - | 2.7 mm | - | 300 mA | - | UL | - | - | - | - | On-Mom | - | - | - | - | - | - | - | SPDT | 30 V | - | - | - | 490 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 mm | 8.2 mm | 8.2 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() DH4CC5LA Cherry | In Stock | - | Datasheet | Gold | Panel, Through Hole | Through Hole, Right Angle | - | - | - | - | Polyphenylene | Polybutylene, Stainless Steel | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | CH848 DH4CC5LA | - | - | - | - | - | - | - | - | - | 30 V | - | 30V | -25°C ~ 70°C | Bulk | DH | - | - | 1 (Unlimited) | PC Pin | - | - | - | 70 °C | -25 °C | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 50 mA | - | SPDT | 30 V | - | - | - | 500 mN | - | - | - | - | - | 279.4 µm | - | 635 µm | 1.2954 mm | 6.7056 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | 8.2 mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() E63-50H Cherry | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | - | - | The Cherry Corporation | E63-50H | E | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | 8.34 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | - | - | - | unknown | - | - | - | 19.84 mm | 6.35 mm | HINGE LEVER | - | SPST | - | 0.25 A | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 0.1 A | - | - | - | - | 125 V | - | - | - | - | - | - | 11.84 mm | MOMENTARY | 10.57 mm | - | 0.09 N | - | - | - | - | - | - | - | - | 8.94 mm | - | - | - | - | - | - | - | ||
![]() E20-50K Cherry | In Stock | - | - | Silver | - | - | - | NO | PANEL MOUNT | - | - | STAINLESS STEEL | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | 250@UL | Lever | CSA, UL | Straight | Silver Cadmium Oxide | - | - | 6000@UL | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E20-50K | E | 1.91 | 13.34 | 3.71 | Screw | - | - | - | 85 °C | - | - | - | Contact Manufacturer | DPDT | 16.28(mm) | 5.23 | Compliant | Yes | N.O./N.C. | - | - | - | - | - | - | - | e4 | - | - | Quick Connect | EAR99 | - | Silver (Ag) | 150 °C | -40 °C | 8536.50.70.00 | - | - | - | compliant | 20 A | - | - | 46.05 mm | 16.36 mm | ROLLER LEVER | - | DPDT | - | - | - | - | QUICK CONNECT | - | 2 | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | 20 A | 3.06(N) | Quick Connect | 20 A | - | SNAP ACTION | - | - | 250 V | - | - | 1.5748 mm | - | 20(A) | ON-(ON) | 17.05 mm | MOMENTARY | 13.34 mm | - | 3.06 N | - | - | - | 0.406 inch | 70.89(mm) | - | - | - | 28.58 mm | 0.902 inch | - | Unknown | - | UL94 HB | Lead Free | - | ||
![]() DS1101JA Cherry | In Stock | - | - | - | Screw | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 27.8 mm | 2.8 mm | - | - | - | - | - | - | Contains Lead | - | ||
![]() GPTCRH11 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Roller Plunger | - | Straight | Silver Alloy | 250 | 1000VAC | - | - | - | - | - | - | - | 0.05 | 0.4 | 3.58 | Panel | -20C to 85C | 85C | -20C | - | - | - | - | - | SPDT | 17.6(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(Mohm) | - | - | - | - | - | - | - | - | >20000000 | - | - | 3.42(N) | Screw | - | - | - | - | - | - | - | - | - | 1.11 | 15(A) | - | - | - | - | - | - | - | - | - | - | 49.6(mm) | - | - | - | - | - | 60.44(mm) | - | - | - | - | - | ||
![]() E62-50K Cherry | 648 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E62-00H Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D45CR1AA Cherry | In Stock | - | Datasheet | Silver | Chassis Mount, PCB, Panel, Screw | Chassis Mount | - | - | - | - | - | Acetal, Thermoplastic | - | - | - | - | - | - | - | UL, VDE | - | Brass, Silver | - | - | 6 kcycles | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | CH135 D45CR1AA | - | - | - | - | - | Compliant | - | - | 125 V | - | 125V | - | -40°C ~ 85°C | Bulk | D4 | - | - | 1 (Unlimited) | Quick Connect | - | - | - | 85 °C | -40 °C | - | Straight | - | 10.31 mm | - | 15 A | Quick Connect - 0.187 (4.7mm) | UL, VDE | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 400 V | - | 16 A | - | SPDT | 250 V | - | - | 15 A | 3.92 N | - | - | - | - | - | 1.2954 mm | - | 304.8 µm | 1.1938 mm | 14.224 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | 37.9 mm | 27.8 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() KWHBQACA Cherry | In Stock | - | - | - | Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 150 °C | -40 °C | - | Straight | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | SPDT | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | 29 mm | - | - | - | - | - | - | Lead Free | - |