- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Approvals | Attributes for sub | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Switching Current | Operating Force-Max | Contact Configuration | Terminal Length | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D45LR1ML Cherry | In Stock | - | Datasheet | Silver | Chassis Mount, Panel, Screw | - | - | - | - | - | Acetal, Steel, Thermoplastic | - | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | - | - | Straight | 10.31 mm | - | 15 A | - | - | - | - | On-Mom | - | - | - | 250 V | - | 16 A | - | SPDT | 250 V | - | - | 15 A | - | - | - | - | - | - | 7.9248 mm | - | 2.4892 mm | 12.7 mm | 10.9982 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | 27.8 mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() E51-00T Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D45C-V1AA Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | POLYESTER | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | D45C-V1AA | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.62 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD FORCE | - | - | - | unknown | - | - | 27.813 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.578 inch | - | - | ON-(ON) | 2.4892 mm | MOMENTARY | WHITE | - | - | - | 3.9226 N | - | 0.397 inch | - | - | - | - | - | 15.875 mm | - | - | - | - | - | - | - | ||
![]() E33-90N Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E33-90N | E | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.55 | - | Yes | - | - | - | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | - | STANDARD FORCE | 8536.50.70.00 | - | - | compliant | - | - | 27.76 mm | 10.31 mm | SIMULATED ROLLER | SPDT | 6 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.786 inch | - | - | ON-(ON) | 5.34 mm | MOMENTARY | - | 3.18 mm | - | - | 1.41 N | - | - | - | - | - | - | - | 15.88 mm | 1.289 inch | - | - | - | - | - | - | ||
![]() GPTCNC01 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1C-L1LC Cherry | In Stock | - | Datasheet | Silver | Screw, Through Hole | - | NO | PANEL MOUNT | PBT, PET | POLYESTER | STAINLESS STEEL | SILVER OVER NICKEL | BERYLLIUM COPPER | COPPER ALLOY | BERYLLIUM COPPER | SILVER OVER NICKEL | - | - | - | - | - | Copper, Silver | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DC1CL1LC | DC | - | - | - | - | - | - | - | 120 °C | -40 °C | - | Contact Manufacturer | - | - | 5.56 | - | Yes | - | 250 V | 48 V | - | e4 | - | Solder | EAR99 | - | Silver (Ag) | 120 °C | -40 °C | - | 30 DEGREE TWISTED TERMINAL | 8536.50.70.00 | Straight | - | compliant | 5 A | - | 20 mm | 6.5 mm | LEVER | SPDT | 1 A | IP67 | 48 V | 250 V | QUICK CONNECT | - | 1 | SPDT | - | 1 Mcycles | SNAP ACTING/LIMIT SWITCH | 6 A | 690 mN | - | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | - | - | ON-(ON) | 6.5 mm | MOMENTARY | - | 5 mm | - | 6 A | 0.69 N | - | 0.287 inch | - | - | 6.91 mm | - | 20 mm | 9 mm | 0.276 inch | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | IP67 | ||
![]() DB3C-B1SC Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | POLYESTER | STAINLESS STEEL | GOLD | - | BRASS | - | GOLD | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DB3CB1SC | DB | - | - | - | - | - | - | - | 120 °C | -40 °C | - | Contact Manufacturer | - | - | 5.37 | - | Yes | - | - | - | - | e4 | - | - | EAR99 | - | Silver (Ag) | - | - | - | ELECTRICAL LIFE AND ELECTRICAL RATING FOR EN ALSO AVAILABLE | 8536.50.70.00 | - | - | compliant | - | - | 20 mm | 6.5 mm | AUXILIARY TYPE | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 0.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | - | - | ON-(ON) | 6.5 mm | MOMENTARY | - | 4.5 mm | - | - | 0.54 N | - | 0.287 inch | - | - | - | - | - | 9.65 mm | 0.185 inch | - | - | - | - | - | - | ||
![]() 0E63-00K0 Cherry | In Stock | - | - | - | Brackets | - | NO | PANEL MOUNT | - | - | STEEL | - | - | BRONZE | - | - | - | - | UL | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | THERMOPLASTIC | - | The Cherry Corporation | 0E6300K0 | E63 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | unknown | 100 mA | - | 19.84 mm | 6.35 mm | ROLLER LEVER | - | 0.25 A | - | 30 V | - | QUICK CONNECT | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 290 mN | - | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.571 inch | - | - | - | 3.38 mm | MOMENTARY | - | 2.9 mm | - | - | 0.29 N | - | - | - | - | - | - | - | 9.53 mm | - | - | Unknown | - | UL94 HB | Lead Free | - | ||
![]() DH1CB2PA Cherry | In Stock | - | - | Silver | - | - | NO | PANEL MOUNT | - | POLYESTER | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | - | 30000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DH1C-B2PA | DH | - | - | - | - | - | - | - | 70 °C | -25 °C | - | Obsolete | - | - | 5.57 | Non-Compliant | Yes | - | - | - | - | e4 | - | - | EAR99 | - | Silver (Ag) | - | - | - | LIGHT WEIGHT | 8536.50.70.00 | - | - | unknown | 500 mA | - | 8.2 mm | 2.69 mm | LEVER | SPDT | 0.5 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | SNAP ACTION | - | - | - | - | - | 0.263 inch | - | 5 | ON-(ON) | 1.5748 mm | MOMENTARY | BLACK | - | - | - | 0.4893 N | - | 0.122 inch | - | - | - | - | - | 6.02 mm | - | - | - | - | - | Contains Lead | - | ||
![]() E14-00H Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E14-00H (CHERY) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E33-00K Cherry | In Stock | - | - | Silver | Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Brass, Silver | - | EAR99 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 10 A | - | - | - | - | On-Mom | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | 27.8 mm | - | - | - | - | - | - | UL94 HB | Lead Free | - | ||
![]() DB1C-B1AA Cherry | In Stock | - | Datasheet | - | Chassis Mount, Panel | - | - | - | - | Polyethylene | Polybutylene | - | - | - | - | - | 250 | Button | - | - | Straight | Copper, Gold, Silver | 80@EN | - | 6 kcycles | - | THE CHERRY CORP | - | - | The Cherry Corporation | DB1C-B1AA | - | 0.1 | 1 | 0.6 | Screw | -40C to 120C | 120C | -40C | - | - | - | Active | SPDT | 6.45(mm) | 2.17 | Compliant | - | N.O./N.C. | 125 V | 48 V | Bulk | - | - | Quick Connect | - | 2 | - | 120 °C | -40 °C | Black | - | - | - | 6.45 mm | unknown | 5 A | - | - | - | Spherical Head Button | On-Mom | - | - | - | 250 V | - | 6 A | - | SPDT | - | 15 Mcycles | - | 6 A | 1.47 N | 0.110 x 0.020 (2.8 x 0.5) QC Straight | - | - | - | - | 635 µm | - | 101.6 µm | 1.016 mm | 8.382 mm | 6(A) | - | - | - | - | - | - | - | - | - | SPDT (T120) | - | IP50 | 20(mm) | - | 20 mm | 6.5 mm | - | - | 18.95(mm) | - | RoHS Compliant | - | Lead Free | IP50 | ||
![]() DB3C-C1AA Cherry | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | Polyethylene | Polybutylene | - | - | - | - | - | 250 | Button | - | - | Straight | Copper, Gold, Silver | 80@EN | - | 100 kcycles | - | THE CHERRY CORP | - | - | The Cherry Corporation | DB3C-C1AA | - | 0.1 | 1 | 0.6 | Through Hole | -40C to 120C | 120C | -40C | - | - | - | Active | SPDT | 6.45(mm) | 2.15 | Compliant | - | N.O./N.C. | 125 V | - | - | - | - | Solder | - | 2 | - | 120 °C | -40 °C | Black | - | - | - | 6.45 mm | unknown | 100 mA | - | - | - | Spherical Head Button | On-Mom | - | - | - | 250 V | - | 100 mA | - | SPDT | 250 V | 15 Mcycles | - | 100 mA | 1.47 N | 0.051 x 0.020 (1.3 x 0.5) PCB Straight | - | - | - | - | 635 µm | - | 101.6 µm | 1.016 mm | 8.382 mm | 0.1@250VAC 80VDC@EN(A) | - | - | - | - | - | - | - | 100 mA | - | SPDT (T120) | - | IP50 | 20(mm) | - | 20 mm | 6.5 mm | - | - | 12.48(mm) | - | RoHS Compliant | - | Lead Free | IP50 | ||
![]() D44L-R1LD Cherry | In Stock | - | - | Silver | Brackets, Chassis Mount, Panel, Screw | - | NO | PANEL MOUNT | - | - | Acetal, Steel, Thermoplastic | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | UL, VDE | - | - | Brass, Silver | - | - | 6 kcycles | - | THE CHERRY CORP | - | - | The Cherry Corporation | D44LR1LD | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 5.63 | Compliant | Yes | - | 125 V | 30 V | Bulk | - | - | Quick Connect | EAR99 | - | - | 85 °C | -40 °C | - | LIGHT FORCE, STANDARD RATIO | 8536.50.70.00 | Straight | 10.31 mm | unknown | 10 A | - | 27.81 mm | 10.31 mm | BUTTON TYPE | On-Mom | 6 A | IP40 | 30 V | 250 V | QUICK CONNECT | 10 A | - | SPDT | 250 V | - | SNAP ACTING/LIMIT SWITCH | 10 A | 360 mN | - | 10 A | - | SNAP ACTION | - | 2.286 mm | 250 V | 787.4 µm | 3.175 mm | 13.9954 mm | - | - | - | 5.5 mm | MOMENTARY | - | 3.2 mm | - | - | 0.3725 N | - | - | - | - | 15.9 mm | 48.43 mm | 27.8 mm | 15.88 mm | 35.56 mm | - | - | - | UL94 V-0 | Lead Free | - | ||
![]() D44L-R1AA Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | - | - | The Cherry Corporation | D44LR1AA | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 8.45 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | LIGHT FORCE | 8536.50.70.00 | - | - | unknown | - | - | 27.81 mm | 10.31 mm | BUTTON TYPE | SPDT | 6 A | IP40 | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.557 inch | - | - | - | 2.5 mm | MOMENTARY | - | 1.2 mm | - | - | 0.7367 N | - | - | - | - | - | - | - | 15.88 mm | - | - | - | - | - | - | - | ||
![]() DG23-B1RA Cherry | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | POLYESTER | STAINLESS STEEL | GOLD | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | GOLD | - | Roller Lever | - | - | Straight | Silver Nickel/Gold | 30@UL | - | 200000 | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DG23B1RA | DG | 0.5 | 1.5 | 0.55 | Through Hole | -25C to 85C | 85C | -25C | 85 °C | -25 °C | ROHS COMPLIANT | Contact Manufacturer | SPDT | 5.8(mm) | 5.44 | - | Yes | N.O./N.C. | - | - | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | - | UL APPROVAL | 8536.50.70.00 | - | - | compliant | - | - | 12.8 mm | 5.8 mm | ROLLER LEVER | SPDT | 0.05 A | - | 30 V | - | SOLDER | - | - | - | - | 1000000 | SNAP ACTING/LIMIT SWITCH | - | 0.59(N) | PC Pins | - | - | SNAP ACTION | - | - | - | - | - | 0.213 inch | 0.05(A) | 3 | ON-(ON) | 2.05 mm | MOMENTARY | BLACK | 1.5 mm | - | - | 0.59 N | - | 0.138 inch | IP40 | - | - | - | - | 6.5 mm | 0.075 inch | 15.4(mm) | - | - | - | - | - | ||
![]() KWFAQACA Cherry | In Stock | - | - | - | Screw | - | NO | PANEL MOUNT | - | POLYESTER | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | Silver | - | - | 100000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | KWFAQACA | K | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.75 | Compliant | Yes | - | 250 V | - | - | - | - | Screw | EAR99 | - | - | 85 °C | -40 °C | - | STANDARD FORCE, STANDARD RATIO | 8536.50.70.00 | Straight | - | unknown | 3 A | - | 28.96 mm | 10.31 mm | BUTTON TYPE | SPDT | - | - | - | 250 V | QUICK CONNECT | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 740 mN | - | 3 A | 3A@250VAC | SNAP ACTION | - | - | 250 V | - | - | 0.578 inch | - | - | ON-(ON) | 2.46 mm | MOMENTARY | - | 1.19 mm | - | - | 0.74 N | - | - | - | - | 15.9 mm | - | 29 mm | 15.88 mm | - | - | - | - | - | Lead Free | - | ||
![]() E23-50H Cherry | 664 | - | - | Silver | Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 5 A | - | - | - | - | On-Mom | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | - | - | - | - | - | - | UL94 HB | Lead Free | - | ||
![]() E63-30A Cherry | In Stock | - | Datasheet | Gold | PCB, Panel, Screw | 125 | - | - | - | - | Acetal, Thermoplastic | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | Screw | - | - | - | 85 °C | -40 °C | - | - | - | Straight | 6.35 mm | - | 100 mA | cULus | - | - | - | - | - | - | - | 125 V | - | 250 mA | 1 | SPDT | 30 V | - | - | - | 900 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.84 mm | 19.8 mm | - | - | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() E2255HX Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |