- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Approvals | Attributes for sub | Body Orientation | Contact Materials | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Bushing Length | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Switching Current | Operating Force-Max | Bushing Type | Contact (AC) Max Rating M Load | Terminal Length | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E51-00E Cherry | In Stock | - | - | Silver | Brackets, Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Brass, Silver | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | Solder | - | - | 85 °C | -40 °C | - | - | Straight | - | - | 6 A | - | - | - | - | On-Mom | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | 40 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 mm | 30.9 mm | 30.9 mm | - | - | - | - | UL94 HB | Contains Lead | - | ||
![]() E23-50K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG23B2RA Cherry | In Stock | - | Datasheet | Gold | Through Hole | - | - | - | Polyphenylene | Polybutylene, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | Brass, Gold | - | 200 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | PC Pin | - | - | 85 °C | -25 °C | - | - | Right Angle | 17.5 mm | - | 50 mA | - | - | - | - | On-Mom | - | - | - | - | - | 50 mA | - | SPDT | 30 V | 1 Mcycles | - | 50 mA | 590 mN | - | - | - | - | - | 558.8 µm | - | 508 µm | 1.524 mm | 12.3952 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | - | - | - | RoHS Compliant | - | Lead Free | IP40 | ||
![]() 0E2000M0 Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | STAINLESS STEEL | - | SILVER CADMIUM OXIDE | - | SILVER CADMIUM OXIDE | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | 0E2000M0 | E | - | - | - | - | - | - | - | 105 °C | -40 °C | - | Contact Manufacturer | - | - | 5.54 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | 46.0502 mm | 16.3576 mm | PLUNGER | - | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 20 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.774 inch | - | - | - | - | - | - | - | - | - | - | 12.5517 N | - | - | - | - | - | - | - | 28.575 mm | - | - | - | - | - | - | ||
![]() DG13-B1AA Cherry | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | POLYESTER | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | GRAY | - | - | - | - | - | 10000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DG13B1AA | DG | - | - | - | - | - | - | - | 85 °C | -25 °C | ROHS COMPLIANT | Contact Manufacturer | - | - | 5.44 | - | Yes | - | - | - | - | e4 | - | - | EAR99 | - | - | - | UL APPROVAL | 8536.50.70.00 | - | - | compliant | - | - | 12.8 mm | 5.8 mm | BUTTON TYPE | SPDT | 2 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 3 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.213 inch | - | 3 | ON-(ON) | 0.7 mm | MOMENTARY | - | BLACK | 0.5 mm | - | - | 1.37 N | - | - | 0.138 inch | - | - | - | - | 6.5 mm | - | - | - | - | - | - | ||
![]() KWEAQACA Cherry | In Stock | - | Datasheet | Silver | Panel, Screw | 125 | NO | PANEL MOUNT | POLYESTER | Thermoplastic Acetal | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | 250 | Button | - | UL, VDE | - | Straight | Silver | - | 100000@UL | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | KWEAQACA | K | 0.25 | 1.42 | 1.27 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | - | Obsolete | SPDT | 10.31(mm) | 5.75 | Compliant | Yes | N.O./N.C. | 250 V | - | - | - | - | Screw | EAR99 | - | 85 °C | -40 °C | LIGHT FORCE | 8536.50.70.00 | Straight | - | unknown | 3 A | UL, VDE | 28.96 mm | 10.31 mm | BUTTON TYPE | SPDT | - | - | - | 250 V | QUICK CONNECT | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 200 mN | Quick Connect | 3 A | 3A@250VAC | SNAP ACTION | - | - | 250 V | - | - | 0.578 inch | 3(A) | - | ON-(ON) | 2.46 mm | MOMENTARY | - | - | 1.19 mm | - | - | 0.25 N | - | - | - | 39.48(mm) | 15.9 mm | 29 mm | 29 mm | 15.88 mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0E6160H0 Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | STEEL | - | SILVER | BRONZE | SILVER | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | THERMOPLASTIC | - | The Cherry Corporation | 0E6160H0 | E61 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | unknown | - | - | 19.84 mm | 6.35 mm | LEVER | - | 5 A | - | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.35 inch | - | - | - | 11.84 mm | MOMENTARY | - | - | 10.57 mm | - | - | 0.09 N | - | - | - | - | - | - | - | 9.53 mm | - | - | - | - | - | - | ||
![]() D44C-R1AA Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | - | - | The Cherry Corporation | D44CR1AA | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | STANDARD FORCE | 8536.50.70.00 | - | - | unknown | - | - | 27.81 mm | 10.31 mm | BUTTON TYPE | SPDT | 6 A | IP40 | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.56 inch | - | - | - | 2.5 mm | MOMENTARY | - | - | 1.2 mm | - | - | 2.7939 N | - | - | - | - | - | - | - | 15.88 mm | - | - | - | - | - | - | ||
![]() D429-R1LD-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E19-00J Cherry | 143 | - | - | Silver | Panel, Screw | - | NO | PANEL MOUNT | - | Thermoplastic Nylon | SILVER | BRASS | BRASS | BRASS | SILVER | 250@UL | Button | - | CSA, UL | E19-00J (CHERY) | Straight | Silver Cadmium Oxide | - | 6000@UL | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E19-00J | E | 0.38 | 1.27 | 2.03 | Screw | - | - | - | 85 °C | - | - | Contact Manufacturer | DPDT | 16.28(mm) | 5.2 | Compliant | Yes | N.O./N.C. | 125 V | - | - | e4 | Yes | Quick Connect | EAR99 | Silver (Ag) | 105 °C | -40 °C | - | 8536.50.70.00 | Straight | - | compliant | 15 A | - | 46.05 mm | 16.36 mm | HINGE LEVER | On-Mom | - | - | - | - | QUICK CONNECT | - | 2 | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | 15 A | 8.34(N) | Quick Connect | 15 A | - | SNAP ACTION | - | 2.0066 mm | 250 V | 381 µm | 1.27 mm | 17.018 mm | 15(A) | - | ON-(ON) | 3.3 mm | MOMENTARY | 0.406 inch | - | 1.27 mm | - | 15 A | 8.34 N | 3/8-32 | - | 0.406 inch | 66.67(mm) | 16.3 mm | - | 46.3 mm | 28.58 mm | - | - | - | UL94 HB | Lead Free | - | ||
![]() D41L-R1XL Cherry | In Stock | - | Datasheet | Gold | Panel, Screw | - | NO | PANEL MOUNT | POLYESTER | Acetal, Aluminium, Thermoplastic | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | - | - | - | Brass, Gold | - | 1000000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | D41L-R1XL | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.61 | - | Yes | - | 250 V | - | - | e3 | Yes | Screw | - | Matte Tin (Sn) | 85 °C | -40 °C | LIGHT FORCE, HIGH RATIO | - | Straight | 10.31 mm | unknown | 100 mA | - | 27.813 mm | 10.3124 mm | STRAIGHT LEVER | SPDT | - | - | - | 250 V | QUICK CONNECT | 100 mA | - | SPDT | 250 V | - | SNAP ACTING/LIMIT SWITCH | - | 200 mN | - | 0.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.6 inch | - | - | ON-(ON) | 20.6248 mm | MOMENTARY | - | WHITE | - | - | - | 0.0195 N | - | - | 0.397 inch | - | 15.9 mm | - | 27.8 mm | 15.875 mm | 2.932 inch | - | RoHS Compliant | - | Lead Free | - | ||
![]() D45LR1LA Cherry | 88 | - | - | Silver | Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | - | Screw | - | - | 85 °C | -40 °C | - | - | Straight | - | - | 15 A | - | - | - | - | - | - | - | - | 250 V | - | - | - | SPDT | - | - | - | - | 4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | 27.8 mm | - | - | - | - | - | Lead Free | - | ||
![]() 0E6200H0 Cherry | In Stock | - | - | - | Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | 10.1 A | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | Lead Free | - | ||
![]() GPTCNC11 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D41LR1YD Cherry | In Stock | - | Datasheet | Gold | Chassis, Panel, Screw | - | NO | PANEL MOUNT | POLYESTER | Acetal, Aluminium, Thermoplastic | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | - | - | - | Brass, Gold | - | 1000000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | D41L-R1YD | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.61 | - | Yes | - | 250 V | - | - | e3 | Yes | Screw | - | Matte Tin (Sn) | 85 °C | -40 °C | LIGHT FORCE, STANDARD RATIO | - | Straight | 10.31 mm | compliant | 100 mA | - | 27.813 mm | 10.3124 mm | STRAIGHT LEVER | SPDT | - | - | - | 250 V | QUICK CONNECT | 100 mA | - | SPDT | 250 V | - | SNAP ACTING/LIMIT SWITCH | - | 80 mN | - | 0.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.6 inch | - | - | ON-(ON) | 5.4102 mm | MOMENTARY | - | WHITE | - | - | - | 0.0778 N | - | - | 0.397 inch | - | 15.9 mm | 48.43 mm | 27.8 mm | 15.875 mm | 1.4 inch | - | RoHS Compliant | - | Lead Free | - | ||
![]() D44C-R1RA Cherry | 87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E63-10K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D41C-R1RA Cherry | 468 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E72-40KT Cherry | 498 | - | - | Silver | Sealed | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | EAR99 | 6000 Cycle(s) | 8536.50.9040 | THE CHERRY CORP | - | Unavailable | The Cherry Corporation | E72-40KT | E72 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | - | 5.47 | Compliant | Yes | - | - | - | 250 V | - | Yes | Wire | EAR99 | - | 85 °C | -40 °C | - | 8536.50.70.00 | - | - | unknown | 10.1 A | - | 23.24 mm | 9.78 mm | ROLLER TYPE | SPDT | - | MOISTURE PROOF; SPLASH PROOF | - | - | SCREW | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | 10.1 A | - | - | 10.1 A | - | - | - | - | 250 V | - | - | - | - | - | - | 9.28 mm | MOMENTARY | - | - | 6.1 mm | - | - | 0.74 N | - | - | - | - | - | - | - | 19.81 mm | - | Unknown | - | - | Lead Free | - | ||
![]() 0E6200A0 Cherry | In Stock | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | 10.1 A | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | Lead Free | - |