- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Attributes for sub | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Bushing Length | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Actuator Angle | Operating Force-Max | Contact Configuration | Actuator Finish | Bushing Type | Terminal Length | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E34-55HX Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E34-50K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D459-R1LL-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D43CR1LA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | POLYESTER | STEEL | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | - | - | - | - | - | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D43C-R1LA | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | Obsolete | - | - | 5.61 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) | - | - | - | STANDARD FORCE, STANDARD RATIO | - | - | - | unknown | - | 27.813 mm | 10.3124 mm | STRAIGHT LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.6 inch | - | - | ON-(ON) | 2.794 mm | MOMENTARY | - | WHITE | - | - | - | 1.668 N | - | NICKEL | - | 0.397 inch | - | - | - | - | - | 15.875 mm | 0.865 inch | - | - | - | - | - | - | ||
![]() G13-00H Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | STEEL | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | G13-00H | E | - | - | - | - | - | - | - | 85 °C | - | Contact Manufacturer | - | - | 5.22 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | compliant | - | 46.3 mm | 16.26 mm | STRAIGHT LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.312 inch | - | - | ON-(ON) | 11.1 mm | MOMENTARY | - | - | 6.35 mm | - | - | 0.98 N | - | NICKEL | - | 0.49 inch | - | - | - | - | - | 16.26 mm | 1.5 inch | - | - | - | - | - | - | ||
![]() D449R1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E5100T0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | ||
![]() DB3C-B1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | Button | - | Straight | Silver Nickel/Gold | 80@EN | - | 100000@UL | THE CHERRY CORP | - | The Cherry Corporation | DB3C-B1AA | - | 0.1 | 1 | 0.6 | Screw | -40C to 120C | 120C | -40C | - | - | Active | SPDT | 6.45(mm) | 1.6 | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Spherical Head Button | - | - | - | - | - | - | - | - | - | - | 15000000 | - | - | 1.47(N) | 0.110 x 0.020 (2.8 x 0.5) QC Straight | - | - | - | - | - | - | - | - | - | - | 0.1@250VAC 80VDC@EN(A) | - | - | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | IP50 | 20(mm) | - | - | - | - | - | 18.95(mm) | - | - | - | - | - | ||
![]() DZ1F-B1BA Cherry | In Stock | - | - | - | Through Hole | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 V | - | - | - | - | Solder | - | - | - | 85 °C | -20 °C | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | 1 | SPST | - | - | - | - | 2.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | No SVHC | - | UL94 V-0 | - | - | ||
![]() E19-00M Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | Thermoplastic Nylon | SILVER | BRASS | BRASS | BRASS | SILVER | 250@UL | Button | E1900M (CHERY) | Straight | Silver Cadmium Oxide | - | - | 6000@UL | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | E19-00M | E | 0.38 | 1.27 | 5.54 | Screw | -40C to 105C | 105C | -40C | 85 °C | - | Contact Manufacturer | DPDT | 16.28(mm) | 4.65 | - | Yes | N.O./N.C. | - | - | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | - | compliant | - | 46.05 mm | 16.36 mm | HINGE LEVER | DPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 8.34(N) | Quick Connect | 15 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.812 inch | - | 15(A) | ON-(ON) | 6.81 mm | MOMENTARY | 0.406 inch | - | 1.27 mm | - | - | 8.34 N | - | - | 3/8-32 | 0.406 inch | - | 66.67(mm) | - | - | - | 28.58 mm | - | - | - | - | - | - | - | ||
![]() D43LR1LD Cherry | In Stock | - | Datasheet | Silver | Panel, Screw | NO | PANEL MOUNT | - | POLYESTER | Acetal, Steel, Thermoplastic | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | - | Brass, Silver | - | - | - | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D43L-R1LD | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | Obsolete | - | - | 5.61 | Compliant | Yes | - | 250 V | - | - | e3 | Yes | Screw | - | - | Matte Tin (Sn) | 85 °C | -40 °C | - | LIGHT FORCE, STANDARD RATIO | - | Straight | 10.31 mm | unknown | 5 A | 27.813 mm | 10.3124 mm | STRAIGHT LEVER | SPDT | - | - | - | 250 V | QUICK CONNECT | 6 A | - | SPDT | 250 V | - | SNAP ACTING/LIMIT SWITCH | - | 230 mN | - | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.6 inch | - | - | ON-(ON) | 5.4102 mm | MOMENTARY | - | WHITE | - | - | - | 0.2168 N | - | NICKEL | - | 0.397 inch | - | - | 15.9 mm | 48.43 mm | 27.8 mm | 15.875 mm | 1.4 inch | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() DB3C-B1LB Cherry | In Stock | - | Datasheet | - | Chassis Mount, Panel | - | - | - | Polyethylene | Polybutylene, Stainless Steel | - | - | - | - | - | 250 | - | - | Straight | Copper, Gold, Silver | 80@EN | - | 100 kcycles | THE CHERRY CORP | - | The Cherry Corporation | DB3C-B1LB | - | 0.5 | 4 | 2 | Screw | -40C to 120C | 120C | -40C | - | - | Active | SPDT | 6.45(mm) | 2.16 | - | - | N.O./N.C. | 125 V | - | Bulk | - | - | Quick Connect | - | - | - | 120 °C | -40 °C | - | - | - | - | 6.45 mm | unknown | 100 mA | - | - | Short Straight Lever SR 0.189 (4.8) | On-Mom | - | - | - | 250 V | - | 100 mA | - | SPDT | 250 V | 15 Mcycles | - | 100 mA | 590 mN | 0.110 x 0.020 (2.8 x 0.5) QC Straight | - | - | - | - | 2.0066 mm | - | 508 µm | 3.9878 mm | 10.668 mm | - | 0.1@250VAC 80VDC@EN(A) | - | - | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | IP50 | 20(mm) | - | 20 mm | 6.5 mm | - | - | 23.65(mm) | - | RoHS Compliant | - | Lead Free | IP50 | ||
![]() DH2C-B1PA Cherry | In Stock | - | Datasheet | Gold | Chassis Mount, Panel, Screw, Solder | - | - | - | Polyphenylene | Plastic, Polybutylene | - | - | - | - | - | - | Sim Roller Lever | - | Straight | Brass, Gold, Silver | 30 | - | 30 kcycles | - | - | - | - | - | 0.6 | 1.3 | 0.3 | Screw | -25C to 70C | 70C | -25C | - | - | - | SPDT | 2.7(mm) | - | - | - | N.O./N.C. | - | 30 V | - | - | - | Solder | - | 2 | - | 70 °C | -25 °C | Black | - | - | Vertical | 2.7 mm | - | 50 mA | - | - | - | On-Mom | - | - | - | - | - | 500 mA | - | SPDT | 30 V | 50 kcycles | - | 500 mA | 490 mN | Solder | - | - | - | - | 279.4 µm | - | 635 µm | 1.2954 mm | 6.7056 mm | - | 0.5(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | 8.2(mm) | 4.45 mm | 8.2 mm | 8.43 mm | - | - | 10.1(mm) | - | RoHS Compliant | - | Lead Free | IP40 | ||
![]() GPTBNA01 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 250 | Pin Plunger | - | Straight | Silver Alloy | 250 | 1000VAC | - | THE CHERRY CORP | - | The Cherry Corporation | GPTBNA01 | GP | 0.2 | 1.3 | 0.25 | Screw | -20C to 85C | 85C | -20C | 85 °C | -20 °C | Contact Manufacturer | SPDT | 17.6(mm) | 5.06 | - | - | N.O./N.C. | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | - | - | - | 8536.50.90.40 | - | - | compliant | - | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | 100(Mohm) | 25 A | 250 V | - | SCREW | - | - | - | - | 1000000 | SNAP ACTING/LIMIT SWITCH | - | 6.17(N) | Screw | 20 A | - | - | - | - | 250 V | - | - | - | 1.97 | 20(A) | - | 1.55 mm | MOMENTARY | - | - | 1.3 mm | - | - | 6.17 N | - | - | - | - | - | 49.6(mm) | - | - | - | 23.5 mm | - | 27.14(mm) | - | - | - | - | - | ||
![]() 0E62-30H0 Cherry | 538 | - | - | - | - | NO | PANEL MOUNT | - | - | STEEL | - | SILVER | BRONZE | SILVER | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | THERMOPLASTIC | The Cherry Corporation | 0E62-30H0 | E62 | - | - | - | - | - | - | - | 85 °C | -40 °C | Obsolete | - | - | 8.64 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 10.1 A | 19.8374 mm | 6.35 mm | LEAF LEVER | - | - | - | - | - | QUICK CONNECT | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | SNAP ACTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.525 mm | - | - | - | - | - | Lead Free | - | ||
![]() D44LR1MD Cherry | In Stock | - | Datasheet | Silver | Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | 30 V | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 6 A | - | - | - | On-Mom | - | - | - | 250 V | - | - | - | SPDT | - | - | - | - | 800 mN | - | - | - | - | - | 3.5814 mm | - | 1.27 mm | 5.08 mm | 13.589 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | 27.8 mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() GPTCRR11 Cherry | 920 | - | - | - | Screw | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | THE CHERRY CORP | - | The Cherry Corporation | GPTCRR11 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | Contact Manufacturer | - | - | 5.55 | Compliant | Yes | - | 250 V | 250 V | - | - | Yes | Screw | EAR99 | - | - | 85 °C | -20 °C | - | - | 8536.50.90.40 | Straight | - | compliant | 15 A | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | - | 25 A | 250 V | 250 V | SCREW | - | - | SPDT | 250 V | 1 Mcycles | SNAP ACTING/LIMIT SWITCH | - | 2.8 N | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | 5.6 mm | MOMENTARY | - | - | 4 mm | - | - | 2.95 N | - | - | - | - | - | - | - | - | - | 23.5 mm | - | - | Unknown | - | - | - | - | ||
![]() DB3C-A1RC Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Roller Lever | - | Straight | - | 80@EN | - | 100000@UL | THE CHERRY CORP | - | The Cherry Corporation | DB3C-A1RC | DB3C-A1RC | 0.6 | 4.5 | 2 | Screw | -40C to 120C | 120C | -40C | - | - | Active | SPDT | 6.45(mm) | 2.17 | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Roller Lever SR 0.185 (4.7) | - | - | - | - | - | - | - | - | - | - | 15000000 | SNAP ACTING/LIMIT SWITCH | - | 0.54(N) | Short Solder | - | - | - | - | - | - | - | - | - | - | 0.1@250VAC 80VDC@EN(A) | - | - | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | IP50 | 20(mm) | - | - | - | - | - | 25.7(mm) | - | - | - | - | - | ||
![]() E53-00T Cherry | 207 | - | - | - | - | NO | PANEL MOUNT | - | - | - | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | E53-00T | E53 | - | - | - | - | - | - | - | 85 °C | -40 °C | Obsolete | - | - | 8.56 | - | Yes | - | - | - | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | - | O.T. = 15 DEG, T.T. = 15 DEG | 8536.50.70.00 | - | - | compliant | - | 30.94 mm | 14.73 mm | WIREFORM | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | - | - | - | ON-(ON) | - | MOMENTARY | - | - | - | - | 38 deg | - | - | - | - | - | - | - | - | - | - | 17.4 mm | 0.098 inch | - | - | - | - | - | - | ||
![]() DC3C-A1LB Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Straight Lever | - | Straight | Gold | 30 | - | 100000 | - | - | - | - | - | 0.5 | 4.5 | 1.5 | Screw | -40C to 120C | 120C | -40C | - | - | - | SPDT | 6.45(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000000 | - | - | 0.78(N) | Solder | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 20(mm) | - | - | - | - | - | 21.4(mm) | - | - | - | - | - |