- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Approvals | Attributes for sub | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Bushing Length | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Switching Current | Operating Force-Max | Contact Configuration | Actuator Finish | Bushing Type | Contact (AC) Max Rating M Load | Terminal Length | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA3C-B1AA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BRONZE | BERYLLIUM COPPER | GOLD | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DA3CB1-AA | DA | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | - | 5.62 | - | Yes | - | - | - | - | e4 | - | - | EAR99 | - | Silver (Ag) | - | - | - | UL, CSA APPROVAL | 8536.50.70.00 | - | - | compliant | - | - | 19.84 mm | 6.35 mm | BUTTON TYPE | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.331 inch | - | - | ON-(ON) | 1.65 mm | MOMENTARY | - | - | 0.76 mm | - | - | 0.88 N | - | - | - | - | 0.344 inch | - | - | - | - | - | 9.53 mm | - | - | - | - | - | - | - | ||
![]() E34-50HX Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | Lever | - | - | - | Silver Alloy | - | EAR99 | - | - | - | - | No | - | - | - | - | - | - | Screw | -40C to 85C | 85C | -40C | - | - | - | - | SPDT | 10.31(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.49(N) | Quick Connect | - | - | - | - | - | - | - | - | - | 15(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.41(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E6300H0 Cherry | In Stock | - | Datasheet | - | Brackets, Screw | NO | PANEL MOUNT | - | Acetal, Steel, Thermoplastic | - | - | BRONZE | - | - | 125V VAC | Lever | cUL | - | - | Gold | 30V VDC | - | 6000 Cycle(s) | - | THE CHERRY CORP | THERMOPLASTIC | - | The Cherry Corporation | 0E6300H0 | E63 | - | - | - | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | SPDT | 6.35 mm | 5.84 | Compliant | Yes | N.O./N.C. | - | - | - | - | - | Quick Connect | EAR99 | - | - | 85 °C | -40 °C | - | - | 8536.50.70.00 | Straight | 6.35 mm | unknown | 100 mA | cUL | 19.84 mm | 6.35 mm | LEVER | - | 0.25 A | - | 30 V | 125 V | QUICK CONNECT | 250 mA | 1 | SPDT | 30 V | - | SNAP ACTING/LIMIT SWITCH | - | 260 mN | Quick Connect | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.35 inch | 0.25 A | - | - | 4.68 mm | MOMENTARY | - | - | 3.66 mm | - | - | 0.26 N | - | - | - | - | - | - | 21.56 mm | - | 21.56 mm | - | 9.53 mm | - | 17.6 mm | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() 0E2300K0 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | Acetal, Steel, Thermoplastic | - | SILVER ALLOY | - | SILVER ALLOY | - | - | - | - | - | - | Silver | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | 0E2300K0 | E23 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | - | - | 5.79 | Compliant | Yes | - | - | - | - | - | - | Quick Connect | EAR99 | - | - | 85 °C | -40 °C | - | - | 8536.50.70.00 | - | 10.31 mm | compliant | 5 A | - | 27.76 mm | 10.31 mm | LEVER | SPDT | - | - | - | 250 V | QUICK CONNECT | 5 A | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1.67 N | - | 5 A | - | - | - | - | 250 V | - | - | 0.806 inch | - | - | - | 2.21 mm | MOMENTARY | - | - | 1.19 mm | - | - | 1.67 N | - | NICKEL | - | - | - | - | - | - | 33.7 mm | - | 15.88 mm | - | - | - | - | - | - | - | ||
![]() DB2C-C1AA Cherry | In Stock | - | Datasheet | - | Through Hole | - | - | Polyethylene | Polybutylene | - | - | - | - | - | - | - | - | - | - | Copper, Gold, Silver | - | - | 6 kcycles | - | THE CHERRY CORP | - | - | The Cherry Corporation | DB2C-C1AA | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.18 | - | - | - | 125 V | - | Bulk | - | - | Solder | - | 2 | - | 120 °C | -40 °C | Black | - | - | - | 6.45 mm | unknown | 10 A | - | - | - | Spherical Head Button | On-Mom | - | - | - | 250 V | - | 10.1 A | - | SPDT | - | 10 Mcycles | - | 10.1 A | 2.45 N | 0.051 x 0.020 (1.3 x 0.5) PCB Straight | - | - | - | - | 635 µm | - | 101.6 µm | 1.016 mm | 8.382 mm | - | - | - | - | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | - | - | - | - | 20 mm | 6.5 mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | IP50 | ||
![]() E13-00M Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | THERMOPLASTIC | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | E1300M (CHERY) | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E13-00M | E | - | - | - | - | - | - | - | 85 °C | - | - | Contact Manufacturer | - | - | 4.65 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | compliant | - | - | 46.3 mm | 16.26 mm | HINGE LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.812 inch | - | - | ON-(ON) | 6.81 mm | MOMENTARY | 0.406 inch | - | 1.27 mm | - | - | 4.17 N | - | - | 3/8-32 | - | 0.49 inch | - | - | - | - | - | 16.26 mm | - | - | - | - | - | - | - | ||
![]() E63-00R Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | STEEL | GOLD | BERYLLIUM COPPER | BRONZE | BERYLLIUM COPPER | GOLD | 125@UL | - | - | - | Straight | Gold | 30@UL | - | 6000@UL | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E63-00R | E | 0.51 | 3.3 | 0.76 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | - | Obsolete | SPDT | 6.35(mm) | 8.33 | - | Yes | N.O./N.C. | - | - | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | - | UL, CSA APPROVAL | 8536.50.70.00 | - | - | compliant | - | - | 19.84 mm | 6.35 mm | HINGE LEVER | SPDT | 0.25 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 0.29(N) | Quick Connect | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.578 inch | 0.25(A) | - | ON-(ON) | 4.06 mm | MOMENTARY | - | - | 3.3 mm | - | - | 0.29 N | - | NICKEL | - | - | 0.25 inch | - | 19.84(mm) | - | - | - | 8.94 mm | 0.197 inch | 23.29(mm) | - | - | - | - | - | ||
![]() DB1C-A1LB Cherry | 440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | DB1C-A1LB | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Short Straight Lever SR 0.189 (4.8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH3C-C6AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D429-R1MD-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC2C-A1LB Cherry | In Stock | - | - | Silver | Brackets, Chassis Mount, Surface Mount | - | - | - | Polybutylene, Stainless Steel | - | - | - | - | - | 250 | Straight Lever | UL, VDE | - | Straight | Copper, Silver | - | - | 10000@EN | - | THE CHERRY CORP | - | - | The Cherry Corporation | DC2C-A1LB | - | 0.7 | 5 | 1.5 | Screw | -40C to 120C | 120C | -40C | - | - | - | Active | SPDT | 6.45(mm) | 1.6 | Compliant | - | N.O./N.C. | 250 V | - | - | - | - | Solder | - | 2 | - | 120 °C | -40 °C | Black | - | - | - | 6.45 mm | unknown | 10.1 A | - | - | - | - | On-Mom | - | - | - | 250 V | - | 10.1 A | 1 | SPDT | - | 1000000 | - | 10.1 A | 1.47 N | Solder | - | - | - | - | - | - | - | - | - | 10.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP6K7 | 20(mm) | - | 20 mm | 20 mm | - | - | 19.55(mm) | Unknown | - | UL94 V-0 | Lead Free | IP67 | ||
![]() DB2C-A1LC Cherry | In Stock | - | - | - | - | - | - | Polyethylene | Polybutylene, Stainless Steel | - | - | - | - | - | 250 | Straight Lever | - | - | Straight | Silver Alloy/Gold | 80@EN | - | 10000@EN | - | - | - | - | - | - | - | 1 | 5 | 1.5 | Screw | -40C to 120C | 120C | -40C | - | - | - | - | SPDT | 6.45(mm) | - | Compliant | - | N.O./N.C. | - | - | - | - | - | Solder | - | 2 | - | 120 °C | -40 °C | - | - | - | - | 6.45 mm | - | - | - | - | - | - | - | - | - | - | 250 V | - | 10.1 A | - | SPDT | - | 10000000 | - | 10.1 A | 0.83(N) | Solder | - | - | - | - | - | - | - | - | - | 10.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP50 | 21.75(mm) | - | 21.8 mm | - | - | - | 20.7(mm) | No SVHC | - | - | Lead Free | - | ||
![]() E20-00A Cherry | In Stock | - | - | Silver | - | - | - | - | Thermoplastic Nylon | - | - | - | - | - | 250@UL | Button | CSA, UL | - | Straight | Silver Cadmium Oxide | - | - | 6000@UL | - | - | - | - | - | - | - | 0.38 | 2.54 | 1.27 | Screw | - | - | - | - | - | - | - | DPDT | 16.28(mm) | - | Compliant | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | - | 20 A | 12.55(N) | Quick Connect | - | - | - | - | - | - | - | - | - | 20(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.67(mm) | - | - | - | - | - | - | Unknown | - | UL94 HB | Lead Free | - | ||
![]() D44CR1LD Cherry | In Stock | - | Datasheet | Silver | Chassis Mount, Panel, Screw | NO | PANEL MOUNT | POLYESTER | STEEL | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | Brass, Silver | - | - | 6 kcycles | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | D44CR1LD | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 8.44 | - | Yes | - | 125 V | 30 V | - | - | - | Quick Connect | EAR99 | - | - | 85 °C | -40 °C | - | STANDARD FORCE, STANDARD RATIO | 8536.50.70.00 | Straight | - | unknown | 6 A | - | 27.81 mm | 10.31 mm | BUTTON TYPE | On-Mom | 6 A | IP40 | 30 V | 250 V | QUICK CONNECT | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1.4 N | - | 10 A | - | SNAP ACTION | - | 2.286 mm | 250 V | 787.4 µm | 3.175 mm | 13.9954 mm | - | - | ON-(ON) | 5.5 mm | MOMENTARY | - | WHITE | 3.2 mm | - | - | 1.4122 N | - | NICKEL | - | - | 0.397 inch | - | - | 15.9 mm | - | 27.8 mm | 15.88 mm | 1.4 inch | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() DG13B2RA Cherry | In Stock | - | Datasheet | - | PCB | NO | THROUGH HOLE-RIGHT ANGLE | Polyphenylene | Polybutylene, Stainless Steel | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | UL | - | - | Silver | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DG13B2RA | DG | - | - | - | - | - | - | - | 85 °C | -25 °C | - | Contact Manufacturer | - | - | 5.75 | Compliant | Yes | - | 125 V | - | - | e4 | Yes | PCB | EAR99 | - | Silver (Ag) | 85 °C | -40 °C | - | UL APPROVAL | 8536.50.70.00 | - | 17.5 mm | compliant | - | UL | 12.8 mm | 6.5 mm | ROLLER AUXILLARY | SPDT | 2 A | - | 30 V | 125 V | SOLDER | - | 1 | SPDT | 30 V | - | SNAP ACTING/LIMIT SWITCH | 3 A | 590 mN | - | 3 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.213 inch | - | 3 | ON-(ON) | 2.05 mm | MOMENTARY | - | BLACK | 1.5 mm | - | 3 A | 0.588 N | - | - | - | - | 0.122 inch | - | - | - | 12.8 mm | - | 5.8 mm | 0.075 inch | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0E3350H0 Cherry | 358 | - | - | - | - | NO | PANEL MOUNT | - | Acetal, Steel, Thermoplastic | - | SILVER ALLOY | - | SILVER ALLOY | - | - | - | - | - | - | Silver | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | 0E3350H0 | E33 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | - | - | 5.79 | Compliant | Yes | - | - | - | Box | - | - | Screw | EAR99 | - | - | 85 °C | -40 °C | - | - | 8536.50.70.00 | - | 10.31 mm | compliant | 10 A | - | 27.76 mm | 10.31 mm | LEVER | SPDT | 6 A | - | 30 V | 250 V | QUICK CONNECT | 10 A | - | SPDT | 30 V | - | SNAP ACTING/LIMIT SWITCH | - | 1.41 N | - | 10 A | - | - | - | - | 250 V | - | - | 0.6 inch | - | - | - | 5.34 mm | MOMENTARY | - | - | 3.18 mm | - | - | 1.41 N | - | NICKEL | - | - | - | - | - | - | - | - | 15.88 mm | 35.56 mm | - | - | - | - | Lead Free | - | ||
![]() GPTNRH01 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNRH01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | Contact Manufacturer | - | - | 5.55 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | compliant | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | 3.97 mm | MOMENTARY | - | - | 0.41 mm | - | - | 3.41 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCRH11 Cherry | 235 | - | - | - | Panel, Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | SPDT | 250 V | - | - | - | 3.42 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCNA11 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KWBA-QACA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | GOLD | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | KWBAQACA | K | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | STANDARD FORCE, STANDARD RATIO | 8536.50.70.00 | - | - | unknown | - | - | 28.96 mm | 10.31 mm | BUTTON TYPE | SPDT | 0.05 A | - | 28 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | SNAP ACTION | .05A@28VDC | - | - | - | - | 0.578 inch | - | - | ON-(ON) | 2.46 mm | MOMENTARY | - | - | 1.19 mm | - | - | 0.74 N | - | - | - | - | - | - | - | - | - | - | 15.88 mm | - | - | - | - | - | - | - |