- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Contact Function | Actuator Travel | Switch Action | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Contact Configuration | Actuator Finish | Contact (AC) Max Rating M Load | Terminal Length | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH3C-B1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCNA11 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E34-55HX Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | STEEL | - | SILVER ALLOY | - | SILVER ALLOY | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | 0E3455HX | E34 | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.8 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | compliant | - | 27.76 mm | 10.31 mm | LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | - | - | - | 250 V | - | - | 0.6 inch | - | 12.37 mm | MOMENTARY | - | 7.62 mm | - | 0.22 N | - | NICKEL | - | - | - | - | - | 15.88 mm | - | - | - | - | - | ||
![]() KWMBQACA Cherry | In Stock | - | - | - | Panel, Screw | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | - | - | - | Screw | - | - | 150 °C | -40 °C | - | - | Straight | - | - | 15.1 A | - | - | - | - | - | - | - | 250 V | - | - | SPDT | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | 29 mm | - | - | - | - | Lead Free | - | ||
![]() GPTCLS12 Cherry | In Stock | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | - | - | - | Screw | - | - | 85 °C | -20 °C | - | - | Straight | - | - | 15 A | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 250 V | 1 Mcycles | - | - | 900 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
![]() 0E5100R0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSCNC11 Cherry | 216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 3.4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KWFBQACA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | 100000 Cycle(s) | THE CHERRY CORP | POLYESTER | The Cherry Corporation | KWFBQACA | K | 150 °C | -40 °C | - | Obsolete | 8.56 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | STANDARD FORCE, STANDARD RATIO | 8536.50.70.00 | - | - | unknown | - | 28.96 mm | 10.31 mm | BUTTON TYPE | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 3 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.578 inch | ON-(ON) | 2.46 mm | MOMENTARY | - | 1.19 mm | - | 0.74 N | - | - | - | - | - | - | - | 15.88 mm | - | - | - | - | - | ||
![]() 0E53-00R0 Cherry | 654 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
![]() D44L-R1RD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E34-00KX Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | STAINLESS STEEL | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | - | - | - | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | E34-00KX | E | 85 °C | -40 °C | - | Obsolete | 8.36 | - | Yes | - | - | - | - | Yes | - | - | - | - | - | UL, CSA APPROVAL, LIGHT FORCE | - | - | - | compliant | - | 27.7622 mm | 10.3124 mm | ROLLER LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | SNAP ACTION | - | - | 250 V | - | - | - | ON-(ON) | - | MOMENTARY | - | - | - | - | - | - | - | 0.397 inch | - | - | - | 15.875 mm | - | - | - | - | - | ||
![]() D41C-R1RD Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | STEEL | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | 1000000 Cycle(s) | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D41C-R1RD | D4 | 85 °C | -40 °C | - | Obsolete | 5.61 | - | Yes | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | STANDARD FORCE, STANDARD RATIO | - | - | - | unknown | - | 27.813 mm | 10.3124 mm | ROLLER LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 0.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.806 inch | ON-(ON) | 5.4102 mm | MOMENTARY | WHITE | - | - | 0.3447 N | - | NICKEL | - | 0.397 inch | - | - | - | 15.875 mm | 1.34 inch | - | - | - | - | ||
![]() DC3C-H1LC Cherry | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.91 mm | - | 20 mm | - | - | - | - | Lead Free | - | ||
![]() D423-R1TD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D459R1LL Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D449R1RA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | STEEL | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | 200000 Cycle(s) | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D449-R1RA | D4 | 85 °C | -40 °C | - | Contact Manufacturer | 5.63 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | LIGHT FORCE, STANDARD RATIO | - | - | - | compliant | - | 27.813 mm | 10.3124 mm | ROLLER LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.806 inch | ON-(ON) | 2.2098 mm | MOMENTARY | RED | - | - | 0.7367 N | - | NICKEL | - | 0.397 inch | - | - | - | 15.875 mm | 0.81 inch | - | - | - | - | ||
![]() DC2C-BWAD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB1C-B1LB Cherry | In Stock | - | Datasheet | - | Chassis Mount, Panel | - | - | Polyethylene | Polybutylene, Stainless Steel | - | - | - | - | - | - | Copper, Gold, Silver | 6 kcycles | THE CHERRY CORP | - | The Cherry Corporation | DB1C-B1LB | - | - | - | - | Active | 1.61 | Compliant | - | 125 V | 48 V | Bulk | - | - | Quick Connect | - | - | 120 °C | -40 °C | - | - | - | 6.45 mm | unknown | 1 A | - | - | Short Straight Lever SR 0.189 (4.8) | On-Mom | - | - | - | 250 V | - | 6 A | SPDT | - | 15 Mcycles | - | 6 A | 590 mN | 0.110 x 0.020 (2.8 x 0.5) QC Straight | - | - | - | - | 2.0066 mm | - | 508 µm | 3.9878 mm | 10.668 mm | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | - | 20 mm | 20 mm | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() E21-51KX Cherry | In Stock | - | - | Gold | Panel | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 125 V | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | - | - | - | - | - | Lead Free | - | ||
![]() DC1C-D5AA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | SILVER OVER NICKEL | BERYLLIUM COPPER | COPPER ALLOY | BERYLLIUM COPPER | SILVER OVER NICKEL | WHITE | - | 6000 Cycle(s) | THE CHERRY CORP | POLYESTER | The Cherry Corporation | DC1CD5AA | DC | 120 °C | -40 °C | - | Contact Manufacturer | 5.56 | - | Yes | - | - | - | e4 | Yes | - | EAR99 | Silver (Ag) | - | - | WIRE UNDERNEATH | 8536.50.70.00 | - | - | compliant | - | 20 mm | 6.5 mm | BUTTON TYPE | SPDT | 1 A | IP67 | 48 V | - | WIRE | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | ON-(ON) | 1.6 mm | MOMENTARY | - | 1 mm | - | 1.96 N | - | - | - | - | - | - | - | 15.25 mm | - | - | - | - | - |