- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Approvals | Attributes for sub | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Terminal Length | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E33-10A Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | Thermoplastic Acetal | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | 250@UL | Button | - | - | Straight | Silver Alloy | 30@UL | - | 6000@UL | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | E33-10A | E | - | - | - | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | - | Obsolete | SPDT | 10.31(mm) | 5.53 | - | Yes | - | N.O./N.C. | - | - | e3 | Yes | - | - | - | - | Matte Tin (Sn) | - | - | - | UL, CSA APPROVED | - | - | - | compliant | - | 27.7622 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | 6 A | 30 V | - | SCREW | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | Screw | 10 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.578 inch | - | 10(A) | - | ON-(ON) | - | MOMENTARY | - | - | - | - | - | - | - | - | - | 15.875 mm | - | - | - | - | - | - | ||
![]() 0E5150B0 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | CSA, UL | - | - | Silver | - | - | 6000 Cycle(s) | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | 0E5150B0 | E51 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 5.78 | Compliant | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | - | - | unknown | 6 A | 30.94 mm | 14.73 mm | WIRE FORM TYPE | SPST | - | - | - | - | QUICK CONNECT | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 6 A | - | SNAP ACTION | - | - | 250 V | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | 0.0389 N | - | - | - | - | - | 17.45 mm | 0.17 inch | - | Unknown | - | UL94 HB | - | ||
![]() E21-00K Cherry | In Stock | - | - | Gold | Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Brass, Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 V | - | - | - | Quick Connect | - | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 100 mA | - | - | - | On-Mom | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | - | - | - | - | - | - | UL94 HB | Lead Free | ||
![]() E51-00R Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG23-B1LA Cherry | 2 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT | POLYESTER | STAINLESS STEEL | GOLD | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | GOLD | - | - | - | - | - | - | - | - | 200000 Cycle(s) | THE CHERRY CORP | POLYESTER | The Cherry Corporation | DG23-B1LA | DG | - | - | - | - | - | - | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 1.57 | - | Yes | - | - | - | - | e4 | Yes | - | EAR99 | - | - | Silver (Ag) | - | - | - | UL APPROVAL | 8536.50.90.40 | - | - | unknown | - | 12.8 mm | 5.8 mm | FLAT LEVER | SPDT | - | 0.05 A | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | SNAP ACTION | - | - | - | - | - | 0.213 inch | - | - | 3 | ON-(ON) | 2.35 mm | MOMENTARY | BLACK | 1.8 mm | - | 0.44 N | 0.138 inch | - | - | - | - | 6.5 mm | 0.169 inch | - | - | - | - | - | ||
![]() E51-50T Cherry | In Stock | - | - | Silver | Brackets, Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Brass, Silver | - | - | 6 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | Quick Connect | - | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 6 A | - | - | - | On-Mom | - | - | - | - | - | - | - | SP, SPDT | - | - | - | - | 40 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 mm | 30.9 mm | 30.9 mm | - | - | - | - | - | UL94 HB | Contains Lead | ||
![]() E61-50K Cherry | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | - | The Cherry Corporation | E61-50K | E | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.52 | - | Yes | - | - | - | - | e4 | Yes | - | EAR99 | - | - | Silver (Ag) | - | - | - | - | 8536.50.70.00 | - | - | unknown | - | 19.84 mm | 6.35 mm | ROLLER LEVER | SPST | - | 5 A | 30 V | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 5 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 10.65 mm | MOMENTARY | - | 9.63 mm | - | 0.1 N | - | - | - | - | - | 8.94 mm | - | - | - | - | - | - | ||
![]() E68-00A Cherry | 471 | - | - | Gold | Panel | - | - | - | Thermoplastic Acetal | - | - | - | - | - | 125 | Button | UL, VDE | E68-00A (CHERY) | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Panel | -40C to 85C | 85C | -40C | - | - | - | - | SPDT | 17.27(mm) | - | Compliant | - | N.O./N.C. | - | - | - | - | - | Quick Connect | - | Momentary Contact | - | - | 85 °C | -40 °C | - | - | - | Straight | 17.27 mm | - | 100 mA | - | - | - | - | - | - | - | 125 V | - | 100 mA | 1 | SPDT | - | - | - | 100 mA | 4.25 N | Not Required | Quick Connect | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | 31.75(mm) | - | 31.75 mm | 39.88 mm | - | 20.96 mm | 51.31(mm) | - | - | UL94 V-0 | Lead Free | ||
![]() E2385HX Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E22-50K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E62-00K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCNH01 Cherry | In Stock | - | - | Silver | Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 125 V | 250 V | - | - | Screw | - | - | 2 | - | 85 °C | -20 °C | Black | - | - | Straight | - | - | 15 A | - | - | - | On-Mom | - | - | - | 250 V | - | - | - | SPDT | 250 V | 20 Mcycles | - | 15 A | 3.42 N | - | - | - | - | - | - | 5.5118 mm | - | 50.8 µm | 381 µm | 20.955 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.2 mm | 17.5 mm | - | - | - | - | - | - | Contains Lead | ||
![]() DC3C-A1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E6110A Cherry | In Stock | - | - | Silver | Brackets, Chassis Mount, Panel, Screw, Solder | - | - | - | - | - | - | - | - | - | - | - | cULus | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | Solder | - | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 5 A | - | - | - | On-Mom | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53 mm | - | 19.8 mm | - | - | - | - | - | UL94 HB | Lead Free | ||
![]() 0E6200K0 Cherry | In Stock | - | - | - | Brackets | NO | PANEL MOUNT | - | STEEL | - | SILVER | BRONZE | SILVER | - | - | - | UL | - | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | THERMOPLASTIC | The Cherry Corporation | 0E6200K0 | E62 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | 5.83 | Compliant | Yes | - | - | - | - | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | - | - | unknown | 10.1 A | 19.84 mm | 6.35 mm | ROLLER LEVER | - | - | - | - | - | QUICK CONNECT | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 10.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.571 inch | - | - | - | - | 3.38 mm | MOMENTARY | - | 2.9 mm | - | 0.64 N | - | - | - | - | - | 9.53 mm | - | - | Unknown | - | UL94 HB | Lead Free | ||
![]() E51-50B Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D44C-R1RD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E6230K Cherry | In Stock | - | - | Silver | Brackets, Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | Quick Connect | - | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 10.1 A | - | - | - | On-Mom | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | Lead Free | ||
![]() GPTCNA01 Cherry | In Stock | - | Datasheet | Silver | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 250 | Pin Plunger | - | - | Straight | Silver | 250 | 1000VAC | - | THE CHERRY CORP | - | The Cherry Corporation | GPTCNA01 | GP | 0.05 | 0.41 | 0.13 | Screw | -20C to 85C | 85C | -20C | 85 °C | -20 °C | - | Contact Manufacturer | SPDT | 17.6(mm) | 5.53 | - | Yes | - | N.O./N.C. | 250 V | 250 V | - | Yes | Screw | EAR99 | - | - | - | 85 °C | -20 °C | Black | - | 8536.50.90.40 | - | 17.6 mm | compliant | 15 A | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | 100(Mohm) | 25 A | 250 V | 250 V | SCREW | 15 A | - | SPDT | 250 V | 1000000 | SNAP ACTING/LIMIT SWITCH | 15 A | 3.42 N | - | Screw | 15 A | - | - | - | - | 250 V | - | - | - | 1.11 | 15(A) | - | - | 0.54 mm | MOMENTARY | - | 0.41 mm | - | 3.42 N | - | 49.6(mm) | - | 49.6 mm | 17.5 mm | 23.5 mm | - | 25.86(mm) | - | RoHS Compliant | - | Contains Lead | ||
![]() D42LR1YL Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | ALUMINUM | SILVER | BRASS | BRASS | BRASS | SILVER | 250@EN | Lever | - | - | Straight | Silver Alloy | 250@EN | - | 50000@EN | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D42L-R1YL | D4 | 1.65 | 7.62 | 4.75 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | - | Obsolete | SPDT | 10.31(mm) | 5.61 | - | Yes | - | N.O./N.C. | - | - | e3 | Yes | - | - | - | - | Matte Tin (Sn) | - | - | - | LIGHT FORCE, STANDARD RATIO | - | - | - | unknown | - | 27.813 mm | 10.3124 mm | STRAIGHT LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 0.3(N) | - | Quick Connect | 3 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.6 inch | - | 3@250VAC@EN(A) | - | ON-(ON) | 12.3698 mm | MOMENTARY | WHITE | - | - | 0.0334 N | 0.397 inch | 82.9(mm) | - | - | - | 15.875 mm | 2.757 inch | - | - | - | - | - |