- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Actuator Material | Center Contact Material | End Contact Material | AC Voltage Rating (Max) | Actuator Style | Attributes for sub | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Operating Position | Current Rating (Max) | Contact (AC) Max Power Rating R Load | Switching Current | Operating Force-Max | IP Rating | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D453-V3LL Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC3C-A1RC Cherry | In Stock | - | - | - | - | - | Polybutylene, Stainless Steel | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | 120 °C | -40 °C | Black | 6.45 mm | - | - | - | - | 250 V | - | 100 mA | SPDT | 30 V | - | - | 100 mA | 780 mN | - | - | - | - | - | - | - | - | - | - | - | - | 21.94 mm | - | - | - | UL94 V-0 | IP67 | ||
![]() DC1C-A1SC Cherry | In Stock | - | - | Solder | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Solder | - | 120 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | 780 mN | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | IP67 | ||
![]() D439-R1ML Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1C-H1RB Cherry | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | PCB | - | 120 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | 880 mN | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | IP67 | ||
![]() D487-ZGAA-50 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E13-25HD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC2C-Q5AA Cherry | In Stock | - | - | - | - | - | - | - | - | 250 | Button | - | Straight | Silver Alloy | - | - | 10000 | - | - | - | - | - | - | - | 0.1 | 1 | 0.6 | Screw | -40C to 120C | 120C | -40C | - | - | - | SPDT | 6.45(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000 | - | - | 3.33(N) | - | - | - | - | - | - | 10.1(A) | - | - | - | IP67 | 20(mm) | - | - | - | - | - | - | ||
![]() OA53-V301 Cherry | In Stock | - | - | - | - | - | - | - | - | 250 | Overtravel Plunger | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | -40C to 85C | 85C | -40C | - | - | - | SPDT | - | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.92(N) | Quick Connect | - | - | - | - | - | 16(A) | - | - | - | IP00/IP40 | - | - | - | - | - | - | - | ||
![]() D453-W9AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E62-36HB Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC3A-A1SC Cherry | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | Straight | Gold | 30@UL | - | 100000@UL | - | - | - | - | - | - | - | 0.6 | 5 | 1.5 | Screw | -40C to 120C | 120C | -40C | - | - | - | SPST | 6.45(mm) | - | - | - | N.O. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | 0.78(N) | Solder | - | - | - | - | - | 0.1(A) | - | - | - | IP6K7 | 22.04(mm) | - | - | - | 25.55(mm) | - | - | ||
![]() DC4CB3AA Cherry | In Stock | - | - | - | - | - | - | - | - | 250 | Button | - | Straight | Silver Alloy | 48@UL | - | 50000@EN | - | - | - | - | - | - | - | 0.1 | 1 | 0.6 | Screw | -40C to 105C | 105C | -40C | - | - | - | SPDT | 6.5(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | 1.96(N) | Wire Lead | - | - | - | - | - | 3(A) | - | - | - | IP6K7 | 20(mm) | - | - | - | 17.9(mm) | - | - | ||
![]() D439-R1LD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | Cutler Hammer, Div of Eaton Corp | E2LME340031W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D433-R1TD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | Cutler Hammer, Div of Eaton Corp | E2LM3600MLW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Tab (0.187 x 0.020) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard (35.6mm from Rear Position) | - | - | - | ||
![]() D439-R1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Unavailable | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E13-00J Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E13-00K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Allen Bradley Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0E19-00K0 Cherry | In Stock | - | - | - | NO | PANEL MOUNT | STAINLESS STEEL | SILVER CADMIUM OXIDE | SILVER CADMIUM OXIDE | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | Allen Bradley Control | 0E1900K0 | E | - | - | - | - | - | - | - | 105 °C | -40 °C | Contact Manufacturer | - | - | 5.55 | - | Yes | - | - | EAR99 | - | - | - | - | compliant | 46.0502 mm | 16.3576 mm | ROLLER LEVER | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | SNAP ACTION | 250 V | 0.718 inch | - | - | - | 2.0794 N | - | - | - | 28.575 mm | - | - | - | - | ||
![]() 0E13-00M Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | E1300M (CHERY) | - | - | - | - | - | - | - | - | - | Allen Bradley Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |