- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Approvals | Attributes for sub | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Bushing Length | Body Color | Pre-Travel-Max | Switching Current | Operating Force-Max | Contact Configuration | Bushing Type | Features | Terminal Length | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0E6100A0 Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | STEEL | - | SILVER | BRONZE | SILVER | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | THERMOPLASTIC | - | - | The Cherry Corporation | 0E6100A0 | E61 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | - | - | 19.84 mm | 6.35 mm | BUTTON TYPE | - | - | - | 5 A | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.33 inch | - | - | - | - | 1.82 mm | MOMENTARY | - | - | 0.76 mm | - | 0.88 N | - | - | - | - | - | - | - | - | - | 9.53 mm | - | - | - | - | - | - | ||
![]() E2250H Cherry | In Stock | - | - | Silver | Panel, Screw | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | - | - | - | The Cherry Corporation | E22-50H | E | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | 5.54 | Compliant | Yes | - | 250 V | - | - | - | - | - | - | e4 | Yes | - | Screw | EAR99 | - | Silver (Ag) | 85 °C | -40 °C | - | 8536.50.70.00 | Straight | - | - | unknown | 3 A | - | 27.76 mm | 10.31 mm | - | - | SPDT | - | 0.1 A | 125 V | - | QUICK CONNECT | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 3.4 N | - | 3 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 5.34 mm | MOMENTARY | - | - | 3.18 mm | - | 0.34 N | - | - | - | - | - | - | 15.9 mm | - | - | 15.88 mm | - | - | - | - | Lead Free | - | ||
![]() D413-R1AA-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | THE CHERRY CORP | - | - | - | The Cherry Corporation | D413-R1AA-G2 | D4 | - | - | - | - | - | - | - | - | -40 °C | - | - | Contact Manufacturer | - | - | 5.31 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | 27.7876 mm | 10.3124 mm | - | - | SPDT | - | 0.5 A | 30 V | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | Quick Tab (0.187 x 0.020) | 0.1 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9004 mm | - | - | - | - | - | - | ||
![]() D449-R1MD-G2 Cherry | 359 | - | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | THE CHERRY CORP | - | - | - | The Cherry Corporation | D449-R1MD-G2 | D4 | - | - | - | - | - | - | - | - | -40 °C | - | - | Contact Manufacturer | - | - | 4.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | 27.7876 mm | 10.3124 mm | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9004 mm | 0.122 inch | - | - | - | - | - | ||
![]() GPSCRH12 Cherry | In Stock | - | - | - | Panel, Solder | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | 250 | Roller Plunger | - | - | - | Straight | Silver Alloy | 250 | 1000VAC | - | - | - | THE CHERRY CORP | - | - | - | The Cherry Corporation | GPSCRH12 | GP | 0.05 | 0.4 | 3.56 | Panel | -20C to 85C | 85C | -20C | 85 °C | -20 °C | - | - | Obsolete | SPDT | 17.6(mm) | 5.53 | Compliant | Yes | N.O./N.C. | 250 V | 250 V | - | - | - | - | - | - | - | - | Screw | EAR99 | - | - | 85 °C | -20 °C | - | 8536.50.90.40 | Straight | - | - | compliant | 15 A | - | 49.6 mm | 17.6 mm | STEEL LEVER | - | SPDT | 100(Mohm) | 25 A | 250 V | 250 V | SOLDER | - | - | SPDT | 250 V | 1000000 | SNAP ACTING/LIMIT SWITCH | - | 3.42(N) | Solder | 15 A | - | - | - | - | 250 V | - | - | - | 1.11 | 15(A) | - | - | 3.96 mm | MOMENTARY | - | - | 0.4 mm | - | 3.42 N | - | - | - | - | - | 49.6(mm) | - | - | - | 23.5 mm | - | 41.4(mm) | - | - | - | - | ||
![]() 0E5150T0 Cherry | In Stock | - | - | - | Brackets | - | NO | PANEL MOUNT | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | - | CSA, UL | - | - | Silver | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | - | The Cherry Corporation | 0E5150T0 | E51 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.78 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | 6 A | - | 30.94 mm | 14.73 mm | WIRE FORM TYPE | - | SPST | - | - | - | - | QUICK CONNECT | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 6 A | - | SNAP ACTION | - | - | 250 V | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | 0.0389 N | - | - | - | - | - | - | - | - | - | 17.45 mm | 0.17 inch | - | Unknown | UL94 HB | - | - | ||
![]() 0E5100E0 Cherry | In Stock | - | - | - | Brackets | - | NO | PANEL MOUNT | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | - | CSA, UL | - | - | Silver | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | - | The Cherry Corporation | 0E5100E0 | E51 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.78 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | - | - | 30.94 mm | 14.73 mm | WIRE FORM TYPE | - | SPST | - | - | - | - | QUICK CONNECT | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 6 A | - | SNAP ACTION | - | - | 250 V | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | 0.0389 N | - | - | - | - | - | - | - | - | - | 17.45 mm | 0.17 inch | - | Unknown | UL94 HB | - | - | ||
![]() E34-50H Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G13-00J Cherry | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | THERMOPLASTIC | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | - | The Cherry Corporation | G13-00J | E | - | - | - | - | - | - | - | 85 °C | - | - | - | Contact Manufacturer | - | - | 5.21 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | compliant | - | - | 46.3 mm | 16.26 mm | PUSHBUTTON | - | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 0.1 A | - | SNAP ACTION | - | - | 125 V | - | - | 0.67 inch | - | - | - | ON-(ON) | 4.01 mm | MOMENTARY | 0.406 inch | - | 1.27 mm | - | 4.16 N | - | 3/8-32 | - | 0.49 inch | - | - | - | - | - | 16.26 mm | - | - | - | - | - | - | ||
![]() E63-00A Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E21-00AX Cherry | In Stock | - | - | - | - | Chassis Mount | NO | PANEL MOUNT | - | THERMOPLASTIC | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | THE CHERRY CORP | PHENOLIC | - | Lead free / RoHS Compliant | The Cherry Corporation | E21-00AX | E | - | - | - | - | - | - | - | 85 °C | -40 °C | 0E2100AX CH970 E2100AX | - | Obsolete | - | - | 5.54 | - | Yes | - | - | - | 125V | 30V | -40°C ~ 85°C | Bulk | E | - | - | 1 (Unlimited) | - | EAR99 | - | - | - | - | UL, CSA APPROVAL, LIGHT FORCE | 8536.50.70.00 | - | - | - | compliant | 100mA (AC), 250mA (DC) | Quick Connect - 0.187 (4.7mm) | 27.7622 mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.25 A | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 15gf | - | 0.1 A | - | SNAP ACTION | - | 0.050 (1.27mm) | 125 V | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | - | - | - | ON-(ON) | 2.4892 mm | MOMENTARY | - | - | - | - | 0.1473 N | - | - | - | 0.397 inch | - | - | - | - | - | 15.875 mm | - | - | - | - | - | - | ||
![]() 0E5160B0 Cherry | In Stock | - | - | - | Brackets | - | NO | PANEL MOUNT | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | - | CSA, UL | - | - | Silver | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | - | The Cherry Corporation | 0E5160B0 | E51 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.78 | Compliant | Yes | - | 250 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | unknown | 6 A | - | 30.94 mm | 14.73 mm | WIRE FORM TYPE | - | SPST | - | - | - | - | QUICK CONNECT | - | 1 | SPDT, SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 6 A | - | SNAP ACTION | - | - | 250 V | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | 0.0389 N | - | - | - | - | - | - | - | - | - | 17.45 mm | 0.17 inch | - | Unknown | UL94 HB | - | - | ||
![]() D433-R1LD-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Tab (0.187 x 0.020) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard (35.6mm from Rear Position) | - | - | - | - | - | ||
![]() DB1C-A1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Button | - | - | - | Straight | Silver Nickel/Gold | 80@EN | - | EAR99 | 15000@UL | 8536.50.9040 | - | - | No | - | - | - | - | 0.1 | 1 | 0.6 | Screw | -40C to 120C | 120C | -40C | - | - | - | - | - | SPDT | 6.45(mm) | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spherical Head Button | - | - | - | - | - | - | - | - | - | - | - | 15000000 | - | - | 1.47(N) | Solder | - | - | - | - | - | - | - | - | - | - | 6(A) | - | - | - | - | - | - | - | - | - | SPDT (T120) | - | - | - | IP50 | 20(mm) | - | - | - | - | - | 15(mm) | - | - | - | - | ||
![]() DB2C-A1MC Cherry | 544 | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | BRASS | - | - | 250 | Straight Lever | - | - | - | Straight | - | 80@EN | - | - | 10000@EN | - | THE CHERRY CORP | - | - | - | The Cherry Corporation | DB2C-A1MC | DB2C-A1MC | 1.8 | 10 | 4 | Screw | -40C to 120C | 120C | -40C | 120 °C | -40 °C | - | - | Contact Manufacturer | SPDT | 6.45(mm) | 5.47 | - | Yes | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | 19.9898 mm | 6.4516 mm | LEAF LEVER | - | SPDT | - | 0.1 A | 80 V | - | QUICK CONNECT | - | - | - | - | 10000000 | SNAP ACTING/LIMIT SWITCH | - | 0.34(N) | Solder | 10 A | - | - | - | - | 250 V | - | - | - | - | 10.1(A) | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | 0.132 inch | IP50 | 24.15(mm) | - | - | - | 9.6266 mm | 0.087 inch | 25.7(mm) | - | - | - | - | ||
![]() DC1C-L1AA Cherry | In Stock | - | - | - | Screw | - | - | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | THE CHERRY CORP | - | - | - | The Cherry Corporation | DC1C-L1AA | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.24 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 2 | - | 120 °C | -40 °C | - | - | Straight | - | 6.45 mm | unknown | 5 A | - | - | - | - | - | - | - | - | - | 250 V | - | 6 A | - | SPDT | 48 V | 1 Mcycles | - | 6 A | 1.96 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | - | Lead Free | IP67 | ||
![]() DC1C-A1LD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D413-R1RA-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Tab (0.187 x 0.020) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short (21.2mm from Rear Position) | - | - | - | - | - | ||
![]() DG23-B2AA Cherry | In Stock | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | POLYESTER | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | GOLD | - | Button | GREEN | - | - | Right Angle | Gold Flash | 30@UL | - | - | 200000 | - | THE CHERRY CORP | POLYESTER | - | - | The Cherry Corporation | DG23B2AA | DG | 0.18 | 0.51 | 2.2 | Through Hole | -25C to 85C | 85C | -25C | 85 °C | -25 °C | - | - | Contact Manufacturer | SPDT | 9.5(mm) | 5.75 | - | Yes | N.O./N.C. | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | Silver (Ag) | - | - | UL APPROVAL | 8536.50.70.00 | - | - | - | compliant | - | - | 12.8 mm | 6.5 mm | BUTTON TYPE | - | SPDT | - | 0.05 A | 30 V | - | SOLDER | - | - | - | - | 1000000 | SNAP ACTING/LIMIT SWITCH | - | 1.37(N) | PC Pins | - | - | SNAP ACTION | - | - | - | - | - | 0.213 inch | - | 0.05(A) | 3 | ON-(ON) | 0.71 mm | MOMENTARY | - | BLACK | 0.51 mm | - | 1.373 N | - | - | - | 0.122 inch | IP40 | 12.8(mm) | - | - | - | 5.8 mm | - | 5.8(mm) | - | - | - | - | ||
![]() E13-00J Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E1300J (CHERY) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |