- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Actuator Finish | Contact (AC) Max Rating M Load | Terminal Length | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0F6930A0 Cherry | In Stock | - | - | - | Panel | - | - | - | Acetal, Thermoplastic | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Quick Connect | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 10 A | - | - | - | - | - | - | - | 250 V | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.04 mm | - | - | Lead Free | ||
![]() D433-R1RA-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Tab (0.187 x 0.020) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short (21.2mm from Rear Position) | - | - | - | ||
![]() D459-R1ML-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3320A Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | - | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | E33-20A | E | - | - | - | - | - | - | - | 85 °C | -40 °C | Obsolete | - | - | 5.54 | - | Yes | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | UL, CSA APPROVED | - | - | - | compliant | - | 27.7622 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | 6 A | 30 V | - | SOLDER LUG | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.578 inch | - | - | ON-(ON) | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | 15.875 mm | - | - | - | - | ||
![]() D429-R1LL-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D423-R1RD-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | THE CHERRY CORP | - | The Cherry Corporation | D423-R1RD-G2 | D4 | - | - | - | - | - | - | - | - | -40 °C | Contact Manufacturer | - | - | 5.31 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | Quick Tab (0.187 x 0.020) | 3 A | - | - | - | - | 250 V | - | - | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | - | - | - | 15.9004 mm | Standard (35.6mm from Rear Position) | - | - | - | ||
![]() GPTCLR01 Cherry | In Stock | - | Datasheet | Silver | Screw | NO | PANEL MOUNT | - | Stainless Steel/N/A | - | - | - | - | - | 250 | Lever | - | Straight | Silver | 250 | 1000VAC | - | THE CHERRY CORP | - | The Cherry Corporation | GPTCLR01 | GP | 1.3 | 4 | 1.6 | Screw | -20C to 85C | 85C | -20C | 85 °C | -20 °C | Contact Manufacturer | SPDT | 17.6(mm) | 5.24 | - | Yes | N.O./N.C. | 250 V | 250 V | - | Yes | Screw | EAR99 | - | 85 °C | -20 °C | Black | - | 8536.50.90.40 | Straight | - | compliant | 15 A | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | 100(Mohm) | 25 A | 250 V | 250 V | SCREW | - | SPDT | 250 V | 1 Mcycles | SNAP ACTING/LIMIT SWITCH | 15 A | 2.92 N | Screw | 15 A | - | - | - | - | 250 V | - | - | - | 0.47 | 15(A) | - | 5.6 mm | MOMENTARY | - | 4 mm | - | 2.92 N | - | - | - | 61.5(mm) | - | 49.2 mm | 17.5 mm | 23.5 mm | - | 31.34(mm) | RoHS Compliant | Contains Lead | ||
![]() D43L-R1AA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | Thermoplastic Acetal | SILVER | BRASS | BRASS | BRASS | SILVER | 250 | Button | - | Straight | Silver Alloy | 250@EN | - | 50000@EN | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D43L-R1AA | D4 | 0.25 | 1.19 | 1.27 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Obsolete | SPDT | 10.31(mm) | 5.59 | - | Yes | N.O./N.C. | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | LIGHT FORCE | - | - | - | compliant | - | 27.813 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 0.44(N) | Quick Connect | 5 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.578 inch | - | 6(A) | ON-(ON) | 2.4892 mm | MOMENTARY | WHITE | - | - | 0.442 N | - | - | 0.397 inch | 37.9(mm) | - | - | - | 15.875 mm | - | - | - | - | ||
![]() GPTCRS01 Cherry | In Stock | - | - | Silver | Chassis Mount, Screw | - | - | - | Stainless Steel | - | - | - | - | - | 250 | Roller Lever | - | Straight | Silver Alloy | 250 | 1000VAC | - | - | - | - | - | - | 1.02 | 7.1 | 4 | Screw | -20C to 85C | 85C | -20C | - | - | - | SPDT | 17.6(mm) | - | Compliant | - | N.O./N.C. | 125 V | 250 V | - | - | Screw | - | - | 85 °C | 0 °C | Black | - | - | Straight | 17.6 mm | - | 15 A | - | - | - | On-Mom | 100(Mohm) | - | - | 250 V | - | 15 A | SPDT | 250 V | >20000000 | - | 15 A | 0.97(N) | Screw | - | - | - | - | 4.0132 mm | - | 1.016 mm | 7.1374 mm | 29.3624 mm | 0.22 | 15(A) | - | - | - | - | - | - | - | - | - | - | 64.75(mm) | - | 64.75 mm | 17.5 mm | - | - | 47.24(mm) | - | Contains Lead | ||
![]() GPSCNC01 Cherry | In Stock | - | - | Silver | Screw, Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | - | - | Screw | - | - | 85 °C | -20 °C | - | - | - | Straight | - | - | 15 A | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 250 V | - | - | - | 3.4 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.2 mm | 17.5 mm | - | - | - | - | Contains Lead | ||
![]() 0E6131K0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB3AB1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3 mm | - | 20 mm | - | - | - | - | Lead Free | ||
![]() E63-30K Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB2BB1AA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | SILVER OVER NICKEL | - | BRASS | - | SILVER OVER NICKEL | - | - | BLACK | - | - | - | - | 6000 Cycle(s) | THE CHERRY CORP | POLYESTER | The Cherry Corporation | DB2BB1AA | DB | - | - | - | - | - | - | - | 120 °C | -40 °C | Contact Manufacturer | - | - | 5.66 | - | Yes | - | - | - | e4 | Yes | - | EAR99 | Silver (Ag) | - | - | - | ELECTRICAL LIFE AND ELECTRICAL RATING FOR EN ALSO AVAILABLE | 8536.50.70.00 | - | - | compliant | - | 20 mm | 6.5 mm | SPHERICAL HEAD TYPE | SPST | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | - | - | ON-(OFF) | 1.6 mm | MOMENTARY | - | 1 mm | - | 2.45 N | - | - | 0.287 inch | - | - | - | - | 9.65 mm | 0.079 inch | - | - | - | ||
![]() D449R1ML Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA3C-F1RB Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTNRR01 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | The Cherry Corporation | GPTNRR01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | Contact Manufacturer | - | - | 5.55 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | compliant | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | 5.61 mm | MOMENTARY | - | 4.01 mm | - | 1.36 N | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPSNRM01 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | The Cherry Corporation | GPSNRM01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | Obsolete | - | - | 5.55 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | unknown | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | 5.1 mm | MOMENTARY | - | 2.69 mm | - | 1.56 N | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D443-R1RA Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | STEEL | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | 200000 Cycle(s) | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D443-R1RA | D4 | - | - | - | - | - | - | - | 85 °C | -40 °C | Contact Manufacturer | - | - | 5.62 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | STANDARD FORCE, STANDARD RATIO | - | - | - | compliant | - | 27.813 mm | 10.3124 mm | ROLLER LEVER | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.806 inch | - | - | ON-(ON) | 2.2098 mm | MOMENTARY | RED | - | - | 2.7939 N | NICKEL | - | 0.397 inch | - | - | - | - | 15.875 mm | 0.81 inch | - | - | - | ||
![]() 0E3450K0 Cherry | In Stock | - | - | - | - | - | - | - | Acetal, Steel, Thermoplastic | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Screw | - | - | 85 °C | -40 °C | - | - | - | - | 10.31 mm | - | - | - | - | - | - | - | - | - | 250 V | - | 15 A | SPDT | - | - | - | - | 1.96 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.29 mm | - | - | - |