- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Operating Position | Release Force | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Actuator Finish | Contact (AC) Max Rating M Load | Terminal Length | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D429R1LD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | D429-R1LD | D429-R1LD | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D413R1LD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | D413-R1LD | D413-R1LD | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.79 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E63-10R Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | STEEL | GOLD | BERYLLIUM COPPER | BRONZE | BERYLLIUM COPPER | GOLD | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | E63-10R | E | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | 5.54 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | UL, CSA APPROVAL | - | - | - | compliant | - | 19.8374 mm | 6.35 mm | SIMULATED ROLLER | SPDT | - | 0.25 A | - | 30 V | - | SOLDER LUG | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 0.1 A | - | SNAP ACTION | - | 125 V | 0.578 inch | - | - | ON-(ON) | - | MOMENTARY | - | - | - | NICKEL | - | 0.125 inch | - | - | - | - | - | 9.525 mm | - | - | - | - | - | - | - | ||
![]() DA3CB1RB Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC2C-E5LB Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | POLYESTER | STAINLESS STEEL | SILVER OVER NICKEL | BERYLLIUM COPPER | COPPER ALLOY | BERYLLIUM COPPER | SILVER OVER NICKEL | - | - | - | - | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | The Cherry Corporation | DC2CE5LB | DC | - | - | - | - | - | - | - | 120 °C | -40 °C | - | Contact Manufacturer | - | - | 5.56 | - | Yes | - | - | - | - | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | - | WIRE UNDERNEATH | 8536.50.70.00 | - | - | compliant | - | 20 mm | 6.5 mm | LEVER | SPDT | - | - | IP67 | - | - | WIRE | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 10.1 A | - | SNAP ACTION | - | 250 V | 0.331 inch | - | - | ON-(ON) | 6.5 mm | MOMENTARY | 5 mm | - | 1.47 N | - | - | - | - | - | - | - | - | 15.25 mm | 0.189 inch | - | - | - | - | - | - | ||
![]() DH4C-C6AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E72-40HT Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 6000 Cycle(s) | 8536.50.9040 | THE CHERRY CORP | - | Unavailable | The Cherry Corporation | E72-40HT | E72 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | - | 4.85 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | unknown | - | 23.24 mm | 9.78 mm | LEVER | SPDT | - | - | MOISTURE PROOF; SPLASH PROOF | - | - | SCREW | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 10.1 A | - | - | - | 250 V | - | - | - | - | 9.53 mm | MOMENTARY | 6.99 mm | - | 0.66 N | - | - | - | - | - | - | - | - | 19.81 mm | - | - | - | - | - | - | - | ||
![]() GPTCRH02 Cherry | In Stock | - | Datasheet | Silver | Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 250 V | - | - | - | Screw | - | - | - | 85 °C | -20 °C | Black | - | - | Straight | - | - | 15 A | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 250 V | 1 Mcycles | - | 15 A | 3.42 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.2 mm | 17.5 mm | - | - | - | - | RoHS Compliant | - | Contains Lead | - | ||
![]() 0E2385HX Cherry | In Stock | - | - | - | Screw | NO | PANEL MOUNT | - | Acetal, Steel, Thermoplastic | - | SILVER ALLOY | - | SILVER ALLOY | - | 250@UL | Lever | Straight | Silver Alloy | - | - | - | 6000@UL | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | 0E2385HX | E23 | 2.54 | 12.7 | 7.92 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | SPDT | 10.31(mm) | 5.78 | Compliant | Yes | - | N.O./N.C. | - | - | - | - | - | Quick Connect | EAR99 | - | - | 85 °C | -40 °C | - | - | 8536.50.70.00 | Straight | 10.31 mm | compliant | 5 A | 27.76 mm | 10.31 mm | LEVER | SPDT | - | - | - | - | 250 V | QUICK CONNECT | 5 A | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 0.06(N) | - | Quick Connect | 5 A | - | - | - | 250 V | 0.6 inch | - | 5(A) | - | 20.62 mm | MOMENTARY | 12.7 mm | - | 0.06 N | NICKEL | - | - | - | - | - | 87.6 mm | - | 15.88 mm | 74.4728 mm | - | - | - | - | - | - | ||
![]() G13-50H Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | STEEL | GOLD | BRASS | BRASS | BRASS | GOLD | 125@UL | Lever | Straight | Gold | - | - | - | 6000@UL | - | THE CHERRY CORP | PHENOLIC | - | The Cherry Corporation | G13-50H | E | 3.56 | 8.71 | 4.75 | Screw | - | - | - | 85 °C | - | - | Contact Manufacturer | SPDT | 16.26(mm) | 4.65 | - | Yes | - | N.O./N.C. | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | - | compliant | - | 46.3 mm | 16.26 mm | STRAIGHT LEVER | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 0.64(N) | - | Quick Connect/Faston | 0.1 A | - | SNAP ACTION | - | 125 V | 0.283 inch | - | 0.1(A) | ON-(ON) | 13.46 mm | MOMENTARY | 8.71 mm | - | 0.63 N | NICKEL | - | 0.49 inch | - | 92.78(mm) | - | - | - | 16.26 mm | 1.75 inch | - | - | - | - | - | - | ||
![]() E23-00A Cherry | In Stock | - | - | Silver | Chassis Mount, Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | 5 A | - | - | - | On-Mom | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() E78-00A Cherry | In Stock | - | - | - | - | - | - | - | Thermoplastic Acetal | - | - | - | - | - | 125V | Button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | -40C to 85C | 85C | -40C | - | - | - | - | DPDT | 17.27 mm | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | Quick Connect | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | 39.88 mm | - | - | - | - | - | 51.31 mm | - | - | - | - | - | ||
![]() DB1CD2AA Cherry | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Copper, Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | - | Solder | - | - | - | 120 °C | -40 °C | - | - | - | Right Angle | - | - | 5 A | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | - | 15 Mcycles | - | 6 A | 1.47 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | UL94 V-0 | - | IP50 | ||
![]() D443-R1RD Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA3C-D1MB Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D449-R1RA-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | 250@(EN/UL) | Roller Lever | Straight | Silver Alloy | 30@UL | - | - | 50000@EN | - | THE CHERRY CORP | - | - | The Cherry Corporation | D449-R1RA-G2 | D4 | - | - | - | Screw | -40C to 85C | 85C | -40C | - | -40 °C | - | Contact Manufacturer | SPDT | 10.31(mm) | 4.74 | - | Yes | - | N.O./N.C. | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | Quick Connect | 10 A | - | - | - | 250 V | - | - | 10@250VAC@(EN/UL)(A) | - | 1.6002 mm | - | - | - | - | - | - | - | IP50 | - | - | - | - | 15.9004 mm | 0.122 inch | - | - | - | - | - | - | ||
![]() D449-R1RD-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPTCRH12 Cherry | In Stock | - | - | - | Panel, Screw | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | 250 | Roller Plunger | Straight | Silver Alloy | 250 | 1000VAC | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTCRH12 | GP | 0.05 | 0.4 | 3.56 | Panel | -20C to 85C | 85C | -20C | 85 °C | -20 °C | - | Contact Manufacturer | SPDT | 17.6(mm) | 5.54 | Compliant | - | - | N.O./N.C. | 250 V | 250 V | - | - | - | Screw | EAR99 | - | - | 85 °C | -20 °C | - | - | 8536.50.90.40 | Straight | - | compliant | 15 A | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | 100(Mohm) | 25 A | - | 250 V | 250 V | SCREW | - | SPDT | 250 V | 1000000 | SNAP ACTING/LIMIT SWITCH | - | 3.42(N) | - | Screw | 15 A | - | - | - | 250 V | - | 1.11 | 15(A) | - | 3.96 mm | MOMENTARY | 0.4 mm | - | 3.42 N | - | - | - | - | 49.6(mm) | - | - | - | 23.5 mm | - | 60.44(mm) | - | - | - | - | - | ||
![]() D413-R1LA-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | 250@(EN/UL) | Lever | Straight | Gold | 30@(EN/UL) | - | - | 50000@EN | - | THE CHERRY CORP | - | - | The Cherry Corporation | D413-R1LA-G2 | D4 | - | - | - | Screw | -40C to 85C | 85C | -40C | - | -40 °C | - | Contact Manufacturer | SPDT | 10.31(mm) | 5.3 | - | Yes | - | N.O./N.C. | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | 0.5 A | - | 30 V | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | Quick Tab (0.187 x 0.020) | 0.1 A | - | - | - | 250 V | - | - | 1@250VAC@EN(A) | - | 1.6002 mm | - | - | - | - | - | - | - | IP50 | - | - | - | - | 15.9004 mm | Short (21.2mm from Rear Position) | - | - | - | - | - | - | ||
![]() D413-R1LD-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | 250@(EN/UL) | Lever | Straight | Gold | 30@(EN/UL) | - | - | 50000@EN | - | THE CHERRY CORP | - | - | The Cherry Corporation | D413-R1LD-G2 | D4 | - | - | - | Screw | -40C to 85C | 85C | -40C | - | -40 °C | - | Contact Manufacturer | SPDT | 10.31(mm) | 5.32 | - | Yes | - | N.O./N.C. | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | 0.5 A | - | 30 V | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | Quick Tab (0.187 x 0.020) | 0.1 A | - | - | - | 250 V | - | - | 1@250VAC@EN(A) | - | 1.6002 mm | - | - | - | - | - | - | - | IP50 | - | - | - | - | 15.9004 mm | Standard (35.6mm from Rear Position) | - | - | - | - | - | - |