- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating (AC) | Voltage Rating (DC) | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Body Color | Pre-Travel-Max | Operating Force-Max | Terminal Length | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPSCNH01 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | 250 | Plunger | Straight | Silver Alloy | 250 | 1000VAC | - | THE CHERRY CORP | - | The Cherry Corporation | GPSCNH01 | GP | 0.05 | 0.41 | 5.51 | Panel | -20C to 85C | 85C | -20C | 85 °C | -20 °C | - | Obsolete | SPDT | 17.6(mm) | 8.17 | - | - | N.O./N.C. | - | - | e0 | - | EAR99 | TIN LEAD | - | - | - | 8536.50.90.40 | - | - | unknown | - | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | 100(Mohm) | 25 A | 250 V | - | SOLDER | - | - | - | >20000000 | SNAP ACTING/LIMIT SWITCH | - | 3.42(N) | Solder | 15 A | - | - | - | - | 250 V | - | - | - | 1.11 | 15(A) | - | - | 5.92 mm | MOMENTARY | - | 0.41 mm | 3.42 N | - | 49.6(mm) | - | 23.5 mm | - | 29.41(mm) | - | ||
![]() D449-R1ML-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D443-R1RA-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | 50000 Cycle(s) | THE CHERRY CORP | - | The Cherry Corporation | D443-R1RA-G2 | D4 | - | - | - | - | - | - | - | - | -40 °C | - | Contact Manufacturer | - | - | 4.73 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | Quick Tab (0.187 x 0.020) | 10 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | 15.9004 mm | Short (21.2mm from Rear Position) | - | - | ||
![]() D443-R1AA-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | 50000 Cycle(s) | THE CHERRY CORP | - | The Cherry Corporation | D443-R1AA-G2 | D4 | - | - | - | - | - | - | - | - | -40 °C | - | Contact Manufacturer | - | - | 4.73 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | Quick Tab (0.187 x 0.020) | 10 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | 15.9004 mm | - | - | - | ||
![]() G80-1800LAMUS-0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH2CC4AA Cherry | In Stock | - | - | Gold | Through Hole | NO | THROUGH HOLE-STRAIGHT | Polyphenylene | Polybutylene | GOLD | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | GOLD | - | - | - | Brass, Gold, Silver | - | - | 30 kcycles | THE CHERRY CORP | POLYESTER | The Cherry Corporation | DH2C-C4AA | DH | - | - | - | - | - | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | 5 | Compliant | Yes | - | 20 V | 30 V | e4 | PC Pin | EAR99 | Silver (Ag) | 70 °C | -25 °C | LIGHT WEIGHT | 8536.50.70.00 | Straight | 2.7 mm | compliant | 500 mA | 8.2 mm | 2.69 mm | BUTTON TYPE | On-Mom | - | 0.5 A | 30 V | - | SOLDER | 500 mA | SPDT | 30 V | 50 kcycles | SNAP ACTING/LIMIT SWITCH | 500 mA | 880 mN | - | - | - | SNAP ACTION | - | 101.6 µm | - | 76.2 µm | 355.6 µm | 5.588 mm | - | - | 5 | ON-(ON) | 0.3 mm | MOMENTARY | BROWN | 0.2 mm | 0.88 N | 0.122 inch | - | 8.2 mm | 6.02 mm | - | - | IP40 | ||
![]() 0E2250K0 Cherry | In Stock | - | - | - | - | NO | PANEL MOUNT | - | Acetal, Aluminium, Stainless Steel, Thermoplastic | - | - | - | - | - | - | - | - | Silver | - | - | 6000 Cycle(s) | THE CHERRY CORP | - | The Cherry Corporation | 0E2250K0 | E22 | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | - | - | 5.8 | Compliant | Yes | - | - | - | - | Screw | EAR99 | - | 85 °C | -40 °C | - | 8536.50.70.00 | - | 10.31 mm | compliant | - | 27.76 mm | 10.31 mm | LEVER | SPDT | - | 0.1 A | 125 V | 250 V | QUICK CONNECT | 3 A | SPDT | 125 V | - | SNAP ACTING/LIMIT SWITCH | - | 340 mN | - | 3 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | 5.34 mm | MOMENTARY | - | 3.18 mm | 0.34 N | - | - | - | 15.88 mm | - | - | - | ||
![]() D433-R1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E7340AT Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DJ1G-ANA0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |