- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Brand | Case Code - in | Case Code - mm | Contact Materials | DC Voltage Rating (Max) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Mfr | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Depth | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Operating Force-Max | Contact Configuration | Features | Terminal Length | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STE-1329158RFBF Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8526.92.5000 | - | - | Unavailable | BW Controls | 6013CATC8B10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1190527RF95 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8526.92.5000 | - | - | Unavailable | Hubbell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1190530RF95 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8526.92.5000 | - | - | Unavailable | Cutler Hammer, Div of Eaton Co | E30DL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1190528RF95 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8526.92.5000 | - | - | Unavailable | Post Glover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1212747RF95 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8526.92.5000 | - | - | Unavailable | Cutler Hammer, Div of Eaton Co | C25DNC315A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STE-1209383RF95 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8526.92.5000 | - | - | Unavailable | Delta Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D453-Q1LD-G2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB1CB1AA-P Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC3A-A1SC Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Straight | - | - | - | Gold | 30@UL | - | 100000@UL | - | - | - | - | - | - | - | - | 0.6 | 5 | - | 1.5 | Screw | -40C to 120C | 120C | -40C | - | - | - | - | SPST | 6.45(mm) | - | - | - | - | - | N.O. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | 0.78(N) | Solder | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | IP6K7 | 22.04(mm) | - | - | - | - | - | 25.55(mm) | - | - | - | - | ||
![]() DC4CB3AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Button | Straight | - | - | - | Silver Alloy | 48@UL | - | 50000@EN | - | - | - | - | - | - | - | - | 0.1 | 1 | - | 0.6 | Screw | -40C to 105C | 105C | -40C | - | - | - | - | SPDT | 6.5(mm) | - | - | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | 1.96(N) | Wire Lead | - | - | - | - | - | - | - | - | - | 3(A) | - | - | - | - | - | - | - | - | - | - | IP6K7 | 20(mm) | - | - | - | - | - | 17.9(mm) | - | - | - | - | ||
![]() DB2C-A1RC Cherry Americas | In Stock |
| Datasheet | Chassis Mount | - | - | - | Polyethylene | Polybutylene, Stainless Steel | - | - | - | - | - | 250 | Roller Lever | Straight | - | - | - | Copper, Gold, Silver | 80@EN | - | 10000@EN | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | DB2C-A1RC | - | 1 | 5 | - | 1.5 | Screw | -40C to 120C | 120C | -40C | - | - | - | Active | SPDT | 6.45(mm) | - | - | 1.58 | Compliant | - | N.O./N.C. | - | 125 V | - | Bulk | - | - | - | - | Solder | - | - | - | 2 | - | 120 °C | -40 °C | - | - | - | - | - | - | - | 6.45 mm | unknown | 10 A | - | - | Roller Lever SR 0.185 (4.7) | On-Mom | 250 V | - | 10.1 A | - | SPDT | - | 10000000 | - | 10.1 A | 0.93(N) | Solder | - | - | - | - | 1.524 mm | - | 1.016 mm | 5.0038 mm | 16.2052 mm | 10.1(A) | - | - | - | - | - | - | SPDT (T120) | - | - | - | IP50 | 20(mm) | - | 20 mm | - | - | - | 25.7(mm) | Unknown | UL94 V-0 | Lead Free | IP50 | ||
![]() DC2CA1RC Cherry Americas | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 250 | Roller Lever | Straight | - | - | - | Silver Alloy | - | - | 10000@EN | - | - | - | - | - | - | - | - | 1 | 5.5 | - | 1.5 | Screw | -40C to 120C | 120C | -40C | - | - | - | - | SPDT | 6.45(mm) | - | - | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | 1.27(N) | Solder | - | - | - | - | - | - | - | - | - | 10.1(A) | - | - | - | - | - | - | - | - | - | - | IP6K7 | 21.94(mm) | - | - | - | - | - | 25.55(mm) | - | - | - | - | ||
![]() E19-00A Cherry Americas | In Stock | - | - | - | NO | PANEL MOUNT | - | - | THERMOPLASTIC | SILVER | BRASS | BRASS | BRASS | SILVER | 250@UL | Button | Straight | - | - | - | Silver Cadmium Oxide | - | - | 6000 Cycle(s) | - | - | THE CHERRY CORP | PHENOLIC | - | - | E19-00A | E | 0.38 | 1.27 | - | 2.03 | Screw | - | - | - | 85 °C | - | - | Contact Manufacturer | DPDT | 16.28(mm) | - | - | 4.66 | - | Yes | N.O./N.C. | - | - | - | - | - | - | e4 | Yes | - | EAR99 | - | - | - | Silver (Ag) | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | 46.05 mm | 16.36 mm | HINGE LEVER | DPDT | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 8.34(N) | Quick Connect | - | 15 A | - | SNAP ACTION | - | 250 V | - | - | 0.283 inch | 15(A) | ON-(ON) | 3.3 mm | MOMENTARY | 1.27 mm | - | 8.34 N | - | - | 0.406 inch | - | - | 66.67(mm) | - | - | - | 28.58 mm | - | - | - | - | - | - | ||
![]() D449-R1AA-G2 Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | THE CHERRY CORP | - | - | - | D449-R1AA-G2 | D4 | - | - | - | - | - | - | - | - | - | -40 °C | - | Contact Manufacturer | - | - | - | - | 5.32 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 10 A | - | - | - | 250 V | - | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9004 mm | 0.122 inch | - | - | - | - | - | ||
![]() D459-R1LD-G2 Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | THE CHERRY CORP | - | - | - | D459-R1LD-G2 | D4 | - | - | - | - | - | - | - | - | - | -40 °C | - | Contact Manufacturer | - | - | - | - | 4.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 16 A | - | - | - | 250 V | - | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9004 mm | 0.122 inch | - | - | - | - | - | ||
![]() DB2C-D2AA Cherry | In Stock | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | DB2CD2AA | DB | - | - | Glenair | - | - | - | - | - | 120 °C | -40 °C | Retail Package | Contact Manufacturer | - | - | Active | - | 5.66 | - | - | - | - | - | - | - | * | - | e4 | - | - | EAR99 | - | - | - | SILVER | - | - | - | - | ELECTRICAL LIFE AND ELECTRICAL RATING FOR EN ALSO AVAILABLE | 8536.50.70.00 | - | - | - | - | compliant | - | 20 mm | 9.65 mm | SPHERICAL HEAD TYPE | SPDT | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 10.1 A | - | - | - | 250 V | - | - | - | - | - | 1.6 mm | MOMENTARY | 1 mm | - | 2.45 N | - | - | - | - | - | - | - | - | - | 6.5 mm | - | - | - | - | - | - | ||
![]() DC3AA1AA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Button | Straight | - | - | - | Gold | 30 | - | 100000 | - | - | - | - | - | - | - | - | 0.1 | 1 | - | 0.6 | Screw | -40C to 120C | 120C | -40C | - | - | - | - | SPST | 6.45(mm) | - | - | - | - | - | N.O. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000000 | - | - | 1.96(N) | Solder | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | IP67 | 20(mm) | - | - | - | - | - | 14.85(mm) | - | - | - | - | ||
![]() DB2C-C1LB Cherry | In Stock | - | - | - | - | - | - | Polyethylene | Polybutylene, Stainless Steel | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | Gold, Silver | - | - | - | 1000 | - | - | - | - | TT Electronics | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 0.000071 oz | - | - | Reel | PCF | - | - | - | PCB | - | - | 32.4 Ohms | - | - | 120 °C | -40 °C | - | - | - | - | Resistors | - | Thin Film | 6.45 mm | - | - | - | - | - | - | 250 V | - | 10.1 A | - | SPDT | - | - | - | 10.1 A | 980 mN | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | 20 mm | - | - | - | - | - | - | - | - | ||
![]() D45U-V3LL Cherry | In Stock | - | - | - | - | - | - | - | Aluminium, Polyester, Stainless Steel, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | 150 °C | -40 °C | - | White | - | - | - | - | - | 10.31 mm | - | - | - | - | - | - | 250 V | - | 16 A | - | SPDT | 250 V | - | - | 16 A | 216 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82.78 mm | - | - | - | - | - | - | - | - | ||
![]() DC3C-L1LC Cherry | In Stock | - | - | Screw | - | - | PBT, PET | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 150 V | - | - | 1 % | - | - | Quick Connect | - | 100 ppm/°C | 70.6 kΩ | - | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | 100 mA | 200 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 20 mm | - | - | - | No SVHC | UL94 V-0 | - | IP67 |