- Manufacturer
- Manufacturer Part Number
- Operating Force
- Contact Materials
- ECCN
- Harmonized Code
- Itar Registered
- ElectricalLife
- Actuator Material
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cherry Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Attributes for sub | Body Orientation | Brand | Case Code - in | Case Code - mm | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Memory Types | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Depth | Reach Compliance Code | Base Part Number | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Memory Size | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Access Time | Memory Format | Memory Interface | Operating Force | Write Cycle Time - Word, Page | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Operating Position | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Bushing Length | Body Color | Pre-Travel-Max | Contact (AC) Max Power Rating R Load | Switching Current | Operating Force-Max | Actuator Finish | Bushing Type | Contact (AC) Max Rating M Load | Features | Terminal Length | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0F79-66A0 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D413-V1RA The Cherry Corporation | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | POLYESTER | STEEL | GOLD | BRASS | BRASS | BRASS | GOLD | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | STANDARD FORCE, STANDARD RATIO | 8536.50.70.00 | - | - | - | - | compliant | - | - | 27.813 mm | 10.3124 mm | ROLLER LEVER | SPDT | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 0.1 A | 0.1A@250VAC | SNAP ACTION | - | 250 V | 0.806 inch | - | - | ON-(ON) | 2.2098 mm | MOMENTARY | - | RED | - | - | - | 0.7367 N | NICKEL | - | 0.05A@250VAC | - | 0.397 inch | - | - | - | - | - | - | 15.875 mm | 0.81 inch | - | - | - | ||
![]() D453-P4AA The Cherry Corporation | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | POLYESTER | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | STANDARD FORCE | 8536.50.70.00 | - | - | - | - | compliant | - | - | 27.813 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | - | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 15 A | 15A@250VAC | SNAP ACTION | - | 250 V | 0.578 inch | - | 3 | ON-(ON) | 2.4892 mm | MOMENTARY | - | RED | - | 0.5HP@250VAC | - | 3.9226 N | - | - | - | - | - | - | - | - | - | - | - | 15.875 mm | - | - | - | - | ||
![]() E2000M Cherry Americas | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | Thermoplastic Nylon | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | 250V | Button | E2000M (CHERY) | Straight | - | - | - | Silver Cadmium Oxide | - | 6000@UL | - | THE CHERRY CORP | PHENOLIC | The Cherry Corporation | E20-00M | E | 0.38 | 2.54 | - | 4.78 | Screw | - | - | - | 85 °C | - | Contact Manufacturer | DPDT | 16.28(mm) | - | 4.66 | - | Yes | N.O./N.C. | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | Silver (Ag) | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | - | 46.05 mm | 16.36 mm | HINGE LEVER | DPDT | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 12.55(N) | - | Quick Connect | - | 20 A | - | SNAP ACTION | - | 250 V | 0.774 inch | 20(A) | - | ON-(ON) | 7.32 mm | MOMENTARY | 0.406 inch | - | 2.54 mm | - | - | 12.55 N | - | 3/8-32 | - | - | 0.406 inch | - | - | 66.67(mm) | - | - | - | 28.58 mm | - | - | - | - | ||
![]() E13-01H Cherry Americas | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250@UL | Lever | - | Straight | - | - | - | Silver Cadmium Oxide | - | 6000@UL | - | - | - | - | - | - | 2.36 | 6.35 | - | 4.75 | Screw | - | - | - | - | - | - | SPST | 16.26(mm) | - | - | - | - | N.O. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.98(N) | - | Quick Connect/Faston | - | - | - | - | - | - | - | 15(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D419Q1LD Cherry Americas | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Acetal, Steel, Thermoplastic | - | - | - | - | - | 250 | Lever | - | Straight | - | - | - | Gold | 250@EN | 50000@EN | - | - | - | - | - | - | 0.8 | 3.2 | - | 2.3 | Screw | -40C to 85C | 85C | -40C | - | - | - | SPDT | 10.31(mm) | - | - | Compliant | - | N.O./N.C. | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 10.31 mm | - | - | - | - | - | - | - | - | - | 250 V | - | 100 mA | - | SPDT | 250 V | - | - | - | - | - | 0.08(N) | - | Quick Connect | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | 48.48(mm) | - | 48.48 mm | - | - | - | - | - | - | ||
![]() D453-B8AA Cherry Americas | In Stock | - | Datasheet | Screw | - | - | - | - | - | - | - | Thermoplastic Acetal | - | - | - | - | - | 250@EN | Button | - | Straight | - | - | - | Silver Alloy | - | 50000@EN | - | - | - | - | - | - | - | - | - | - | Screw | -40C to 85C | 85C | -40C | - | - | - | SPDT | 10.31(mm) | - | - | Compliant | - | N.O./N.C. | - | - | - | - | - | - | - | - | Solder | - | 2 | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | 3.92 N | - | Solder | - | - | - | - | - | - | - | 16(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | ||
![]() D459-B8AA Cherry Americas | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | POLYESTER | Thermoplastic Acetal | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | 250@EN | Button | - | Straight | - | - | - | Silver Alloy | 250@EN | 50000@EN | - | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D459-B8AA | D4 | 0.3 | 1.2 | - | 1.3 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Contact Manufacturer | SPDT | 10.31(mm) | - | 5.28 | Compliant | Yes | N.O./N.C. | - | - | - | - | - | e3 | Yes | - | Solder | - | 2 | Matte Tin (Sn) | 85 °C | -40 °C | - | - | LIGHT FORCE | - | - | - | - | 10.31 mm | compliant | - | - | 27.813 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | - | 250 V | SOLDER LUG | 16 A | - | SPDT | 250 V | SNAP ACTING/LIMIT SWITCH | 16 A | - | - | - | 0.98(N) | - | Solder | - | 15 A | - | SNAP ACTION | - | 250 V | 0.578 inch | 16(A) | - | ON-(ON) | 2.4892 mm | MOMENTARY | - | RED | - | - | 100 mA | 0.9813 N | - | - | - | - | - | - | IP40 | - | 15.9 mm | 27.8 mm | 10.3 mm | 15.875 mm | - | - | - | - | ||
![]() D419-V3LD Cherry Americas | In Stock | - | Datasheet | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 250@EN | Lever | - | Straight | - | - | - | Gold | 30@EN | 50000@EN | - | - | - | - | - | - | - | - | - | - | Screw | -40C to 85C | 85C | -40C | - | - | - | SPDT | 10.31(mm) | - | - | Compliant | - | N.O./N.C. | - | 250 V | - | - | - | - | - | - | Tab | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | 220 mN | - | Quick Connect | - | - | - | - | - | - | - | 1@250VAC@EN(A) | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | IP40 | - | 15.9 mm | 27.8 mm | 10.3 mm | - | - | - | - | - | ||
![]() D413-B8LD Cherry Americas | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Acetal, Stainless Steel, Thermoplastic | - | - | - | - | - | 250@EN | Lever | - | Straight | - | - | - | Gold | 30@EN | 50000@EN | - | - | - | - | - | - | - | - | - | - | Screw | -40C to 85C | 85C | -40C | - | - | - | SPDT | 10.31(mm) | - | - | Compliant | - | N.O./N.C. | - | 250 V | - | - | - | - | - | - | Solder | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 10.31 mm | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | SPDT | 30 V | - | 100 mA | - | - | - | 0.84(N) | - | Solder | - | - | - | - | - | - | - | 1@250VAC@EN(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | ||
![]() D43M-V3JD Cherry Americas | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250@EN | Lever | - | Straight | - | - | - | Silver Alloy | 250@EN | 50000@EN | - | - | - | - | - | - | 0.8 | 3.2 | - | 2.3 | Screw | -40C to 125C | 125C | -40C | - | - | - | SPDT | 10.31(mm) | - | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.84(N) | - | Quick Connect | - | - | - | - | - | - | - | 6(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | 48.48(mm) | - | - | - | - | - | - | - | - | ||
![]() D487-V3RA Cherry Americas | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | POLYESTER | STEEL | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | 250@EN | Roller Lever | - | Straight | - | - | - | Silver Alloy | 250@EN | 10000@EN | - | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D487-V3RA | D4 | 0.3 | 1.7 | - | 0.8 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Contact Manufacturer | SPST | 10.31(mm) | - | 5.61 | - | Yes | N.O. | - | - | - | - | - | e3 | Yes | - | - | - | - | Matte Tin (Sn) | - | - | - | - | LIGHT FORCE, STANDARD RATIO | - | - | - | - | - | compliant | - | - | 27.813 mm | 10.3124 mm | ROLLER LEVER | SPST | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 1.77(N) | - | Quick Connect | - | - | - | SNAP ACTION | - | - | 0.806 inch | 21(A) | - | OFF-(ON) | 2.2098 mm | MOMENTARY | - | RED | - | - | - | 1.1759 N | NICKEL | - | - | - | 0.48 inch | - | IP40 | 37.88(mm) | - | - | - | 15.875 mm | 0.81 inch | - | - | - | ||
![]() D488-V3RA Cherry Americas | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | POLYESTER | STEEL | SILVER | BERYLLIUM COPPER | - | BERYLLIUM COPPER | SILVER | 250@EN | Roller Lever | - | Straight | - | - | - | Silver Alloy | 250@EN | 10000@EN | - | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D488-V3RA | D4 | 0.3 | 1.7 | - | 0.8 | Screw | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Contact Manufacturer | SPST | 10.31(mm) | - | 5.61 | Compliant | Yes | N.C. | - | - | - | - | - | e3 | Yes | - | Tab | - | - | Matte Tin (Sn) | 85 °C | -40 °C | - | - | LIGHT FORCE, STANDARD RATIO | - | - | - | - | - | compliant | - | - | 27.813 mm | 10.3124 mm | ROLLER LEVER | SPST | - | - | - | QUICK CONNECT | - | - | SPST | - | SNAP ACTING/LIMIT SWITCH | 21 A | - | - | - | 1.77(N) | - | Quick Connect | - | - | - | SNAP ACTION | - | - | 0.806 inch | 21(A) | - | ON-(OFF) | 2.2098 mm | MOMENTARY | - | RED | - | - | - | 1.1759 N | NICKEL | - | - | - | 0.48 inch | - | IP40 | 37.88(mm) | - | - | - | 15.875 mm | 0.81 inch | - | - | - | ||
![]() D449-R1LD-G2 Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | THE CHERRY CORP | - | - | D449-R1LD-G2 | D4 | - | - | - | - | - | - | - | - | - | -40 °C | Contact Manufacturer | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 10 A | - | - | - | 250 V | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9004 mm | 0.122 inch | - | - | - | ||
![]() D443-R1RD-G2 Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | THE CHERRY CORP | - | - | D443-R1RD-G2 | D4 | - | - | - | - | - | - | - | - | - | -40 °C | Contact Manufacturer | - | - | - | 5.31 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 27.7876 mm | 10.3124 mm | - | SPDT | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | Quick Tab (0.187 x 0.020) | - | 10 A | - | - | - | 250 V | - | - | - | - | 1.6002 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9004 mm | 0.122 inch | - | - | - | ||
![]() D443-R1AA Cherry Americas | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | POLYESTER | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | - | D443-R1AA | D4 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Contact Manufacturer | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Matte Tin (Sn) | - | - | - | - | STANDARD FORCE | - | - | - | - | - | compliant | - | - | 27.813 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | - | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 10 A | - | SNAP ACTION | - | 250 V | 0.578 inch | - | - | ON-(ON) | 2.4892 mm | MOMENTARY | - | RED | - | - | - | 2.7939 N | - | - | - | - | 0.397 inch | - | - | - | - | - | - | 15.875 mm | - | - | - | - | ||
![]() GPTBNC01 Cherry Americas | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | GPTBNC01 | GP | - | - | - | - | - | - | - | - | 85 °C | -20 °C | Contact Manufacturer | - | - | - | 5.55 | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | TIN LEAD | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | compliant | - | - | 49.6 mm | 17.6 mm | STEEL LEVER | SPDT | 25 A | 250 V | - | SCREW | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 20 A | - | - | - | 250 V | - | - | - | - | 2.3 mm | MOMENTARY | - | - | 0.7 mm | - | - | 6.37 N | - | - | - | - | - | - | - | - | - | - | - | 23.5 mm | - | - | - | - | ||
![]() DC2C-A1LC Cherry | In Stock | - | - | Solder | - | - | - | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | Silver | - | - | 3000 | - | - | TT Electronics | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 0.001199 oz | - | - | Reel | LR | - | - | - | 2 Terminal | - | - | - | 120 °C | -40 °C | Black | Current Sense | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 10.1 A | - | - | - | 1.18 N | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors - SMD | - | - | 0.74 mm | 5 mm | 2.5 mm | - | - | No SVHC | UL94 V-0 | IP67 | ||
![]() D489-V3RA Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D443-V3AA Cherry | In Stock | - | - | - | Surface Mount | 84-LCC (J-Lead) | NO | PANEL MOUNT | 84-PLCC (29.21x29.21) | - | POLYESTER | Acetal, Thermoplastic | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | - | - | - | - | - | - | Silver | - | 200000 Cycle(s) | - | THE CHERRY CORP | POLYESTER | The Cherry Corporation | D443-V3AA | D4 | - | - | Volatile | - | - | - | - | - | 85 °C | -40 °C | Contact Manufacturer | - | - | - | 5.63 | Compliant | Yes | - | - | 250 V | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | e3 | Yes | Obsolete | Quick Connect | - | - | Matte Tin (Sn) | 85 °C | -40 °C | - | - | STANDARD FORCE | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 10.31 mm | compliant | IDT7026 | - | 27.813 mm | 10.3124 mm | PUSHBUTTON | SPDT | - | - | 250 V | QUICK CONNECT | 10 A | 256Kb (16K x 16) | SPDT | 250 V | SNAP ACTING/LIMIT SWITCH | 10 A | 35ns | SRAM | Parallel | 2.79 N | 35ns | - | - | 10 A | - | SNAP ACTION | - | 250 V | 0.578 inch | - | - | ON-(ON) | 2.4892 mm | MOMENTARY | - | RED | - | - | - | 2.7939 N | - | - | - | - | 0.48 inch | - | - | - | - | 37.88 mm | - | 15.875 mm | - | - | - | - |