- Case/Size Code
- DC Resistance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductance-Nom (L)
- Inductor Application
- Inductor Type
- Manufacturer Part Number
- Manufacturer Series
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Chilisin Electronics Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Series | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVS303015-1R0T-N Chilisin Electronics | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.056 Ω | CHILISIN ELECTRONICS CORP | LVS303015-1R0T-N | LVS | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | 30% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 2.8 A | 1 µH | ||
![]() LVS303012-1R5T-N Chilisin Electronics | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.063 Ω | CHILISIN ELECTRONICS CORP | LVS303012-1R5T-N | LVS | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | 30% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 2.3 A | 1.5 µH | ||
![]() LVS303012-6R8M-N Chilisin Electronics | 117200 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.182 Ω | CHILISIN ELECTRONICS CORP | LVS303012-6R8M-N | LVS | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | 5.32 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.3 A | 6.8 µH | ||
![]() LVS606045-150M-N Chilisin Electronics | 18 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.08 Ω | CHILISIN ELECTRONICS CORP | LVS606045-150M-N | LVS | 125 °C | -40 °C | CHIP, 2424, ROHS COMPLIANT | 4.5 mm | 6 mm | SMT | 6 mm | Not Recommended | 5.3 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | LVS | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.0022 A | 15 µH | ||
![]() LVS808040-4R7M-N Chilisin Electronics | 1600 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.018 Ω | CHILISIN ELECTRONICS CORP | LVS808040-4R7M-N | LVS | 125 °C | -40 °C | 3131 | 4 mm | 8 mm | SMT | 8 mm | Not Recommended | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | LVS | 20% | Yes | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.0055 A | 4.7 µH | ||
![]() LVS201610-1R5M-N Chilisin Electronics | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.26 Ω | CHILISIN ELECTRONICS CORP | LVS201610-1R5M-N | LVS | 125 °C | -40 °C | 0806 | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 0806 | YES | 1.4 A | 1.5 µH | ||
![]() LVS252012-6R8M-N Chilisin Electronics | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.76 Ω | CHILISIN ELECTRONICS CORP | LVS252012-6R8M-N | LVS | 125 °C | -40 °C | CHIP, 1008, ROHS COMPLIANT | - | - | - | - | Active | 5.32 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1008 | YES | 0.94 A | 6.8 µH | ||
![]() LVS252010-5R6M-N Chilisin Electronics | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.481 Ω | CHILISIN ELECTRONICS CORP | LVS252010-5R6M-N | LVS | 125 °C | -40 °C | CHIP, 1008, ROHS COMPLIANT | - | - | - | - | Active | 5.31 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1008 | YES | 0.94 A | 5.6 µH | ||
![]() LVS303015-3R3M-N Chilisin Electronics | 117200 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.105 Ω | CHILISIN ELECTRONICS CORP | LVS303015-3R3M-N | LVS | 125 °C | -40 °C | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | Active | 5.3 | Yes | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.9 A | 3.3 µH |