- Filter Type
- Ihs Manufacturer
- Number of Functions
- Part Life Cycle Code
- Reach Compliance Code
- Output Impedance
- ECCN Code
- HTS Code
- Packing Method
- Mounting Type
- Height
- Number of Terminals
Attribute column
Manufacturer
Chilisin Electronics DSL Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Terminals | DC Resistance-Max | Frequency-Max | Frequency-Min | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | ECCN Code | Additional Feature | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Filter Type | Rated Current | Screening Level | Rated Voltage | Output Impedance | Insulation Resistance-Min | Case Code | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBY160808T-181Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.09 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | Not Recommended | Yes | EAR99 | AEC-Q200 | 8504.50.80.00 | TR, 7 INCH | 1 | - | compliant | FERRITE CHIP | 2 A | - | - | 180 OHM Ω | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() PBY060303T-121Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | - | - | 0.23 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Active | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | FERRITE CHIP | 0.45 A | - | - | 120 OHM Ω | - | - | - | - | - | ||
![]() GBK201209T-221Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.18 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | FERRITE CHIP | 0.75 A | - | - | 220 OHM Ω | - | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() GBK321611T-202Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.35 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Obsolete | Yes | EAR99 | IMPEDANCE AT 30 MHZ | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | FERRITE CHIP | 0.4 A | - | - | 2000 OHM Ω | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() GBK160808T-100Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.03 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | Not Recommended | - | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | compliant | FERRITE CHIP | 1 A | AEC-Q200 | - | 10 OHM Ω | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CUW21T-201M-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.35 Ω | - | - | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | - | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 2 | - | compliant | DATA LINE FILTER | 0.33 A | - | 50 V | 200 OHM Ω | 10 MΩ | - | 1.2 mm | 2.05 mm | 1.25 mm | ||
![]() SBJ100505T-221Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.4 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | Active | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | compliant | FERRITE CHIP | 0.4 A | AEC-Q200 | - | 220 OHM Ω | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() CUW21T-221M-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.35 Ω | - | - | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | - | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 2 | - | compliant | DATA LINE FILTER | 0.31 A | - | 50 V | 220 OHM Ω | 10 MΩ | - | 1.2 mm | 2.05 mm | 1.25 mm | ||
![]() SBY100505T-481Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | - | 0.5 Ω | 100 MHz | 100 MHz | CHILISIN ELECTRONICS CORP | - | - | 0402 | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TR | 1 | Multilayer Chip | compliant | FERRITE CHIP | 0.3 A | - | - | 480 OHM Ω | - | 0402 | 0.5 mm | 1 mm | 0.5 mm | ||
![]() SBY100505T-181Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.4 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | - | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | compliant | FERRITE CHIP | 0.4 A | - | - | 180 OHM Ω | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() SBY100505T-320Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.2 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -55 °C | EIA-0402, SMD, 2 PIN | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | compliant | FERRITE CHIP | 0.5 A | - | - | 32 OHM Ω | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() SBY100505T-182Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 1.4 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | Obsolete | Yes | EAR99 | - | 8504.50.80.00 | TR, PAPER, 7 INCH | 1 | - | compliant | FERRITE CHIP | 0.1 A | AEC-Q200; MIL-STD-202; TS16949 | - | 1800 OHM Ω | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() GBK321611T-102Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.25 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, SMD, 2 PIN | Obsolete | Yes | EAR99 | IMPEDANCE AT 50 MHZ | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | FERRITE CHIP | 0.4 A | - | - | 1000 OHM Ω | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() HPB160808T-331Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.08 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | EIA STD PACKAGE SIZE 0603, SMD, 2 PIN | Active | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | compliant | FERRITE CHIP | 2 A | - | - | 330 OHM Ω | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() SBK160808T-202Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.8 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | Active | - | EAR99 | - | 8504.50.80.00 | TR, PAPER, 7 INCH | 1 | - | compliant | FERRITE CHIP | 0.2 A | AEC-Q200; MIL-STD-202; TS16949 | - | 2000 OHM Ω | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CUW31T-601M-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.8 Ω | - | - | CHILISIN ELECTRONICS CORP | 105 °C | -40 °C | - | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 INCH | 2 | - | compliant | DATA LINE FILTER | 0.26 A | - | 50 V | 600 OHM Ω | 10 MΩ | - | 1.9 mm | 3.2 mm | 1.6 mm | ||
![]() PBY451616T-900Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.1 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Active | Yes | EAR99 | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | FERRITE CHIP | 2 A | - | - | 90 OHM Ω | - | - | 1.6 mm | 4.5 mm | 1.6 mm | ||
![]() UPB100505T-600Y-N Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.032 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0402, SMD, 2 PIN | Not Recommended | Yes | EAR99 | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | compliant | FERRITE CHIP | 2.5 A | - | - | 60 OHM Ω | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() UPB160808T-121Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | - | 0.03 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | Not Recommended | Yes | EAR99 | AEC-Q200 | 8504.50.80.00 | TR | 1 | - | compliant | FERRITE CHIP | 3 A | - | - | 120 OHM Ω | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() PBY201209T-201Y-AU Chilisin Electronics Corp | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.05 Ω | - | - | CHILISIN ELECTRONICS CORP | 125 °C | -40 °C | - | Not Recommended | Yes | EAR99 | AEC-Q200 | 8504.50.80.00 | TR, 7 INCH | 1 | - | compliant | FERRITE CHIP | 2.5 A | - | - | 200 OHM Ω | - | - | 0.9 mm | 2 mm | 1.25 mm |