- Package/Enclosure
- Series
- Tolerance
- Inductance
- Remark
- Current Rating
- Ihs Manufacturer
- Inductor Type
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Chilisin Electronics Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Effective current Irms | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | L(mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Package/Enclosure | Part Life Cycle Code | Q values at different frequencies | Remark | Risk Rank | RoHS | Rohs Code | Saturation Current Isat | Special Features | T(mm) | W(mm) | Series | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Current Rating | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVS252012-4R7M-N Chilisin Elec | 4000 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.507 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | Chilisin Electronics Corp | LVS252012-4R7M-N | LVS | - | 125 °C | -40 °C | CHIP, 1008, ROHS COMPLIANT | - | - | - | - | 1.6*0.8 | Active | - | SMD | 5.3 | - | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | CL160808T | ±10% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 15mA | 2.7uH | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.04 A | 4.7 µH | ||
![]() LVS606028-6R8M-N Chilisin Elec | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.05 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | Chilisin Electronics Corp | LVS606028-6R8M-N | LVS | - | 125 °C | -40 °C | CHIP, 2424, ROHS COMPLIANT | 2.8 mm | 6 mm | SMT | 6 mm | 1.6*1.02 | Not Recommended | - | SMD | 5.3 | Non-Compliant | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | CS0603 | ±5% | Yes | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetic Shielded | compliant | 700mA | 3.6nH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 0.0027 A | 6.8 µH | ||
![]() MHCI06030-R68M-S8 Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.0*3.0 | - | - | SMD | - | - | - | - | - | - | - | LVS | ±20% | - | - | - | - | - | - | - | 1.2A | 2.2uH | - | - | - | - | - | - | - | - | ||
![]() LVF404026-1R0M-N Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2*11.6 | - | - | SMD | - | - | - | - | - | - | - | AMRU | ±20% | - | - | - | - | - | - | - | 9A | 4.7uH | - | - | - | - | - | - | - | - | ||
![]() HHEIL252010A-1R0M-QE Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | 4.6GHz | - | 100MHz | - | - | - | - | Non-magnetic | - | - | - | - | - | - | - | 1608 | - | 40 @ 250MHz | - | - | - | - | - | - | - | - | LQW18AN | ±2% | - | - | - | - | - | - | - | 500mA | 22nH | - | - | - | - | - | - | - | - | ||
![]() MHCHL252010A-1R0M-Q8 Chilisin Elec | 153000 | - | - | - | - | - | - | - | - | 3A | - | - | - | 2.5±0.2 | - | - | - | - | - | - | - | - | - | - | - | 2.5*2.0*1.2 | - | - | SMD | - | - | - | 4A | - | 1.2Max. | 2.0±0.2 | MHCD | ±20% | - | - | - | - | - | - | - | - | 1uH | - | - | - | - | - | - | - | - | ||
![]() MHCI05015B-1R0M-R8A Chilisin Elec | 701 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0*0.5 | - | - | SMD | - | - | - | - | - | - | - | CLH1005T*S-NP | ±0.3nH | - | - | - | - | - | - | - | 300mA | 3.6nH | - | - | - | - | - | - | - | - | ||
![]() LVF303015-101M-AU Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | 1.3A | - | - | - | 2.5±0.2 | - | - | - | - | - | - | - | - | - | - | - | 2.5*2.0*1.0 | - | - | SMD | - | - | - | 0.5A | - | 1.0Max. | 2.0±0.2 | MPB | ±20% | - | - | - | - | - | - | - | - | 2.2uH | - | - | - | - | - | - | - | - | ||
![]() LVF303010-150M-N Chilisin Elec | 2000 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.625 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | Chilisin Electronics Corp | LVF303010-150M-N | LVF | - | 125 °C | -40 °C | CHIP, 1212, HALOGEN FREE AND ROHS COMPLIANT | 1.02 mm | 3 mm | SMT | 3 mm | 5.0*5.0 | Not Recommended | - | SMD | 5.3 | - | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | LVS | ±20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Shielded | compliant | 2.2A | 4.7uH | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.55 A | 15 µH | ||
![]() MRSC252A12-100M-N Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | 3.1A | - | CHILISIN ELECTRONICS CORP | - | 2.5±0.2 | Chilisin Electronics Corp | MRSC252A12-100M-N | - | - | - | - | - | - | - | - | - | 2.5*2.0*1.0 | Not Recommended | - | SMD | 5.66 | - | Yes | 5.2A | - | 1.0Max. | 2.0±0.2 | MHCD | ±20% | - | - | - | - | - | - | compliant | - | 0.47uH | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() LVS303015-101M-N Chilisin Elec | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.8 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | Chilisin Electronics Corp | LVS303015-101M-N | LVS | - | 125 °C | -40 °C | 1212 | - | - | - | - | 10.3*10.5 | Active | - | SMD | 5.32 | - | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | APSC | ±20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | 400mA | 1000uH | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.3 A | 100 µH | ||
![]() BWVS006060284R7M00 Chilisin Elec | 43 |
| - | - | - | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | Chilisin Electronics Corp | BWVS006060284R7M00 | - | - | - | - | - | - | - | - | - | 1.6*1.02 | Active | - | SMD | 5.63 | - | Yes | - | - | - | - | CS0603 | ±5% | - | - | - | - | - | - | compliant | 700mA | 8.2nH | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() PCI0420T-142-NLM Chilisin Elec | 4904 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8x1.4 | - | - | - | - | - | - | - | - | - | - | B8672 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHEIL252010A-R47M-QM Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0*1.6 | - | - | SMD | - | - | - | - | - | - | - | LVS | ±20% | - | - | - | - | - | - | - | 310mA | 22uH | - | - | - | - | - | - | - | - | ||
![]() LVF404012-100M-N Chilisin Elec | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.19 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | Chilisin Electronics Corp | LVF404012-100M-N | LVF | - | 125 °C | -40 °C | CHIP, 1616, HALOGEN FREE AND ROHS COMPLIANT | 1.2 mm | 4 mm | SMT | 4 mm | 3.0*3.0 | Not Recommended | - | SMD | 5.32 | - | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | LVF | ±20% | Yes | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Shielded | compliant | 560mA | 10uH | 1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.2 A | 10 µH | ||
![]() CLFA7045T-4R7T-N Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | 23A | - | - | - | 6.6±0.2 | - | - | - | - | - | - | - | - | - | - | - | 6.6*7.3*3.0 | - | - | SMD | - | - | - | 40A | - | 3Max. | 7.3Max. | MHCI | ±20% | - | - | - | - | - | - | - | - | 0.22uH | - | - | - | - | - | - | - | - | ||
![]() CLH1608T-5N1S-S Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | Chilisin Electronics Corp | CLH1608T-5N1S-S | - | - | - | - | - | - | - | - | - | 252010 | Not Recommended | - | SMD | 5.69 | - | Yes | - | - | - | - | HHEIL | ±20% | - | - | - | - | - | - | compliant | - | 1uH | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() HHEI201610A-1R0M-QM Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | 3A | - | - | - | 6.6±0.2 | - | - | - | - | - | - | - | - | - | - | - | 6.6*7.3*3.0 | - | - | SMD | - | - | - | 5A | - | 3Max. | 7.3Max. | MHCI | ±20% | - | - | - | - | - | - | - | - | 15uH | - | - | - | - | - | - | - | - | ||
![]() MHCH252012A-2R2M-Q8 Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0*0.5 | - | - | SMD | - | - | - | - | - | - | - | CLH1005T*S-NP | ±5% | - | - | - | - | - | - | - | 300mA | 9.1nH | - | - | - | - | - | - | - | - | ||
![]() MHCH201610A-R47M-Q8 Chilisin Elec | 360000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6*7.3*3.0 | - | - | SMD | - | - | - | - | - | - | - | MHCI | ±20% | - | - | - | - | - | - | - | 6A | 3.3uH | - | - | - | - | - | - | - | - |