- Package/Enclosure
- Series
- Tolerance
- Inductance
- Remark
- Current Rating
- Ihs Manufacturer
- Inductor Type
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Chilisin Electronics Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Effective current Irms | Humidity sensitivity | Ihs Manufacturer | installation | Intervention Loss | L(mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Package/Enclosure | Part Life Cycle Code | Remark | Risk Rank | Rohs Code | Saturation Current Isat | Self Resonance Frequency | Special Features | T(mm) | Voltage, Rating | W(mm) | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | HTS Code | Capacitance | Packing Method | Number of Functions | Construction | Reach Compliance Code | Current Rating | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Frequency Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLFA7045T-4R7T-N Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | 23A | - | - | - | - | 6.6±0.2 | - | - | - | - | - | - | - | - | - | - | 6.6*7.3*3.0 | - | SMD | - | - | 40A | - | - | 3Max. | - | 7.3Max. | MHCI | ±20% | - | - | - | - | - | - | - | - | - | - | - | 0.22uH | - | - | - | - | - | - | - | - | - | - | ||
![]() LVF252A12-220M-N Chilisin Elec | 20000 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.81 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | LVF252A12-220M-N | LVF | 125 °C | -40 °C | CHIP, 1008, HALOGEN FREE AND ROHS COMPLIANT | 1.2 mm | 2.5 mm | SMT | 2 mm | 2.5*2.0 | Not Recommended | SMD | 5.34 | Yes | - | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | LVS | ±20% | Yes | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | 1 | Shielded | compliant | 1.04A | 4.7uH | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 0.53 A | 22 µH | - | ||
![]() APPC00070635501X00 Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | 3A | - | - | - | - | 5.4±0.35 | - | - | - | - | - | - | - | - | - | - | 5.4*5.7*1.5 | - | SMD | - | - | 5A | - | - | 1.5Max. | - | 5.7±0.2 | MHCI | ±20% | - | - | - | - | - | - | - | - | - | - | - | 3.3uH | - | - | - | - | - | - | - | - | - | - | ||
![]() CS0402-R10G-S Chilisin Elec | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 2 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | CS0402-R10G-S | - | 125 °C | -40 °C | 0402 | 0.66 mm | 1.19 mm | SMT | 0.7 mm | 070635 | Not Recommended | - | 5.12 | Yes | - | 1160 MHz | - | - | - | - | - | 2% | - | EAR99 | - | 500 Ohms | 8504.50.80.00 | - | TR, Paper, 7 Inch | 1 | Wirewound | compliant | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.03 A | 0.1 µH | - | ||
![]() SFS100875T-R15K-N Chilisin Elec | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6*0.3 | - | SMD | - | - | - | - | - | - | - | - | CLH0603T | ±5% | - | - | - | - | - | - | - | - | - | - | 100mA | 47nH | - | - | - | - | - | - | - | - | - | - | ||
![]() MHCH201610A-R68M-Q8 Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6*0.3 | - | SMD | - | - | - | - | - | - | - | - | CLH0603T | ±0.3nH | - | - | - | - | - | - | - | - | - | - | 330mA | 3nH | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI0735T-301-N Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1*11.6 | - | SMD | - | - | - | - | - | - | - | - | MHCC | ±20% | - | - | - | - | - | - | - | - | - | - | - | 4.7uH | - | - | - | - | - | - | - | - | - | - | ||
![]() MHCI06030-6R8M-R8AU Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.19*0.7 | - | SMD | - | - | - | - | - | - | - | - | CS0402 | ±2% | - | - | - | - | - | - | - | - | - | - | 30mA | 100nH | - | - | - | - | - | - | - | - | - | - | ||
![]() BPSSBT080840150MM2 Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2*11.6 | - | SMD | - | - | - | - | - | - | - | - | AMRU | ±20% | - | - | - | - | - | - | - | - | - | - | 6.5A | 10uH | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI0945T-701-N Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8*12 | - | - | - | - | - | - | - | - | 25V | - | OVZ | ±20% | - | - | - | - | - | 220uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI0945T-102-N Chilisin Elec | 16000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACT45C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHEIL201610A-R47M-QM Chilisin Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6*0.3 | - | SMD | - | - | - | - | - | - | - | - | CHQ | ±0.2nH | - | - | - | - | - | - | - | - | - | - | 320mA | 4.3nH | - | - | - | - | - | - | - | - | - | - | ||
![]() MPB252010T-2R2M-NA6 Chilisin Elec | In Stock | - | - | - | - | - | - | Ferrite | 0.08 Ω | 5.5A | - | CHILISIN ELECTRONICS CORP | - | - | 6.6±0.2 | Chilisin Electronics Corp | MPB252010T-2R2M-NA6 | - | 125 °C | -55 °C | 1008 | 1 mm | 2.5 mm | SMT | 2 mm | 6.6*7.3*3.0 | Not Recommended | SMD | 5.41 | Yes | 6.5A | - | - | 3Max. | - | 7.3Max. | MHCI | ±20% | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Magnetically Shielded | compliant | - | 4.7uH | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 0.5 A | 2.2 µH | - | ||
![]() MHCI05030-6R8M-R8 Chilisin Elec | 610000 | - | - | - | - | - | - | - | 0.11 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | MHCI05030-6R8M-R8 | - | 125 °C | -55 °C | 2122 | 3 mm | 5.4 mm | SMT | 5.7 mm | 6.8*7.3 | Not Recommended | SMD | 5.41 | Yes | - | - | - | - | - | - | AMRU | ±20% | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | Magnetic Shielded | compliant | 4A | 10uH | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2122 | YES | 5 A | 6.8 µH | - | ||
![]() MHCD201610A-R56M-A8S Chilisin Elec | In Stock | - | - | - | - | - | - | - | 0.046 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | MHCD201610A-R56M-A8S | - | 125 °C | -40 °C | - | 1 mm | 2 mm | SMT | 1.6 mm | 2.0*1.6 | Not Recommended | SMD | 5.42 | Yes | - | - | - | - | - | - | MHCHL201610A | ±20% | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Magnetic Shielded | compliant | 1.8A | 2.2uH | - | - | - | - | GENERAL PURPOSE INDUCTOR | 0806 | YES | 4.6 A | 0.56 µH | - | ||
![]() MHCI05030-4R7M-R8 Chilisin Elec | 100000 |
| - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.06 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | MHCI05030-4R7M-R8 | MHCI | 125 °C | -55 °C | 2221 | 3 mm | 5.4 mm | SMT | 5.7 mm | 6.6*7.3*3.0 | Not Recommended | SMD | 5.36 | Yes | - | - | - | - | - | - | MHCI | ±20% | Yes | EAR99 | Wire-wound ferrite | - | 8504.50.80.00 | - | TR, 13 Inch | 1 | Magnetic Shielded | compliant | 15A | 680nH | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2221 | YES | 4 A | 4.7 µH | - | ||
![]() LVF404012-3R3M-N Chilisin Elec | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.072 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | LVF404012-3R3M-N | LVF | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | 5.4*5.7*3.0 | Not Recommended | SMD | 5.3 | Yes | 8A | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | MHCI | ±20% | Yes | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | 1 | Shielded | compliant | 5A | 2.2uH | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 2.1 A | 3.3 µH | - | ||
![]() MHCD252010A-R47M-A8S Chilisin Elec | 950 | - | - | - | - | - | - | - | 0.036 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | MHCD252010A-R47M-A8S | - | 125 °C | -40 °C | - | 1 mm | 2.5 mm | SMT | 2 mm | 1005 | Not Recommended | SMD | 5.41 | Yes | - | - | - | - | - | - | CLH1005T*S-NP | ±0.3nH | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Magnetic Shielded | compliant | 300mA | 1.2nH | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 6.5 A | 0.47 µH | - | ||
![]() CHQ0603T-9N1H-HU Chilisin Elec | 28612 | - | - | - | - | - | - | Ceramic | 0.65 Ω | - | - | CHILISIN ELECTRONICS CORP | - | - | - | Chilisin Electronics Corp | CHQ0603T-9N1H-HU | - | 125 °C | -55 °C | - | 0.3 mm | 0.6 mm | SMT | 0.3 mm | 0.6*0.3 | Not Recommended | SMD | 5.42 | Yes | - | 4000 MHz | - | - | - | - | CLH0603T | ±5% | - | EAR99 | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Multilayer Chip | compliant | 150mA | 22nH | - | - | - | 14 | GENERAL PURPOSE INDUCTOR | 0201 | - | 0.27 A | 0.0091 µH | - | ||
![]() PCI0735T-102-N Chilisin Elec | 16000 | - | - | - | - | - | - | - | - | - | Yes | - | SMD/SMT | 1.7dB,2.1dB | - | - | - | - | - | - | - | - | - | - | - | 2x2.5 | - | - | - | - | - | - | - | - | - | - | B8033 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7325GHzto2.1325GHz |