- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCF00070732331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±10% | - | 220 mA | Shielded | 330 μH | 1.67Ohm | - | - | 0.138" (3.50mm) | - | ||
![]() APCI00121210182MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 540 mA | Shielded | 1.8 mH | 2.18Ohm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BWCS0029282182NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 82 nH | 220mOhm Max | 60 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BPXX00060625121T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 430mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 580 mA | Shielded | 120 μH | 750mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWLT003731102R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 2.7 μH | 1.15Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BPDR000707307R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 2.1 A | Shielded | 7.3 μH | 54mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWVC00404018150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 940mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 850 mA | Shielded | 15 μH | 245mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() BWCT0016090651NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.85GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±5% | Drum Core, Wirewound | 440 mA | Unshielded | 51 nH | 570mOhm Max | 26 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BSCH0010050527NKCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 27 nH | 800mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BSCY002012091R0TCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BSCY | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 2.2 A | Unshielded | 1 μH | 60mOhm Max | - | - | 0.043" (1.10mm) | - | ||
![]() APCI00070746102M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 310mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 270 mA | Shielded | 1 mH | 3.89Ohm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BWNC003729264R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 675mA | 43MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 230mOhm Max | 20 @ 7.96MHz | - | 0.102" (2.60mm) | - | ||
![]() BWHP0023171512NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 4.425GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 12 nH | 39mOhm Max | 91 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() APSC00131360120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 12 μH | 27mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPXX00040412R33T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 5.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.7 A | Shielded | 330 nH | 23mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APCI00121280682M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 280 mA | Shielded | 6.8 mH | 7.2Ohm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWCM001107057N6JL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.7 A | Unshielded | 7.6 nH | 50mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() ASCQ000603032N4B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 430 mA | Shielded | 2.4 nH | 260mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BWLS0024171578NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.44GHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 2 A | Unshielded | 78 nH | 60mOhm Max | 19 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BPDL00040418390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 470 mA | Shielded | 39 μH | 700mOhm Max | - | - | 0.071" (1.80mm) | - |