- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDR00040416101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 170mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 170 mA | Shielded | 100 μH | 2.2Ohm Max | - | - | 0.075" (1.90mm) | - | ||
![]() APSA00070748150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 1.53 A | Shielded | 15 μH | 62.4mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWCM001610082N2C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±0.2nH | Drum Core, Wirewound | 700 mA | Unshielded | 2.2 nH | 49mOhm Max | 16 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC00101151391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 390 μH | 953mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPSD000504328R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.26A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | - | - | Unshielded | 8.2 μH | 132mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWCS0023171582NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.3GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 82 nH | 420mOhm Max | 65 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BMMI00060630R30MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 27A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMI | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 25.5 A | Shielded | 300 nH | 2.4mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVF00252010R47T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.8A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.3 A | Shielded | 470 nH | 45mOhm Max | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BMMN000606152R2MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 3.5 A | Shielded | 2.2 μH | 50mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCI00121280392MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 370 mA | Shielded | 3.9 mH | 4.7Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AMRU001313652R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.543" L x 0.504" W (13.80mm x 12.80mm) | ±20% | Drum Core, Wirewound | 18 A | Shielded | 2.2 μH | 4.4mOhm Max | - | - | 0.256" (6.50mm) | AEC-Q200 | ||
![]() BPXX00050520470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 600mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 700 mA | Shielded | 47 μH | 750mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWVT00404026R50M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 6.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 4.3 A | Unshielded | 500 nH | 24mOhm | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() BWVT003030103R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.08A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 990 mA | Shielded | 3.3 μH | 165mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() APCI00121260150M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 5 A | Shielded | 15 μH | 31.9mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() APCI001212504R7M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 7 A | Shielded | 4.7 μH | 17mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() BPCF00070745102K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 140mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±10% | - | 250 mA | Shielded | 1 mH | 2.28Ohm | - | - | 0.189" (4.80mm) | - | ||
![]() BWLD003025221R5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.1A | 210MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 1.5 μH | 125mOhm Max | 22 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCI00070746560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 750 mA | Shielded | 56 μH | 350mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BMRB000505181R0MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 8 A | Shielded | 1 μH | 18mOhm Max | - | - | 0.071" (1.80mm) | - |