- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS00231715R11K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1GHz | - | 150 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | - | 110 nH | 480mOhm Max | 50 @ 250MHz | - | - | 0.060" (1.52mm) | - | ||
![]() ASCQ000603033N6B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.1GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 400 mA | Shielded | - | 3.6 nH | 320mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BWCS000604047N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.2GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 340 mA | Unshielded | - | 7.8 nH | 300mOhm Max | 17 @ 250MHz | - | - | 0.018" (0.45mm) | - | ||
![]() BWLS00241715R56J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 480MHz | - | 7.9 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | - | 560 nH | 400mOhm Max | 35 @ 7.9MHz | - | - | 0.060" (1.52mm) | - | ||
![]() BSCQ000603030N5CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 850mA | 10GHz | CHILISIN ELECTRONICS CORP | 500 MHz | Chilisin Electronics Corp | BSCQ000603030N5CHR | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | compliant | 0.5 nH | 70mOhm Max | 14 @ 500MHz | GENERAL PURPOSE INDUCTOR | - | 0.013" (0.33mm) | - | ||
![]() BPCI00121210100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.2A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.95 A | Shielded | - | 10 μH | 17mOhm Max | - | - | - | 0.394" (10.00mm) | - | ||
![]() BPSD000605303R3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | - | 3.3 μH | 50mOhm Max | - | - | - | 0.130" (3.30mm) | - | ||
![]() BWVS008080402R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 8.64A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 6.66 A | Shielded | - | 2 μH | 11mOhm | - | - | - | 0.165" (4.20mm) | - | ||
![]() BPCI001212806R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.6A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.6 A | Shielded | - | 6.1 μH | 17.6mOhm Max | - | - | - | 0.315" (8.00mm) | - | ||
![]() BPSD00100954150K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.27A | - | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | - | 15 μH | 80mOhm Max | - | - | - | 0.228" (5.80mm) | - | ||
![]() BPSD00060545470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | - | 47 μH | 370mOhm Max | - | - | - | 0.193" (4.90mm) | - | ||
![]() BPCI001010407R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 4.5 A | Shielded | - | 7.3 μH | 60.8mOhm Max | - | - | - | 0.157" (4.00mm) | - | ||
![]() BPDR000606204R1T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.95A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.95 A | Shielded | - | 4.1 μH | 57mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BWVC004040186R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.35A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.21 A | Shielded | - | 6.8 μH | 105mOhm | - | - | - | 0.075" (1.90mm) | - | ||
![]() AWVS005050402R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 5.1A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.3 A | Shielded | - | 2.2 μH | 21mOhm | - | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() APSD000303215R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 910mA | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | - | 5.6 μH | 220mOhm Max | - | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() AWCS001207076N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 760 mA | Unshielded | - | 6.8 nH | 83mOhm Max | 20 @ 250MHz | - | - | 0.026" (0.66mm) | - | ||
![]() BPXX000606303R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.6A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.75 A | Shielded | - | 3.3 μH | 36mOhm Max | - | - | - | 0.118" (3.00mm) | - | ||
![]() AWVC005050402R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 5.4A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 3.7 A | Shielded | - | 2.7 μH | 26mOhm Max | - | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWNL002925226R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 39MHz | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 630 mA | Unshielded | - | 6.8 μH | 2.7Ohm Max | 20 @ 7.96MHz | - | - | 0.087" (2.20mm) | - |