- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSD000303213R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.25A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.3 μH | 170mOhm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BPCI001212806R5MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6.6 A | Shielded | 6.5 μH | 17.6mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCM001107055N7BL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.7 nH | 40mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCI00070746561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 230 mA | Shielded | 560 μH | 3.62Ohm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BWLD003025221R3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.2A | 220MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 1.3 μH | 110mOhm Max | 24 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() AWCM0016100843NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 380 mA | Unshielded | 43 nH | 290mOhm Max | 40 @ 200MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPCI00121260821M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 430 mA | Shielded | 820 μH | 1.34Ohm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BDHL00252012R33MQ1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 8.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 5.8 A | Unshielded | 330 nH | 18mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWLS00161109R78K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 460MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 850 mA | Unshielded | 780 nH | 830mOhm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() BPXX000303203R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.6 A | Shielded | 3.3 μH | 100mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWVT00303012R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 3.87A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 3.6 A | Unshielded | 470 nH | 32mOhm | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() AWCS001610087N5K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 7.5 nH | 106mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCS0016100882NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 82 nH | 540mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI000707461R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Multilayer | 6.8 A | Shielded | 1 μH | 11.1mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() AWCM0011060575NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±2% | Drum Core, Wirewound | 135 mA | Unshielded | 75 nH | 2.1Ohm Max | 20 @ 150MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSC000303162R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 1.4 A | Shielded | 2.7 μH | 106mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BWVF005050203R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.4 A | Shielded | 3.6 μH | 50mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWHP001107063N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.7 A | Unshielded | 3.3 nH | 50mOhm Max | 20 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BSCH001005052N7SCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7.7GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 2.7 nH | 150mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() AWVS005050401R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 6.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 4 A | Shielded | 1.2 μH | 15mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 |