- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00050432150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 920mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 15 μH | 235mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWCS0012070712NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.6GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 640 mA | Unshielded | 12 nH | 120mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI00121280560MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.35A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.35 A | Shielded | 56 μH | 110mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPXX00050520331T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 220mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 300 mA | Shielded | 330 μH | 4.2Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() APSL00130952152M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | 1.4MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 200 mA | Unshielded | 1.5 mH | 4.5Ohm Max | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() BWVC00606045151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 580 mA | Shielded | 150 μH | 970mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPRR00101031220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.16A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 1.6 A | Shielded | 22 μH | 143mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BWCS0012070724NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 24 nH | 300mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI00121260221M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.39 A | Shielded | 220 μH | 430mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPSD000504323R9M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.98A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 3.9 μH | 76mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BSCL002012091R0L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 75MHz | 10 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±15% | Multilayer | 50 mA | Unshielded | 1 μH | 400mOhm Max | 45 @ 10MHz | - | 0.043" (1.10mm) | - | ||
![]() BPCI001212606R8MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 7 A | Shielded | 6.8 μH | 15mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPSC000404182R2TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 2.2 μH | 72mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPCI00121210680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.76A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.85 A | Shielded | 68 μH | 93mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BPSC00040430220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 760 mA | Shielded | 22 μH | 335mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS0016100882NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 150 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 82 nH | 540mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSF00070732681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 160mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 680 μH | 3.15Ohm Max | - | - | 0.134" (3.40mm) | - | ||
![]() BWVH002016101R0MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.2 A | Shielded | 1 μH | 110mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPSS000807253R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±30% | - | 3.7 A | Shielded | 3.3 μH | 41.2mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWHH0016110810NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 10 nH | 54mOhm Max | 44 @ 250MHz | - | 0.040" (1.02mm) | - |