- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMMA00050530R33MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 19A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Drum Core, Wirewound | 13.7 A | Shielded | 330 nH | 5.56mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() APCI00070746181T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 730 mA | Shielded | 180 μH | 770mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() APSD00080735470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 47 μH | 250mOhm Max | - | - | 0.150" (3.80mm) | AEC-Q200 | ||
![]() AWHP0011070639NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 450 mA | Unshielded | 39 nH | 520mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BMMA000505302R2MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.209" L x 0.185" W (5.30mm x 4.70mm) | ±20% | Molded | 5.5 A | Shielded | 2.2 μH | 35mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCS00292821R82J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 350MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 820 nH | 1.61Ohm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSC00131380561T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 560 μH | 880mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPRR00101051102MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 550 mA | Shielded | 1 mH | 1.88Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BSCQ000603033N3SHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 415mA | 8.6GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | - | Unshielded | 3.3 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AWVF00404026150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.2 A | Shielded | 15 μH | 240mOhm Max | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() APSD000303216R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 6.8 μH | 250mOhm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BMMA00050530R22MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.209" L x 0.185" W (5.30mm x 4.70mm) | ±20% | Molded | 21 A | Shielded | 220 nH | 3.9mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVS004040183R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.8 A | Shielded | 3.3 μH | 70mOhm | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BPCF00070745331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±10% | - | 370 mA | Shielded | 330 μH | 740mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BWCS0006040411NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 5.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 11 nH | 440mOhm Max | 16 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BPAL000606452R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | 4.1 A | Shielded | 2.2 μH | 15mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWVF00404026330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 730 mA | Shielded | 33 μH | 480mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() BWVS00404026220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 770mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 900 mA | Shielded | 22 μH | 230mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() BPCI001212603R3M00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 6 A | Shielded | 3.3 μH | 17mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWVS00404018330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 630 mA | Shielded | 33 μH | 530mOhm | - | - | 0.079" (2.00mm) | AEC-Q200 |