- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVT003030121R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | - | 2.43A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 2.34 A | Shielded | 1.5 μH | 72mOhm | - | - | 0.047" (1.20mm) | - | ||
![]() AWCS00292821R56K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 560 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AWCM0016100875NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 2.05GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 270 mA | Unshielded | 75 nH | 560mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APSD000605301R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.2A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.2 μH | 30mOhm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BPSC000606306R8MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.2A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | - | Shielded | 6.8 μH | 50mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMRA000505124R7MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 2 A | Shielded | 4.7 μH | 163mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPDN00040423100Y00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 1.4 A | Shielded | 10 μH | 117mOhm Max | - | - | 0.091" (2.30mm) | - | ||
![]() BPCI00121280100TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 7.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 5.4 A | Shielded | 10 μH | 216mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSC00131345270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 27 μH | 80mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BPCI00070746680MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 1.12 A | Shielded | 68 μH | 291mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BPSD00060525151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 300mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 150 μH | 1.81Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPSC00131360680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 68 μH | 120mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPCI001212802R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 8 A | Shielded | 2.5 μH | 11.5mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWVS00606045150ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | - | 2.34A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.25 A | Shielded | 15 μH | 80mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() APSD00060545270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 970mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 27 μH | 200mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BPSY00191576681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 640mA | 2MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 640 mA | Shielded | 680 μH | 1.4Ohm Max | 60 @ 100kHz | - | 0.300" (7.62mm) | - | ||
![]() APSD00060545330K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 880mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 33 μH | 230mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() AWCS00372822R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 600MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±5% | Drum Core, Wirewound | 530 mA | Unshielded | 390 nH | 750mOhm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSC00070730470TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 700mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 47 μH | 238mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSL00130952120M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.5A | 27MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 3.6 A | Unshielded | 12 μH | 43.2mOhm Max | - | - | 0.205" (5.21mm) | - |