- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI000707461R2MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 6.8 A | Shielded | 1.2 μH | 11.1mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() APSC00131345221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 220 μH | 700mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWCM001207075N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 5.8 nH | 120mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWLS001611095R6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 65MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 5.6 μH | 2.6Ohm Max | 18 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() AWVC002016101R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.6A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.6 A | Shielded | 1 μH | 95mOhm Max | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() APCI00121210391MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.27 A | Shielded | 390 μH | 440mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() AWCS001610088N7G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 8.7 nH | 109mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AMMA000606301R0MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Drum Core, Wirewound | 11 A | Shielded | 1 μH | 10mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWCM00181010R12GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.65GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 450 mA | Unshielded | 120 nH | 720mOhm Max | 32 @ 150MHz | - | 0.041" (1.05mm) | - | ||
![]() BPSD000605303R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 3.3 μH | 50mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BPSC000404183R6TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 740mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 3.6 μH | 90mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWMR00252012220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 740mA | 8MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 540 mA | Shielded | 22 μH | 1.09Ohm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPSC000404183R3MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | Shielded | 3.3 μH | 85mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWNL00241715R56K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 150MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 450 mA | Unshielded | 560 nH | 600mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() APSD00060545471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 120mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 470 μH | 3Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() AWVS006060454R7ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.6 A | Shielded | 4.7 μH | 30mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWCT00231711R47K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 600MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 470 nH | 1.8Ohm Max | 25 @ 100MHz | - | 0.043" (1.10mm) | - | ||
![]() AWVF003030152R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.3A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 2 A | Shielded | 2.2 μH | 90mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() BPXX00060625150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.2 A | Shielded | 15 μH | 135mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() AWVF00303015220M00 Chilisin Electronics | 2000 | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 760mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 650 mA | Shielded | 22 μH | 770mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 |