- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVN00322515330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 360mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWVN | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Wirewound | 320 mA | Unshielded | 33 μH | 1.05Ohm | - | - | 0.067" (1.70mm) | - | ||
![]() AWHP00161008R11J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.6GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 440 mA | Unshielded | 110 nH | 620mOhm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPCI001212504R7T00 Chilisin Electronics | 30000 | - | - | Surface Mount | Nonstandard | - | 5.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 5.7 A | Shielded | 4.7 μH | 18mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() APCI00121260101MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.3 A | Shielded | 100 μH | 160mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWQV00322520150K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 16MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 170 mA | Unshielded | 15 μH | 2.2Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BSCQ000603035N6S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 5.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 325 mA | Unshielded | 5.6 nH | 470mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPXX000303204R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.4 A | Shielded | 4.7 μH | 140mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS001610083N6H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 3.6 nH | 63mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD000605453R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 3.5 μH | 30mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPSC00101151561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 470mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 560 μH | 1.43Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPDC000505202R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 1.7 A | Shielded | 2.2 μH | 39mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDL00030320470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 200mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 480 mA | Shielded | 47 μH | 660mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWCS0012070768NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.62GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 68 nH | 1.12Ohm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AMMA00050530R68MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Drum Core, Wirewound | 10.2 A | Shielded | 680 nH | 8.96mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BDHL002520122R2MQ1 Chilisin Electronics | 153000 | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 2.5 A | Unshielded | 2.2 μH | 83mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPDC00050520150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 700 mA | Shielded | 15 μH | 194mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCM001610083N6H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 850 mA | Unshielded | 3.6 nH | 59mOhm Max | 25 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI00070746151M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 830mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 800 mA | Shielded | 150 μH | 580mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BPSD00100954151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 780mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 150 μH | 470mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() APSC00131345221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 220 μH | 700mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 |